location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-G800 6.1 cm (2.4") 129 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-G800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-G800TAA
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-G800 6.1 cm (2.4") 129 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3G Black
  • - 6.1 cm (2.4") 320 x 240 pixels
  • - Rear camera resolution (numeric): 5 MP Auto focus
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 1000 mAh
More>>>
Design
Product colour *
Black
Display
Display diagonal *
6.1 cm (2.4")
Display resolution *
320 x 240 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Memory
Flash card support *
Yes
Internal memory
145 MB
Camera
Rear camera resolution (numeric)
5 MP
Rear camera resolution
2560 x 1920 pixels
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
4x
Auto focus
Yes
Network
Mobile network generation *
3G
Data network *
3G
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video compression formats
H.263, MPEG4, WMV
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1000 mAh
Talk time (2G) *
2.5 h
Standby time (2G) *
270 h
Weight & dimensions
Weight *
129 g
Width
51.1 mm
Depth
18.8 mm
Height
101 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Stopwatch, To-do list
Vibrating alert
Yes
Phonebook capacity
1000 entries
Form factor *
Slider
Other features
Interface
USB 2.0
Networking type
GSM
Operating frequency
900 / 1800 / 1900 MHz
USB 2.0 ports quantity
1
Playback formats
MP3, AAC, AAC+, eAAC+, WMA
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:05:36
Uk has collected 64 expert reviews for Samsung SGH-G800 6.1 cm (2.4") 129 g Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2013-11-15 23:05:32
The G800 is from Samsung is a sleek silver mobile with a wide screen. It is Tri-band phone and is capable of 3G connection via HSDPA 2100. Its dimensions are 101 x 51.2 x 18.8 mm. It has a160 MB internal memory and can store up to 1000 phonebook entrie...
Good Badger spotting. It’s good, clean fun for all the family but incredibly difficult with most cameraphones – they can’t handle the dark and there’s no way to get closer to all that earthworm-grubbing action. Welcome the G800, whose 3...
Bad This is pretty much a one trick pony. There’s no Wi-Fi or GPS on board, just a basic media player (although at least with stereo Bluetooth) and HTML-only browser. Plus, there’s Samsung’s usual anti-intuitive menus to mash your brain.
Bottom line from CNET? Report as inappropriate Join FiveFWDCreating an account is free, will only take a few moments and will allow you to enjoy the full benefits of FiveFWD:Create lists of your most wanted and owned products Leave comments on articles without si...
60%
smarthouse.com.au
Updated:
2013-11-15 23:05:32
The slider phones from Samsung easily fit in one’s pocket as it sports a thin profile despite being packed with features. This is not the case however, for its new cameraphone: the G800. While this 3G handset comes with a 5-megapixel sensor with 3x op...
70%
goodgearguide.com.au
Updated:
2013-11-15 23:05:32
The G800 is the cream of the crop when it comes to camera phones. Five megapixels, 3x optical zoom and face detect make this a handy imaging device to have in your pocket. Camera aside, the rest of the handset is solid, but not outstanding.
Good Five-megapixel camera with 3x optical zoom and face detect, solid chrome casing, HSDPA-capable, A2DP Bluetooth...
Bad Bulky design, keypad tactility, sluggish user interface, proprietary headphone jack The Final Word The G800 is the cream of the crop when it comes to camera phones. Five megapixels, 3x optical zoom and face detect make this a handy imaging device to ha...
Bottom line The G800 is the cream of the crop when it comes to camera phones. Five megapixels, 3x optical zoom and face detect make this a handy imaging device to have in your pocket. Camera aside, the rest of the handset is solid, but not outstanding.
80%
itreviews.com
Updated:
2013-11-15 23:05:32
The SGH-G800 is a big phone and that could prove to be its downfall. Its camera is good but cant rival a dedicated shooter, so you could end up carrying some of its bulk unnecessarily as you double it up with a high quality camera. Still, its a firs...
0%
pocket-lint.com
Updated:
2013-11-15 23:05:34
Samsung has really pulled out all the stops in creating a mobile phone that is also a very good digital camera. The cameras capabilities, performance and offering are the same if not more than an ordinary regular speced digital camera (you cant shar...
Good Picture quality, HSDPA, screen, ability to edit photos and videos in camera...
Bad Bulky, heavy, video resolution only up to 320 x 240...
Bottom line This is one of the best camera phones on the market today...
90%
theregister.co.uk
Updated:
2013-11-15 23:05:34
Samsungs SGH-G800: a serious contender? Samsung has already hit the five-megapixel cameraphone mark in Europe with its stylish G600 - reviewed here. The G600 squeezed its camera into a standard frame, but the G800 has been built from the ground up wi...
Bottom line The G800 isnt quite ready to replace a dedicated digital camera just yet. The autofocus system is up there with the best mobiles but isn’t as sophisticated as one youll find in a decent camera. The bulk may put off some buyers, but size-sacrifices a...
82%
letsgomobile.org/en
Updated:
2013-11-15 23:05:34
Samsung G800 review W ith the introduction of the Samsung G600 in July 2007 everybody was convinced it would take a while for Samsung to introduce a new five Megapixel camera mobile. How could we get it so wrong, because at the end of October 2007 the...
76%
3g.co.uk
Updated:
2013-11-15 23:05:34
Samsung G800 Review by 3G.co.uk 3Gs 30 Second Comment Well, another 5 megapixel camera phone enters the arena alongside some very credible opposition. Can they be beaten ? Well lets have a look. Samsung G800 Review on 14th December, 2007 Samsungs G...
0%
T3.com
Updated:
2013-11-15 23:05:35
5MP is the current must have for camera phones, dont you know. In a bid for the budding Testinos buck, Samsung has also stuffed the G800 with an autofocus, flash and a 3x optical zoom. With illuminated keys and brushed metal back, this is sumptuous...
Good 3x optical zoom, Excellent screen...
Bad Shutter lag, Chunky.
Bottom line A groundbreaking phone, but dont give your camera up just yet...
80%
stuff.tv
Updated:
2014-03-20 02:20:51
You dont need a GCSE in Gadget Studies to realise that if manufacturers can perfect a camphone with optical zoom, it means almost certain death for the point-and-shoot digicam.Such zoomage has already been seen on a mobile – the Sharp 903 and Nokia...
Good Classy design. Solid metallic construction. Optical zoom. HSDPA...
Bad Chunky. Can struggle in low light. Weak flash. Lacks Wi-Fi, 3.5mm jack...
Bottom line The G800 mostly makes good on its photographic promise, but feels too much like a camera and not enough like a phone...
80%
knowyourmobile.com
Updated:
2014-03-20 02:20:51
The G800 is Samsungs second 5-megapixel cameraphone to hit the UK, adding to a growing list of mobiles breaking the 5 million pixels barrier that includes the Nokia N95, Nokia N82, LG Viewty KU990, Sony Ericsson K850i and Samsungs own G600.While its...
Good 5 megapixel camera, 3x optical zoom, 3G/HSDPA connectivity, 2.4 inch display...
Bad Restricted headphone options...
Bottom line A stunningly designed high spec 3G slider phone...
90%
Mobile88.com
Updated:
2016-11-24 06:22:15
The customers’ brand loyalty to Samsung has experienced a period of rapid growth lately; nevertheless the majority of these devices are inferior in an ultimate consumer potential interest to Sony Ericsson and especially Nokia. For the time prese...
0%
etechreviews.com
Updated:
2013-11-15 23:05:31
Samsung SGH-G800 has a 2.4 inch screen with resolution of 240×320 pixels and it supports 262k colors. It is pretty vibrant with good photo and graphics quality. You can adjust the brightness, backlight time, and the color, size, and type of the dialing...
0%
ld2.ciol.com
Updated:
2013-11-15 23:05:32
Everyone wants a cameraphone these days right? But there is a certain type of consumer, who's not satisfied with just viewing camphone images on a tiny screen. They want to transfer images to a computer, maybe edit them or even print them out. Th...
Good Camera, Looks...
Bad Sound is bit low...
100%
Digitaltrends.com
Updated:
2013-11-15 23:05:32
Video Review: Is it a camera, or a phone? The Samsung SGH-G800 is both! Sporting features you would find on a normal digital camera, the SGH-G800 is a 5 megapixel camera phone equipped with 3x optical zoom, Xenon flash, on-phone video editor, and can...
0%
mobileburn.com
Updated:
2013-11-15 23:05:32
I had quite high hopes for the SGH-G800 when I first saw it in Seoul. The device truly looks the part of a modern digital camera. It feels like a camera, has a real flash, real zoom, and even face detection auto-focus. It just seems to be lacking when...
Good Solid build, Xenon flash, crisp call audio, good music player...
Bad Blurry photos, fairly bulky, no 850MHz GSM support...
Bottom line I had quite high hopes for the SGH-G800 when I first saw it in Seoul. The device truly looks the part of a modern digital camera. It feels like a camera, has a real flash, real zoom, and even face detection auto-focus. It just seems to be lacking when...
75%
wired.com
Updated:
2013-11-15 23:05:33
Like a Bentley Azure, this luxurious silver slider is a European import fit for a pimp. Sporting sleek lines, glitzy trim and a roomy (110 MB of memory) interior it also features standard options like a microSD slot good for up to 4 GB. Like the other...
Good 3x optical zoom. Video editing includes time code. Builtin effects work with video (including negative). Smooth operating keypad. Versatile image editor for subtle color and contrast tinkers. Java support for Google Maps.
Bad Puny Xenon flash. Laggy shutter. No GPS. Useless redeye remover. Multishot and Mosaic functions only snap measly 60KB images. No standard 3.5mm headphone jack.
60%
asiaone.com
Updated:
2013-11-15 23:05:33
WHAT caught my attention were the words, Photographers Choice emblazoned on the packaging of the Samsung SGH-G800 phone.Quite a bold claim, I must say, but the G800 does come with drool-worthy camera features such as a five-megapixel sensor, image s...
0%
ocworkbench.com
Updated:
2013-11-15 23:05:33
Samsung SGH-G800 brings camera phone to another level with its 5 megapixel camera tied in with a high speed HSDPA connectivity of up to 7.2Mbps. With the Samsung SGH-G800, the phone comes with dedicated keys and features for taking vivid pictures. J...
0%
trustedreviews.com
Updated:
2013-11-15 23:05:33
When you buy a mobile phone with a view to using its camera instead of having a dedicated digital camera for your snaps, you inevitably make some compromises. Even the best mobile phone camera can't match a nicely specified pocket digital camera for featu...
80%
hardwarezone.com.sg
Updated:
2013-11-15 23:05:33
One of the most anticipated mobile phones entering 2008 would no doubt be Samsung’s G800, with a unique selling point of being the company’s first 5.0-megapixel heavyweight to include a 3x optical zoom.Unique BlueprintWell come right out and s...
0%
stuff.tv
Updated:
2013-11-15 23:05:34
You dont need a GCSE in Gadget Studies to realise that if manufacturers can perfect a camphone with optical zoom, it means almost certain death for the point-and-shoot digicam.Such zoomage has already been seen on a mobile – the Sharp 903 and Nokia...
Good Classy design. Solid metallic construction. Optical zoom. HSDPA...
Bad Chunky. Can struggle in low light. Weak flash. Lacks Wi-Fi, 3.5mm jack...
Bottom line The G800 mostly makes good on its photographic promise, but feels too much like a camera and not enough like a phone...
80%
phonearena.com
Updated:
2013-11-15 23:05:34
As we’ve said in many of our reviews, nowadays the multimedia functionality in the phones has a great role. In their non-stop efforts to create a converged phone/camera devices, the manufacturers have reached a level when they have almost every phone e...
Good Stylish design and highquality build, Optical zoom, A battery that can last...
Bad Mediocre performance in low light, Lowres video recording...
Bottom line As every single phone, the G800 also has its strong and its weak sides. The first impression it gives is excellent, a solid slider with stylish design and high-quality build. But beside the look, people are interested in the functionality, and here the...
75%
Mobile88.com
Updated:
2013-11-15 23:05:35
The customers’ brand loyalty to Samsung has experienced a period of rapid growth lately; nevertheless the majority of these devices are inferior in an ultimate consumer potential interest to Sony Ericsson and especially Nokia. For the time prese...
0%
gsmarena.com
Updated:
2013-11-15 23:05:35
It seems Samsung are really stepping on it in the 5 megapixel cameraphone race. In a stark display of audacity, the G800 is pitched as a digicam that can make calls. We usually deal with gadgets that are the other way around but weve been eager to test...
0%
mobilechoiceuk.com
Updated:
2013-11-15 23:05:35
Forget the girth, this is a handset for serious technology users and the camera on board the Samsung G800 is second to none. top deals for this phone Handset cost: FREE 18 month contract, 50% Extra Mins, Vodafone WorldTariff: VodafoneSupplier: Vodafone...
Good With its 3x optical zoom, xenon flash and five megapixel resolution, the G800 possesses arguably the finest camera currently on the market...
Bad The lack of a 3.5mm jack port for headphones is a bugbear and the...
Bottom line Forget the girth, this is a handset for serious technology users and the camera on board the Samsung G800 is second to none.
80%
smape.com
Updated:
2013-11-15 23:05:35
The customers’ brand loyalty to Samsung has experienced a period of rapid growth lately; nevertheless the majority of these devices are inferior in an ultimate consumer potential interest to Sony Ericsson and especially Nokia. For the time present the...
Bottom line Samsung G800 is an expensive and stylish device of high quality, equipped with one of the best cameras on the market, its audience being limited due to a comparatively low functionality. A good image cameraphone, no more than that. + High-quality came...
0%
mobile-review.com US
Updated:
2013-11-15 23:05:35
Many might wonder why would we put the Nokia N95 and the Samsung G800 up against one another, for these are two completely different solutions philosophy-wise, with the former being a smartphone, and the latter – a feature phone. At a glance, all they...
0%
mobi101.com
Updated:
2013-11-15 23:05:36
Samsung has a reputation for pushing the boundaries of technology, particularly when it comes to its phones. The Samsung G800 is no exception. Packed with a multitude of features, this camera phone is likely to sell in droves. But is it as good or bett...
0%
tech-faq.com
Updated:
2013-11-15 23:05:36
If you consider the ability to capture images to be an important feature on your phone, then the Samsung G800 is definitely worth looking into. One of the standout features is a camera that does just about anything you could want. The unit is equipped...
Good 5 MP camera is great and has some excellent features, such as optical zoom...
Bad No illumination on hardware keys may cause heartburn for some ,Phone is larger than many models on the market today , Lack of GPS and Wi-Fi support ,The video recording isn’t as great as might be expected from a 5 megapixel camera...
Bottom line While the Samsung G800 is a perfectly serviceable phone, there is nothing to help it stand out in the market other than the camera feature. Unless that is very important to you, chances are you can do just as well with something else...
0%