location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-660ND laser printer Colour 2400 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-660ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-660ND show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164872
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-660ND laser printer Colour 2400 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - 24 ppm
  • - Duplex printing
  • - Maximum duty cycle: 80000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 200 sheets
  • - Internal memory: 128 MB Built-in processor 533 MHz
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
14 s
Features
Maximum duty cycle *
80000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
200 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper
Network
Network ready
Yes
Performance
Internal memory *
128 MB
Maximum internal memory
640 MB
Built-in processor
Yes
Processor model
MIPS
Processor frequency
533 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
29 dB
Weight & dimensions
Weight
25.6 kg
Dimensions (WxDxH)
432 x 432 x 426 mm
Other features
Mac compatibility
Yes
Custom media sizes
(76x127mm) - (216x356mm)
Networking features
Ethernet 10/100Base-TX
Compatible operating systems
Win 2000/XP/2003/Vista Linux 8.0-9.0, 9.2-10.1, 8.2-9.2, 1-4 Mac 10.3-10.4
Emulations
PostScipt 3, PCL 6, SPL-C
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:18:59
Uk has collected 4 expert reviews for Samsung CLP-660ND laser printer Colour 2400 x 600 DPI and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-04 03:18:58
Samsungs CLP-660ND colour laser printer has a lot of competition in its price range. While its a decent printer in most respects, its subpar graphics quality dampens our overall enthusiasm for it. The Samsung CLP-660ND achieved an adequate speed o...
Bottom line The better-than-average reliability of Samsung printer products buoys the ranking of an otherwise run-of-the mill printer. The Samsung CLP-660ND struggles with graphics quality so, if you buy it, you should probably stick to pie charts and other simpl...
60%
goodgearguide.com.au
Updated:
2011-11-05 18:36:29
Samsungs CLP-660ND is a capable colour laser printer with features that will suit small businesses. It provides automatic duplexing and can connect to a network, but print quality is inconsistent. The Samsung CLP-660ND has a 250-sheet paper cassette and a 100-sheet multiple purpose tray. An additional 500-sheet paper tray can be added for $473. The printer has USB and Ethernet ports. It is powered by a 533MHz processor and 128MB of memory, which is user-upgradeable to a maximum of 640MB. There...
Good Fast print speeds, automatic duplexing, user-upgradeable memory, UPnP network discovery...
Bad Expensive consumables, generally poor print quality...
Bottom line Samsung’s CLP-660ND colour laser printer suffers from poor print quality and expensive consumables. When it comes to quality, there are better printers available...
55%
gcn.com
Updated:
2011-10-04 03:18:56
There seemed to be no way to tell when or why this was happening. All of our official tests times were recorded without the CLP- 660ND having to stop and think about things, but if you happen to hit one of these calibration processes in the middle of...
0%
pcworld.com_techhive.com
Updated:
2011-10-04 03:18:59
The CLP-660ND color laser printer offers decent speed and design, but its grainy graphics arent for the art crowd.
Good Excellent text quality, Good reliability...
Bad Inferior graphics quality, Expensive toner...
Bottom line The CLP-660ND color laser printer offers decent speed and design, but its grainy graphics arent for the art crowd.
71%
Brand Image Product code Product Stock Price from
Samsung CLP-660N laser printer Colour 2400 x 600 DPI Samsung CLP-660N laser printer Colour 2400 x 600 DPI
(show image)
CLP-660N CLP-660N 0.00
(excl. VAT)
0 (incl. VAT)