location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington MicroSaver® Keyed Twin Laptop Lock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MicroSaver® Keyed Twin Laptop Lock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64025 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896640257 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 430137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington 64025 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Two-Device Security

With two lockheads using the same key, you can lock down a laptop as well as another device, such as a monitor, docking station or printer, and only have to keep track of a single key

Strong Lock Heads

Tested against the most rigorous and thorough standards in the industry, the lock is tamper-resistant and will durably perform time after time

Hidden Pin™ Technology

Ensures the tubular lock cannot be picked by tampering with the circular area where the key is inserted

T-Bar™ Locking Technology

The trusted industry standard for more than 20 years and compatible with the Kensington Security Slot™ found in most laptops. The rotating bar securely attaches to the internal wall of the device for a premium level of security.

Cut-Resistant Cable

Made of engineered carbon steel and sheathed in protective plastic, it offers the same level of cut-resistance and theft-resistance of much thicker cables while providing easier mobility

Register & Retrieve

Kensington’s online key registration program that allows for quick, secure and easy key replacement if it ever gets lost or stolen

Features
Best uses *
Laptop, PC
Lock type *
Round key
Cable lock security features
T-Bar
Material
Steel
Number of keys provided
2
Cable type
Ultra
Suitable for
Notebook; Desktop PCs
Weight & dimensions
Cable length *
2.2 m
Cable diameter
5.5 mm
Weight
340 g
Logistics data
Harmonized System (HS) code
83014090
Technical details
Cable construction
7x19
Number of secured items
2
Brand Image Product code Product Stock Price from
Kensington CableSaver Kensington CableSaver
(show image)
64519US CableSaver
Country Distributor
France 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)