location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DCS-5222L Dome IP security camera Indoor 1280 x 720 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCS-5222L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-5222L/E show
Show alternative article codes used in the online market place
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Mar 2018
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
D-Link DCS-5222L/E user manual (5.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
D-Link DCS-5222L/E user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DCS-5222L Dome IP security camera Indoor 1280 x 720 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor IP security camera
  • - CMOS 25.4 / 4 mm (1 / 4") 1280 x 720 pixels
  • - Wireless Ethernet LAN Wi-Fi
  • - Night vision 5 m IR
  • - Digital zoom: 4x
  • - Dome
  • - Black, White
  • - 540 g
More>>>
Performance
Type *
IP security camera
Placement supported *
Indoor
Connectivity technology *
Wireless
PTZ control
Yes
Certification
FCC Class B CE CE LV D C-Tick
Design
Form factor *
Dome
Product colour *
Black, White
Camera
Field of view (FOV) angle
340°
Image sensor
Optical sensor size
25.4 / 4 mm (1 / 4")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Zoom capability
Yes
Digital zoom
4x
Focus adjustment
1.9
Night vision
Night vision *
Yes
Night vision distance
5 m
LED type
IR
Number of illumination LEDs
4
Video
Maximum resolution *
1280 x 720 pixels
Video formats supported
MPEG4
Supported graphics resolutions
1280 x 720 (HD 720)
Supported video modes
720p
Frame rate
30 fps
Audio
Built-in microphone
Yes
Network
Ethernet LAN *
Yes
Supported network protocols
IPv4, ARP, TCP, UDP, ICMP, DHCP Client, NTP Client (D-Link), DNS Client, DDNS Client (D-Link), SMTP Client, FTP Client, HTTP Server, PPPoE, RTP, RTSP, RTCP, 3GPP
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Storage
Built-in HDD *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
DC-in jack
Yes
Interface
WLAN
Security
Password protection type
Yes
Video motion detection
Yes
HTTPS encryption
Yes
Power
Power source type *
PoE
AC input frequency
50 - 60 Hz
DC output voltage
+12V
DC output current
1.25 A
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
114 mm
Depth
114 mm
Height
125 mm
Weight
540 g
Other features
Compatible operating systems
Microsoft Windows 7/Vista/XP SP3
Source Testseek summary Average rating
Reviews
Updated:
2013-06-12 10:19:16
Uk has collected 20 expert reviews for D-Link DCS-5222L Dome IP security camera Indoor 1280 x 720 pixels and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-12-14 01:35:21
The DCS-5222L camera is D-Link's premier network camera . It can pan and tilt, has infra-red night capability and claims a 720p (1Mp) resolution for daytime viewing. The unit provides dual connection options which include both wireless 802.11n with full W...
Bottom line This device has so many useful features we have only scratched the surface in this review. However, its a shame that with such a rich feature set the device is let down by a poor quality image sensor. For a better image without pan and tilt, its all weath...
60%
maximumpc.com
Updated:
2013-06-12 10:19:14
D-Link’s strategy to get you into its MyDlink IP cameras is quite insidious. First, you buy one of the company’s low-cost cams to look at the baby in the crib. Then, you buy one to point out the front door. Pretty soon, you have a 1,000-eyed beast tha...
Good Doesn’t require monthly surcharge to run.
Bad Clunky web interface; switches to night mode too easily.
80%
pcworld.com_techhive.com
Updated:
2013-06-20 07:00:20
If you’re looking for a pan/tilt IP camera for security purposes, but you don’t need the top-shelf performance and design features that drive the price of more business-centric models like the Axis M5014 beyond five bills, the $250 (as of August 5, 201...
Good Relatively inexpensive, considering the resolution, Local storage on a MicroSD card, Remote access is easy to set up...
Bad Has three wildly different user interfaces, Small online video window isn't resizable, Exposed lens and pan/tilt mechanism...
Bottom line Although the DCS-5222L is a good value among IP cameras, the footage it provides isn't as crisp as 720p video should be...
70%
rwlabs.com
Updated:
2013-06-23 01:08:07
Networked cameras have always intrigued me, since they offer a 3rd eye and peace of mind that you are always able to check on your property. When we reviewed the D-Link DCS 932L just a few months ago, it left me wanting more features like full tilt...
Bottom line If you are serious about home security, and don’t want to pay the inflated price of a high end setup, D-Link has the bases covered with the DCS-5222L. The camera comes included with everything you will need to set it up, with the exception of a micr...
0%
pcworld.in
Updated:
2013-07-06 01:06:20
If youre looking for a pan/tilt for security purposes, but you dont need the top-shelf performance and design features that drive the price of more business-centric models like the beyond five bills, the $250 (as of August 5, 2012) D-Link DCS-5222L i...
0%
technogog.com
Updated:
2014-11-02 01:27:59
In the past camera based home security cameras were expensive and required professional installation. Thankfully as technology has improved the cost of this type of security has come down dramatically. D-Link recently released the Cloud Camera 5000, a sur...
Good Fullfeatured hardware, Good picture quality, Pan/tilt capability, IR sensor works well in low light, Wireless enabled, Works with Synology Surveillance Station...
Bad Expensive, Relies on Java for web viewing, Not inconspicuous, Jerky pan/tilt, Sporadic connection failures, Documentation could be improved...
Bottom line D-Link Cloud Camera 5000 ReviewIn the past camera based home security cameras were expensive and required professional installation. Thankfully as technology has improved the cost of this type of security has come down dramatically. D-Link recently releas...
70%
Brand Image Product code Product Stock Price from
D-Link DCS-4602EV security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall D-Link DCS-4602EV security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall
(show image)
DCS-4602EV DCS-4602EV 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)