location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Underarm Support Symmetrical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Underarm Support Symmetrical
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEUASS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717228184451 show
Category:
To prevent Repetited Strain Injury (RSI), a painful, numb feeling in your arm(s), wrist(s) and/or hands(s) during and after working with a computer for a prolonged period of time, it is important to have an ergonomical posture while working. A wrist rest for use with your mouse prevents flexion of the wrist, thus reducing the risk of getting a so called 'mouse wrist', RSI in the wrist. A wrist rest for use with a keyboard is not intended for resting your wrist on while working. Use it only for during breaks, to prevent your wrists from unncessary strain.
Wrist Rests Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212385
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Feb 2025 14:14:58
The date of the most recent change of this product data-sheet in Icecat.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BakkerElkhuizen Underarm Support Symmetrical
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Rubber, Steel
  • - Easy to clean
  • - Non-slip base
  • - 560 x 220 x 25 mm
  • - 2.3 kg
More>>>
The Under Arm Support
The Under Arm Support

The Under Arm Support is an ergonomic rest that has been designed to support your forearms. The forearm rest quickly attaches to the front of your desk, instantly creating a padded desk extension which is perfect if you need the extra support. The rest is great for people who do not have armrests on their chair and helps to keep arms and wrists in a neutral position The padded surface is far more comfortable to use than the hard cold surface of your tabletop, but also just as hygienic with its wipe-clean material

Ergonomic background
Ergonomic background

When working with a keyboard and mouse, it is important that the arm is sufficiently supported. This can be done by using a good armrest on the desk chair, but also by using a separate armrest. This reduces muscle tension in the arm and shoulder and improves comfort. A wrist rest helps to keep the wrist in a straight position when typing and can be used to rest between uses.

Comfortable resting surface.
Comfortable resting surface.

During periods your work routines do not require keyboard or mouse use, wrist rests provide a comfortable surface to rest your wrist of your hand. This prevents compression in your blood vessels, tendons and nerves which is one of the causes of carpal tunnel syndrome. Resting your wrist on a hard surface like a tabletop causes pressure on your wrists.

Symmetrical
Symmetrical

Thanks to the extra width of the Under Arm Support the armrest ensures that your arms remain supported, both when typing and when using the mouse. Furthermore, additional desk space is gained since the rests are attached to, but not sitting on, your tabletop.

https://www.bakkerelkhuizen.co.uk/images/row_data/BakkerElkhuizen-underarm-support-symmetrical-mouse-pads-wrist-rests-1697456360-17.jpg?w=1920&q=90
https://www.bakkerelkhuizen.co.uk/images/row_data/BakkerElkhuizen-underarm-support-symmetrical-mouse-pads-wrist-rests-1697456360-17.jpg?w=1920&q=90

The Under Arm Support is easy to mount without tools. You simply position the rest on the front edge of your desk (no drilling needed) with two adjustable screws and can be attached to tabletops between 10mm and 35mm. The Under Arm Support holds itself in place with the attachment bows.

Environment-friendly materials.
Environment-friendly materials.

The Under Arm Support is constructed from ecological materials. The wooden board used under the padding is made of FSC certified material. This means that wood has been sourced in an environmentally friendly, socially responsible and economically viable manner. The steel of the attachment bows is fully recyclable.

Features
Material
Rubber, Steel
Product colour
Black
Easy to clean
Yes
Non-slip base
Yes
Weight & dimensions
Width
560 mm
Depth
220 mm
Height
25 mm
Weight & dimensions
Weight
2.3 kg
Dimensions (WxDxH)
560 x 220 x 25 mm
Packaging data
Package width
300 mm
Package depth
595 mm
Package height
40 mm
Package weight
2.9 kg
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
BakkerElkhuizen Trapezium Ergo Wrist Rest Compact BakkerElkhuizen Trapezium Ergo Wrist Rest Compact
(show image)
BNETWRC Trapezium Ergo Wrist Rest Compact 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Trapezium Ergo Wrist Rest Standard BakkerElkhuizen Trapezium Ergo Wrist Rest Standard
(show image)
BNETWRS Trapezium Ergo Wrist Rest Standard 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)