location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Office 54 graphic tablet White 2540 lpi 139.7 x 101.6 mm USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Office 54
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEO54
Category:
On a graphic tablet you can write and make drawings with special pen. The information your graphic tablet receives is transferred to your computer and can be displayed as a drawing on your screen. With the appropriate software, it is even possible to write in handwriting on your graphic tablet instead of typing.
Graphic Tablets Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Tablet
Resolution *
2540 lpi
Working area *
139.7 x 101.6 mm
Device interface *
USB
Maximum reading height
1 cm
Tablet input type
Pen
Connectivity technology *
Wired
Pen
Pen included *
Yes
Wireless pen
Yes
Pressure levels
1024
Battery-free pen
No
Ports & interfaces
Cable length
1.5 m
Features
Product colour *
White
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Power
Number of batteries supported
1
Battery type
AAA
Battery technology
Alkaline
Battery life (max)
5000 h
Weight & dimensions
Width
204 mm
Depth
191 mm
Height
9.2 mm
Tablet weight
318 g
Pen dimensions LxD
137.7 x 16.4 mm
Pen weight
9 g
Packaging content
Pen holder
Yes
Mouse
Mouse included
No
Other features
LED indicators
Yes