location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion Pro 5 16IAX10H Intel Core Ultra 9 275HX 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 5070 Ti Wi-Fi 6 (802.11ax) Windows 11 Home English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro 5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Legion Pro 5 16IAX10H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83LU0004UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198156920782 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2025 12:28:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (5.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (11.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion Pro 5 16IAX10H Intel Core Ultra 9 275HX 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 5070 Ti Wi-Fi 6 (802.11ax) Windows 11 Home English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel Core Ultra 9 275HX Processor cores: 24
  • - 40.6 cm (16") WQXGA 2560 x 1600 pixels OLED LED backlight Gloss 16:10
  • - 32 GB DDR5-SDRAM 5600 MHz 2 x 16 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 5070 Ti 12 GB
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 100,1000 Mbit/s Bluetooth 5.2
  • - 80 Wh 300 W
  • - Windows 11 Home
More>>>
<p>
    INTEL<sup>®</sup> CORE™ ULTRA
</p>

INTEL® CORE™ ULTRA

Experience next-level gaming and productivity with Intel® Core™ Ultra processors. Enjoy ultra-smooth gameplay, seamless multitasking, and AI-accelerated creative tasks. Connect all peripherals with Thunderbolt™ 4, and boost unplugged playtime with cooler, quieter performance for gaming, streaming, and creating.

<p>
    NVIDIA DLSS 4
</p>

NVIDIA DLSS 4

A suite of neural rendering technologies that uses AI to boost FPS, reduce latency, and improve image quality. DLSS 4, brings new Multi Frame Generation and Super Resolution, powered by GeForce RTX™ 50 Series Laptop GPUs and fifth-gen Tensor Cores.

<p>
    Ray Tracing
</p>

Ray Tracing

Cinematic quality visuals at unprecedented speed, enabled by 4th gen RT Cores and breakthrough neural rendering technologies accelerated with 5th gen Tensor cores.

<p>
    NVIDIA Reflex 2
</p>

NVIDIA Reflex 2

Reflex 2 with Frame Warp gives you the ultimate responsiveness, enhancing target acquisition, reaction time, and aim precision.

<p>
    LENOVO AI ENGINE+
</p>

LENOVO AI ENGINE+

Lenovo AI Engine+ gives aspiring esports gamers the edge to win with real-time Scenario Detection for optimized FPS and smarter resource allocation. Smart FPS ensures buttery-smooth performance and fine-tunes CPU/GPU for top tier competitive play. Drive your gameplay with AI-powered precision and dominate every moment on the battlefield.

<p>
    Unmatched Gaming Clarity
</p>

Unmatched Gaming Clarity

Provides clarity and precision for fast-paced, competitive gaming with unmatched responsiveness.

<p>Sub-1ms Response Time &amp; Smart FPS</p>

Sub-1ms Response Time & Smart FPS

Enables instant reactions and adjusts FPS for smooth, high-performance gameplay at <.5ms response times.

<p>
    Crystal-Clear Resolution &amp; Superior Contrast
</p>

Crystal-Clear Resolution & Superior Contrast

Spot hidden opponents in dark areas for a tactical advantage in any game with improved contrast ratio 1,000,000:1 vs 1200:1 of traditional IPS panels.

<p>
    Anti-Burn-In Technology
</p>

Anti-Burn-In Technology

Prevents screen burn-in during long gaming sessions, ensuring lasting performance for those competitive marathons.

<p>
    LEGION COLDFRONT: HYPER
</p>

LEGION COLDFRONT: HYPER

Stay cool and quiet with turbo-charged fans and 3D copper heatpipes that work as a hyperchamber solution.. Use FN+Q to switch between Quiet, Balance, Performance, and Extreme modes, tuned by Lenovo AI Engine+ for stable, high FPS. Precision fans, heat pipes, and Acoustic AI Sound Sync reduce noise and optimize performance, keeping you focused for peak gaming.

<p>Legion Coldfront:</p>

Legion Coldfront:

Hyper allows you to push your system further while being quieter and cooler through a combination of turbo-charged liquid polymer fans, massive 3D copper heatpipes and sealed Hyperchamber with innovative new airflow pattern.

<p>
    FN+Q
</p>

FN+Q

Effortlessly switch between Quiet, Balance, Performance or Extreme mode with this convenient key-combination to game instantly shift from work to high-adrenaline gameplay.

<p>
    Lenovo AI Engine+ Support
</p>

Lenovo AI Engine+ Support

Expanding from Balance Mode to Performance Mode, the Lenovo AI Engine+ tunes your fan systems for an improved fan curve for stable high FPS.

<p>
    Turbo-Charged Fan System
</p>

Turbo-Charged Fan System

3D-printed liquid-polymer fans, ruthlessly engineered with laser-precision, effectively grab cool air and direct it over key components for competitive gaming sessions.

<p>
    High Performance Heat Pipes &amp; Sinks
</p>

High Performance Heat Pipes & Sinks

Impressively robust copper heat pipes and radiators keep your system temps at record lows.

<p>
    Acoustic AI Sync
</p>

Acoustic AI Sync

Detects the sound energy over speakers or headphones then adjust fan speeds or execute a power limiter to improve overall system performance.

<p>
    Aggressive Design with Massive Vents
</p>

Aggressive Design with Massive Vents

Large rear vents optimize airflow, keeping your system cool and ensuring peak performance during intense gaming.

<p>
    Optimized Port &amp; Airflow Layout
</p>

Optimized Port & Airflow Layout

Heat is directed out the back, keeping your keyboard, mouse, and hands cool for extended comfort with easy-access I/O.

<p>
    Eclipse Black with AI-Synced RGB Keyboard
</p>

Eclipse Black with AI-Synced RGB Keyboard

Legion TrueStrike keyboard combines new level of tactility and sleek design with Al-synced RGB keyboard lighting effects that grant new level of in-game or in-movie immersive experience.

<p>
    An Amazing Desktop Replacement
</p>

An Amazing Desktop Replacement

Full speed ethernet, HDMI 2.1, and more make this a gaming desktop that can go anywhere.

<p>
    Premium Aluminum Finish
</p>

Premium Aluminum Finish

Sandblasted aluminum finish provides durability and a premium feel, built for the demands of competitive gaming.

<p>
    Game Smart &amp; Save the World
</p>

Game Smart & Save the World

Constructed with sustainable materials and eco-friendly packaging, balancing top-tier performance with environmental responsibility.

<p>
    Nahimic by SteelSeries Audio for Games. AI-Powered Immersive 3D Audio.
</p>

Nahimic by SteelSeries Audio for Games. AI-Powered Immersive 3D Audio.

Nahimic by SteelSeries leverages AI technology to deliver immersive 3D audio and tailored sound profiles, transforming your gaming experience. Nahimic’s AI Smart Profile adjusts audio settings automatically, ensuring you’re always in the game’s sweet spot.

<p>
    Precision Keystrokes for the Competitve Edge
</p>

Precision Keystrokes for the Competitve Edge

Master precision with the Legion TrueStrike keyboard—designed for competitive gamers needing instant responsiveness to match fast reaction times. This full-sized keyboard, with dedicated arrow keys, a number pad, and a Mylar touchpad, is perfect for on the go. Customize 24-zone RGB lighting through Lenovo Spectrum and sync it via Legion Space for the ideal setup.

<p>
    Unleash Performance All Across Campus
</p>

Unleash Performance All Across Campus

Take your battlestation anywhere with the Legion Pro 5i, featuring up to 245W charging support, 80Whr battery capacity, and Super Rapid Charge technology to keep you in the action. Built for fast docked performance anywhere in the world, it also supports 140W USB-C charging for everyday power needs. Powered by WiFi 7 (320MHz) for low-latency wireless gaming.

<p>
    Introducing Legion Space
</p>

Introducing Legion Space

Customize system settings, get exclusive deals and more in easy-to-use software suite.

<p>
    Designed For The Legion Ecosystem
</p>

Designed For The Legion Ecosystem

Binds all your Legion ecosystem devices in one portal for effortless setup and unification of settings across your Lenovo ID.

<p>
    Gaming Zone
</p>

Gaming Zone

A suite of AI experiences. Game Coach for eSports, Game Clip Master for Streamers and Game Companion for Student Gamers.

<p>
    CREDIBILITY &amp; COLLABORATION
</p>

CREDIBILITY & COLLABORATION

Our goal is to provide smarter technology that builds a brighter, more sustainable future for our customers, communities, and the planet. That's why we pursue industry leading labels and certifications that demonstrate our commitment to sustainability in product design. Together, we can build a smarter future for all.Learn more about our sustainability programs >

Design
Colour name
Eclipse Black
Product colour *
Black
Housing material
Acrylonitrile butadiene styrene (ABS), Aluminium, Polycarbonate (PC)
Display
Display diagonal *
40.6 cm (16")
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
HD type
WQXGA
Panel type
OLED
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Gloss
Display brightness
500 cd/m²
RGB colour space
DCI-P3
Colour gamut
100%
Maximum refresh rate
165 Hz
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
Dolby Vision
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 9
Processor model *
275HX
Processor cores
24
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
NVIDIA GeForce RTX 5070 Ti
Discrete graphics card memory
12 GB
Discrete graphics memory type
GDDR7
Discrete graphics card *
Yes
Audio
Audio chip
Realtek ALC3306
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera resolution (numeric)
5 MP
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.2
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
Intel HM870
Keyboard
Keyboard backlit
Yes
Keyboard backlit colour
RGB
Keyboard backlit zone
4-zone RGB
Keyboard language
English
Software
Operating system language
English
Trial software
Office
Operating system installed *
Windows 11 Home
Battery
Battery capacity *
80 Wh
Power
AC adapter power
300 W
USB Type-C charging port *
Yes
USB Power Delivery (USB PD)
Yes
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Certificates
Certification
ENERGY STAR,RoHS
Weight & dimensions
Width
364.4 mm
Depth
268.1 mm
Weight *
2.42 kg
Packaging content
AC adapter included *
Yes