location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion 5 15IRX10 Intel® Core™ i7 i7-13650HX 38.4 cm (15.1") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 5060 Wi-Fi 7 (802.11be) Windows 11 Home English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Legion 5 15IRX10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83LY0008UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198156229335 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2025 12:29:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (12.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion 5 15IRX10 Intel® Core™ i7 i7-13650HX 38.4 cm (15.1") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 5060 Wi-Fi 7 (802.11be) Windows 11 Home English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i7 i7-13650HX 2.6 GHz Processor cores: 14
  • - 38.4 cm (15.1") WQXGA 2560 x 1600 pixels OLED LED backlight 16:10
  • - 16 GB DDR5-SDRAM 4800 MHz 1 x 16 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 5060 8 GB
  • - Wi-Fi 7 (802.11be) Ethernet LAN 100,1000 Mbit/s Bluetooth 5.4
  • - 80 Wh 245 W
  • - Windows 11 Home
More>>>
<p>NVIDIA DLSS 4</p>

NVIDIA DLSS 4

DLSS is a revolutionary suite of neural rendering technologies that uses AI to boost FPS, reduce latency, and improve image quality. The latest breakthrough, DLSS 4, features multiframe generation and enhanced super-resolution.

Ray Tracing
Ray Tracing

Cinematic quality visuals at unprecedented speed, enabled by 4th gen RT Cores, and breakthrough neural rendering technologies accelerated with 5th gen Tensor cores.

NVIDIA Reflex 2
NVIDIA Reflex 2

Reflex 2 with Frame Warp gives you ultimate responsiveness, enhancing target acquisition, reaction time, and aim precision.

Max Q
Max Q

Designed from the ground up for maximum efficiency, delivering a massive leap in performance and battery life.

Lenovo PureSight OLED Gaming Display
Lenovo PureSight OLED Gaming Display

Experience high fidelity AAA gaming like never before with OLED technology that delivers lower latency, impeccable color representation, and improved battery life.

Lower Latency &amp; High Refresh Rates
Lower Latency & High Refresh Rates

Ultrafast sub-1ms response times bring smoother gaming experiences and lower latency for buttery-smooth visuals in gaming.

Smart Shift &amp; AI Luminous Zone Technology
Smart Shift & AI Luminous Zone Technology

Deploys an AI algorithm that detects the game or app launched to lower response times, improve color reproduction, and improve panel longevity.

X-Rite Pantone®
X-Rite Pantone®

Create color-accurate content with factory-calibrated displays.

Legion Coldfront: Hyper
Legion Coldfront: Hyper

A combination of turbocharged fans and massive 3D copper heatpipes, all vacuum-sealed for improved airflow with air directed away from you, Legion Coldfront: Hyper allows you to push your system further while being quieter and cooler.

Fn+Q
Fn+Q

Effortlessly switch between Quiet, Balance, Performance, and Extreme modes with this convenient key combination to game in stealth or speed through creation or coursework.

Lenovo AI Engine+ Supported in More Modes
Lenovo AI Engine+ Supported in More Modes

Expanding from Balance Mode to Performance Mode, the Lenovo AI Engine+ tunes your fan settings for an improved fan curve for sustained university projects and workloads.

Acoustic AI Sound Sync
Acoustic AI Sound Sync

Detects the sound energy over speakers or headphones, then adjusts fan speeds or executes a power limiter to improve overall system performance.

Eclipse Black Color
Eclipse Black Color

Sleek and understated, the Legion 5i is shrouded in Eclipse Black.

Aerospace-Grade “A” Cover
Aerospace-Grade “A” Cover

OLED models feature an aerospace-grade aluminum cover that incorporates an advanced paint injection process. This laptop uses advanced organic compounds and polymers, making it lightweight and durable.

Light Construction
Light Construction

Intuitive internal engineering led to a 13% reduction in weight for OLED models, perfect for taking to the library.

Thin Design
Thin Design

OLED models are 13% thinner than the previous generation and available in 15.1″. Legion 5i is thinner and more compact than ever.

<p>5MP Camera With E-Shutter Kill Switch</p>

5MP Camera With E-Shutter Kill Switch

Improved webcam quality and the ability to quickly disable your camera or mute yourself.

RGB Indicators
RGB Indicators

The iconic Legion symbol is lighted in RGB to indicate which performance mode your laptop is in with one quick look.

Nahimic by SteelSeries Audio for Games. AI-Powered Immersive 3D Audio.
Nahimic by SteelSeries Audio for Games. AI-Powered Immersive 3D Audio.

Nahimic by SteelSeries uses AI technology to deliver immersive 3D audio and tailored sound profiles, transforming your gaming experience. Nahimic’s AI Smart Profile adjusts audio settings automatically, ensuring you’re always in the game’s sweet spot.

Experience What A True Gaming Keyboard Is
Experience What A True Gaming Keyboard Is

The Legion TrueStrike keyboard was designed for accuracy in gaming and academic work. This full-sized keyboard, with dedicated arrow keys, a number pad, and a Mylar touchpad, is perfect for high-performance workflows or gaming.

Game, Stream &amp; Create Anywhere on Campus
Game, Stream & Create Anywhere on Campus

From the lounge to the library, the Legion 5i offers unmatched mobility. Power-efficient hardware and fast charging take your battery from 0 to 70% in under 30 minutes. Smart battery technology ensures over 90% capacity retention for years of use.

New Legion Space
New Legion Space

Customize system settings, get exclusive deals, and more in this easy-to-use software suite.

Designed For The Legion Ecosystem
Designed For The Legion Ecosystem

Binds all your Legion ecosystem devices in one portal for effortless setup and unification of settings across your Lenovo ID.

Gaming Zone
Gaming Zone

A suite of AI experiences. Game Coach for eSports, Game Clip Master for Streamers, and Game Companion for Student Gamers.

CREDIBILITY &amp; COLLABORATION
CREDIBILITY & COLLABORATION

Our goal is to provide smarter technology that builds a brighter, more sustainable future for our customers, communities, and the planet. That's why we pursue industry leading labels and certifications that demonstrate our commitment to sustainability in product design. Together, we can build a smarter future for all.

Design
Colour name
Eclipse Black
Product colour *
Black
Housing material
Acrylonitrile butadiene styrene (ABS), Aluminium, Polycarbonate (PC)
Display
Display diagonal *
38.4 cm (15.1")
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
HD type
WQXGA
Panel type
OLED
LED backlight
Yes
Native aspect ratio
16:10
Display brightness
500 cd/m²
RGB colour space
DCI-P3
Colour gamut
100%
Maximum refresh rate
165 Hz
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
Dolby Vision
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor model *
i7-13650HX
Processor cores
14
Processor boost frequency
4.9 GHz
Processor frequency *
2.6 GHz
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
NVIDIA GeForce RTX 5060
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR7
Discrete graphics card *
Yes
Audio
Audio chip
Realtek ALC3287
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Audio
Number of microphones
2
Camera
Front camera resolution (numeric)
5 MP
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.4
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
Intel HM770
Keyboard
Keyboard backlit
Yes
Keyboard backlit colour
RGB
Keyboard backlit zone
4-zone RGB
Keyboard language
English
Software
Operating system language
English
Trial software
Office
Operating system installed *
Windows 11 Home
Battery
Battery capacity *
80 Wh
Power
AC adapter power
245 W
USB Type-C charging port *
Yes
USB Power Delivery (USB PD)
Yes
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Certificates
Certification
RoHS
Weight & dimensions
Width
344.9 mm
Depth
255.3 mm
Weight *
1.9 kg
Packaging content
AC adapter included *
Yes