location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Pro 13 Plus PB13250 Intel Core Ultra 5 235U Laptop 33.8 cm (13.3") Full HD+ 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro UK English Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13 Plus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PB13250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
06T5X
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184939079
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2025 10:38:25
The date of the most recent change of this product data-sheet in Icecat.
DELL 06T5X user manual (25.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pro 13 Plus PB13250/Dell Pro 13 Plus 2-in-1 PB13250 Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pro 13 Plus/Dell Pro 13 Plus 2-in-1 PB13250/PB13250 2-in-1 Re-imaging Guide for Windows (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
SIM/eSIM Setup Guide for Windows (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Pro 13 Plus PB13250 Intel Core Ultra 5 235U Laptop 33.8 cm (13.3") Full HD+ 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro UK English Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel Core Ultra 5 235U Processor cores: 12
  • - 33.8 cm (13.3") Full HD+ 1920 x 1200 pixels IPS LED backlight 16:10
  • - 16 GB DDR5-SDRAM 1 x 16 GB
  • - 512 GB SSD
  • - Intel Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth
  • - 55 Wh 65 W
  • - Windows 11 Pro 64-bit
More>>>
Scalable & sleek
Scalable & sleek

Work anywhere on the world's most scalable mainstream business laptops featuring an elevated design and powerful AI thanks to Intel® Core™ Ultra processors (Series 2).

Bolder design
Bolder design

Lightweight and slim, the Dell Pro 13 Plus features an aluminium top cover and palmrest for an elegant look and feel, as well as added protection wherever you go. Durable as well as beautiful, the Dell Pro 13 Plus design withstands rigorous MIL-STD testing to ensure reliability for your fleet. With an ultra-quiet thermal design, you can work without distractions.

Maximise productivity
Maximise productivity

Thanks to transformational leaps in battery life and performance.

18.5 hours
Up to 47% longer battery life than previous generation.

30%
Faster performance for everyday computing tasks.

3.6x
Faster gen-on-gen AI compute on the edge.

89%
Higher graphics performance for image processing and video conferencing.

Faster performance
Faster performance

Harness exceptional performance and battery life, as well as powerful on-device AI, with Intel® Core™ Ultra 200U or 200V series processors featuring an NPU, GPU and CPU.

For companies looking to accelerate deployment of AI applications across their workforce, only Dell offers an enterprise-ready AI PC solution utilizing cutting-edge NPU technology. Dell Pro AI Studio brings AI directly to your device, delivering cloud-like seamlessness without the hefty price tag. It's perfect for on-device AI integration-keeping things running smoothly across any work setup.

With the Intel vPro® Platform, IT departments get the multilayer security, remote manageability and reliable stability needed to support their business.

NPU
Low Power: Supports Copilot+ PC experiences, when available, on configurations with Intel® Core™ Ultra 200V series processors.
CPU
Fast Response: Ideal for real time multi-tasking and AI workload such as noise cancellation and instant transcription.
GPU
High Throughput: Ideal for AI-accelerated digital content creation and video editing.

Smoother interaction
Smoother interaction

See it all
Sleek, narrow borders on a spacious 16:10 aspect ratio display provide 5% more screen space, allowing more room for productivity.
Nimble navigation
Thoughtfully crafted with a roomy palm rest and 15% larger touchpad, you have the space to comfortably and quickly navigate through tasks.
Instant access
Get real answers, inspiration and solutions with the click of a button using the Windows Copilot Key, your own personal AI assistant.

Clearer conferencing
Clearer conferencing

Standout on video calls with an optional 5MP camera featuring HDR technology which accurately captures image detail, even in challenging lighting conditions. With a manually controlled camera shutter, you can rest easy that your privacy is protected.

Upleveled sound provides up to 78% more bass and 22% improvement in loudness versus previous models.

Scalable productivity
Scalable productivity

Find the perfect fit for your team with a variety of configurable options optimised for commercial workloads, all managed under a single BIOS and combined driver set.

Enjoy a crisp FHD+ resolution display with options for ComfortView Plus, touch screens and more.

Stay connected on-the-go with optional 5G or 4G LTE mobile broadband connectivity.

Get more done at the industry’s fastest speeds with a WiFi 7 capable wireless card.

Enjoy quick response times and improved performance with LPDDR5x or upgradeable DDR5 memory.

Innovative sustainability
Innovative sustainability

World's first commercial PC designed with a modular USB-C port with up to 4 times better twist resistance and up to 33 times better impact resistance, improving durability and enabling easier repairs.

Simplify IT
Simplify IT

We offer the world's most secure and manageable commercial PCs, along with modern lifecycle services and solutions to make IT management a breeze. Begin your PC refresh with ProDeploy for systems that are ready to use on day one, and ensure they continue working without interruption with our ProSupport solutions.

Dell Security

Reduce the attack surface and improve cyber resilience with Dell Trusted Workspace. Supply chain security and unique BIOS-level tamper detections help maintain device trust while partner software provides advanced threat protection for endpoints, network and the cloud.

Dell Management

Manage your PCs, over the cloud, in conjunction with Microsoft Intune, via the Dell Management Portal.

Dell APEX

Experience the world’s first and most comprehensive as-a-service portfolio with Dell APEX. APEX PC-as-a-Service unlocks capital so you can invest in AI-ready PCs with no upfront investment. Seamlessly deploy, secure, manage, support and responsibly retire devices as part of your subscription.

A new AI era begins
A new AI era begins

The fastest, most intelligent Windows PCs ever.

Clearer communication
Clearer communication

Stay connected and do more with Microsoft Teams and Microsoft Studio Effects. Now you can eliminate distracting sights and sounds and elevate your video calls experience.

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Intel® vPro™ Platform Eligibility
Yes
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
Full HD+
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
300 cd/m²
Pixel pitch
0.149 x 0.149 mm
Pixel density
170 ppi
RGB colour space
NTSC
Colour gamut
45%
Display response rise/fall
35 ms
Maximum refresh rate
60 Hz
Contrast ratio (typical)
800:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 5
Processor generation
Intel Core Ultra (Series 2)
Processor model *
235U
Processor cores
12
Processor threads
14
Processor boost frequency
4.9 GHz
Performance cores
2
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
4.9 GHz
Efficient-core Max Turbo Frequency
4.1 GHz
Low Power Efficient-core Max Turbo Frequency
2.4 GHz
Performance-core base frequency
2 GHz
Efficient-core base frequency
1.6 GHz
Low Power Efficient-core Base Frequency
700 MHz
Processor cache
12 MB
Processor base power
15 W
Maximum turbo power
57 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Sparsity support
Yes
Windows Studio effects support
Yes
AI software frameworks supported by NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Memory channels
Single-channel
Memory data transfer rate
5600 MT/s
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
M.2 SSD size
2280 (22 x 80 mm)
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Graphics
On-board graphics card model *
Intel Graphics
Audio
Audio chip
Cirrus Logic CS42L43
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Camera
Front camera resolution
2560 x 1440 pixels
Video capturing speed
30 fps
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Wi-Fi band
Tri-band (2.4 GHz / 5 GHz / 6 GHz)
Wi-Fi data rate (max)
5760 Mbit/s
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
PowerShare
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard language
UK English
Copilot key
Yes
Software
Operating system architecture
64-bit
Trial software
Activate Your Microsoft 365 For A 30 Day Trial
Operating system installed *
Windows 11 Pro
Brand-specific features
Brand specific technologies
Collaboration Touchpad, Control Vault 3+, Express Charge Boost capable, TNR
Battery
Number of battery cells
3
Battery capacity *
55 Wh
Battery voltage
11.7 V
Battery recharge time
4 h
Fast charging
Yes
Battery weight
220 g
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
USB Type-C charging port *
Yes
USB Type-C required charging power (min) *
27 W
USB Type-C required charging power (max) *
100 W
USB Power Delivery (USB PD)
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Wedge
Fingerprint reader
Yes
Smart card reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Dell ControlVault
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width
300 mm
Depth
215 mm
Height (front)
1.98 cm
Height (rear)
1.98 cm
Weight *
1.35 kg
Carbon footprint
Total carbon emissions, standard deviation (kg of CO2e)
 
Packaging content
AC adapter included *
Yes
Cables included
AC
Country Distributor
United Kingdom 2 distributor(s)