location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Pro QC24250 Intel Core Ultra 7 265 61 cm (24") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro QC24250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M2HYW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184935378
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2025 13:52:54
The date of the most recent change of this product data-sheet in Icecat.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL M2HYW user manual (22.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell ThinOS 10.x 2502 and 2505 Administrator Guide (23.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell ThinOS 10.x 2502 and 2505 Migration Guide (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Statement of Volatility - Dell Pro 24 All-in-One QC24250 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pro 24 All-in-One QC24250 Reimaging Guide for Windows (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Pro QC24250 Intel Core Ultra 7 265 61 cm (24") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black 160 W
  • - Intel Core Ultra 7 265 Processor cores: 20
  • - 61 cm (24") Full HD 1920 x 1080 IPS
  • - 16 GB DDR5-SDRAM 1 x 16 GB
  • - 512 GB SSD Card reader integrated
  • - Intel Graphics
  • - 2.07 MP 1920 x 1080 pixels
  • - Wi-Fi 6E (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Windows 11 Pro 64-bit
More>>>
Dell Pro 24 All-in-One 65W
Dell Pro 24 All-in-One 65W

AI PC with NPU, powered by Intel® Core™ Ultra processors, up to Ultra 7. Featuring an FHD HDR camera, integrated graphics and choice of fixed or height-adjustable stand.

Next-level AI
Next-level AI

The Dell Pro 24 All-in-One 65W delivers power-efficient performance for AI workloads with its Intel® Core™ Ultra desktop processors (Series 2) and three-tier multi-processing architecture combining CPU, GPU and dedicated NPU. This setup ensures AI-driven apps run faster and smoother across any project.

Bring AI to your PC
Dell delivers the industry's most comprehensive AI toolkit leveraging NPU technology. Dell Pro AI Studio brings AI directly to your device, delivering cloud-like seamlessness without the hefty price tag. Set up and deploy AI with ease in any workplace.

Increased efficiency
Let your desktop work smarter, not harder, with enhanced AI collaboration that uses up to 58% less processor power during Zoom calls with AI background effects.

Faster AI performance
Get up to 50% faster AI performance with Adobe After Effects’ AI Scene Edit Detection to speed up your editing workflow and unlock more time for creativity, all while delivering stunning results.

Top AI PC security
Work securely with effortless management on the world's most secure and manageable commercial AI PCs. Built to combat modern cyberattacks, these systems feature advanced hardware and firmware protections, integrated validation for all driver and BIOS updates, and a published schedule for driver and download releases.
And, with Intel vPro® options, IT departments get multilayer security, remote management and reliable stability.

Put your best face forward
Put your best face forward

Collaborate seamlessly with a built-in FHD HDR pop-up camera, and experience true colour even in harsh lighting with Digital Overlap HDR. When you're ready for privacy, simply push the pop-up camera down to hide it.

Clearer conferencing
Clearer conferencing

Look great, even in high-contrast lighting, with the FHD HDR camera. High dynamic range (HDR) technology automatically adjusts clarity in any lighting environment including low light, direct sunlight or harsh lighting conditions with greater tonal range.

Connect like you’re there
Connect like you’re there

The sound straight from your desktop is loud and clear with built-in digital array mics and performance speakers with Smart Amplifier. Adaptive Audio adjusts speakers and mics to the user’s proximity and Intelligent Audio provides automatic noise cancellation based on environment.

Be comfortable
Be comfortable

Choose a fixed stand or a height-adjustable stand that can rotate 90 degrees clockwise, tilt and pivot to meet your preferences throughout the day.

Advanced features for a smarter workspace
Advanced features for a smarter workspace

Multi-monitor setup
Expand productivity by using the HDMI-in/out ports to connect a separate PC and use this All-in-One as a secondary monitor. Or, daisy chain with the DisplayPort for a multi-monitor setup.

Designed for comfort and clarity
Optimise eye comfort on the FHD TÜV Rheinland certified low blue light display, with touch and non-touch options. The non-touch option is especially smooth (100Hz refresh rate) and vibrant (1500:1 contrast ratio).

Efficient storage
Work efficiently with up to 64GB DDR5 memory and two M.2 Gen4 SSD of up to 4TB capacity (2x 2TB).

Convenient connectivity
Connect multiple devices with 2x USB-C ports, 6x USB-A ports, DisplayPort++ 1.4a with 5K @60Hz output and HDMI 2.1 with 4K @60Hz output.

Uninterrupted workdays
Uninterrupted workdays

Input Guardian is an innovative UPS (uninterruptible power supply) feature to ensure a stable power supply.

Modern device management
Modern device management

Single BIOS strategy:
Streamline PC deployment and simplify fleet management with one unified BIOS across Dell Pro All-in-One PCs.
Built to perform:
Dell Pro desktops are built for reliability and durability, with less than 1% requiring service in their first year.
Dell Trusted Update Experience:
We package the latest BIOS, drivers and firmware versions for our customers – with Dell-exclusive capabilities to simplify PC management.

Simplify IT
Simplify IT

We offer the most secure and manageable commercial PCs, along with modern lifecycle services and solutions to make IT management a breeze. Begin your PC refresh with ProDeploy for systems that are ready to use on day one, and ensure they continue working without interruption with our ProSupport solutions.
Dell Security
Reduce the attack surface and improve cyber resilience with Dell Trusted Workspace. Supply chain security and BIOS-level tamper detections help maintain device trust while partner software provides advanced threat protection for endpoints, network and the cloud.
Dell Management
Manage your PCs over the cloud, in conjunction with Microsoft Intune, via the Dell Management Portal.
Dell APEX
APEX PC-as-a-Service unlocks capital so you can invest in AI-ready PCs with no upfront investment. Seamlessly deploy, secure, manage, support and responsibly retire devices as part of your subscription.

Advancing sustainability
Advancing sustainability

Feel good about the sustainability of this All-in-One that’s designed with the environment in mind and made with recycled materials while meeting key environmental standards.

Innovative materials
The Dell Pro All-in-One 65W is crafted with 53% post-consumer recycled plastic, closed loop plastic and 16% recycled glass. Plus, it ships in packaging made with up to 100% recycled content or renewable content.

Reduce e-waste when modernizing your tech
We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.

Raising environmental standards
This product is certified ENERGY STAR® and registered EPEAT Silver with Climate+, meaning it meets key sustainability criteria for energy use and climate impact.

Accelerate business success with Copilot and Windows 11 Pro
Accelerate business success with Copilot and Windows 11 Pro

Industry-leading AI. Powerful cybersecurity. Designed for business.
AI-powered multi-tasking mastery for a new way of working with Windows 11 Pro. With features like Copilot in Windows, get better answers, grow your skills, and effortlessly optimise workflows. Windows 11 Pro on Dell PCs come with the latest advances in security and AI delivered conveniently to your desktop. Benefit from AI-enhanced efficiency, performance, and security today, and innovate to take on new challenges tomorrow.

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Display brightness
300 cd/m²
Panel type
IPS
Display technology marketing name
ComfortView Plus
Pixel pitch
0.27 x 0.27 mm
Pixel density
92 ppi
RGB colour space
sRGB
Anti-glare screen
Yes
Colour gamut
99%
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel Core Ultra (Series 2)
Processor model *
265
Processor cores
20
Processor threads
20
Processor boost frequency
5.3 GHz
Performance cores
8
Efficient cores
12
Performance-core Max Turbo Frequency
5.2 GHz
Efficient-core Max Turbo Frequency
4.6 GHz
Performance-core base frequency
2.4 GHz
Efficient-core base frequency
1.8 GHz
Processor cache
30 MB
Processor cache type
Smart Cache
Processor base power
65 W
Maximum turbo power
182 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Sparsity support
Yes
Windows Studio effects support
Yes
AI software frameworks supported by NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Total processor performance up to
33 TOPs
NPU performance up to
13 TOPs
GPU performance up to
8 TOPs
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Maximum internal memory *
64 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory form factor
DIMM/SO-DIMM
Memory data transfer rate
5600 MT/s
Non-ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel Graphics
On-board graphics card model *
Intel Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
3 W
Built-in microphone
Yes
Audio chip
Realtek ALC3289
Camera
Built-in camera *
Yes
Total megapixels
2.07 MP
Camera resolution
1920 x 1080 pixels
Camera HD type
Full HD
Privacy camera
Yes
Privacy type
Pop-up
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6E AX211
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
USB 3.2 Gen 2x2 Type-C ports quantity
1
HDMI ports quantity *
2
DisplayPorts quantity
1
Combo headphone/mic port
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Design
Colour name
Textured Black
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Pre-installed software
Activate Your Microsoft 365 For A 30 Day Trial
Power
AC adapter power
160 W
AC adapter frequency
47/63 Hz
AC adapter input voltage
90 - 264 V
Weight & dimensions
Weight (with stand)
9.4 kg
Width (without stand)
540 mm
Depth (without stand)
57.9 mm
Height (without stand)
354.3 mm
Weight (without stand)
6.53 kg
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Sustainability
Doesn't contain
PVC/BFR
Packaging content
Input device model
Dell Pro Keyboard and Mouse - KM5221W - UK (QWERTY) - Black
Other features
Stand type
Height adjustable stand
Country Distributor
United Kingdom 2 distributor(s)