location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Pro QCS1250 Intel Core Ultra 7 265 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Slim PC PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QCS1250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DJTPY
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184935538
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2025 19:33:40
The date of the most recent change of this product data-sheet in Icecat.
EU Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DJTPY user manual (74.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pro Slim QCS1250 Reimaging Guide for Windows (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pro Slim QCS1250 Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Pro QCS1250 Intel Core Ultra 7 265 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Slim PC PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business PC Black 180 W
  • - Intel Core Ultra 7 265 Processor cores: 20
  • - 16 GB DDR5-SDRAM 1 x 16 GB
  • - 512 GB SSD
  • - Intel Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 11 Pro 64-bit
More>>>
Big performance in a compact frame
Big performance in a compact frame

Form meets function with this high-performance space-saving desktop. Sporting a sleek design with enhanced thermals, you can select configurations with Intel® Core™ processors (14th Gen), or upgrade to AI PCs with a neural processing unit (NPU) powered by Intel® Core™ Ultra processors (Series 2) for enhanced AI performance.

Dell Pro Slim
Dell Pro Slim

Compact, high-performance expandable PC, powered by Intel® Core™ processors (14th Gen), up to i7, to accelerate work efficiency. Upgrade to Intel® Core™ processors, up to Ultra 7, for AI-enhanced productivity. Features up to 64GB DDR5, two slots, one M.2 SSD slot (expandable to two via Zoom card), DisplayPort and HDMI ports, and optional Wi-Fi 7

Next-level AI
Next-level AI

Dell Pro Slim delivers power-efficient performance for demanding workloads with AI PC options featuring Intel® Core™ Ultra desktop processors (Series 2) and three-tier multi-processing architecture combining CPU, GPU and dedicated NPU. This setup ensures AI-driven apps run faster and smoother across any project.

Bring AI to your PC
Dell delivers the industry's most comprehensive AI toolkit leveraging NPU technology. Dell Pro AI Studio brings AI directly to your device, delivering cloud-like seamlessness without the hefty price tag. Set up and deploy AI with ease in any workplace.

Increased efficiency
Let your desktop work smarter, not harder, with enhanced AI collaboration that uses up to 58% less processor power during Zoom calls with AI background effects.

Faster AI performance
Get up to 50% faster AI performance with Adobe After Effects’ AI Scene Edit Detection to speed up your editing workflow and unlock more time for creativity, all while delivering stunning results.

Top AI PC security
Work securely with effortless management on the world's most secure and manageable commercial AI PCs. Built to combat modern cyberattacks, these systems feature advanced hardware and firmware protections, integrated validation for all driver and BIOS updates, and a published schedule for driver and download releases. And, with Intel vPro® options, IT departments get multilayer security, remote management and reliable stability.

Purposeful design
Purposeful design

A stylish, elevated design combining sustainability, functionality and powerful performance. Built for durability, all Dell Pro desktops undergo rigorous military-grade testing to deliver reliable performance you can count on.

Advanced thermals
Advanced thermals

Re-engineered, it features an enhanced thermal design to optimise airflow, resulting in up to 57% quieter operation.

Tidy and organized
Tidy and organized

Set it upright on a desk, or horizontally to support a monitor and save valuable desk space. Keep it in peak condition with the optional Dust Filter to protect components and reduce cable clutter with the optional rear Dell Pro Slim Cable Cover.

Expand further
Expand further

Easily upgrade your desktop's internal components with a tool-less chassis and three PCIe expandable slots. Options include DP and HDMI ports supporting up to 8K resolution for enhanced video experiences, as well as Wi-Fi 7.

Efficiency meets power
Efficiency meets power

High-speed productivity:
Tackle heavy workloads efficiently with up to 64GB DDR5 memory across 2 slots, one M.2 SSD, plus a second M.2 SSD via Zoom expansion card.

Outstanding graphics:
Enjoy a smooth viewing experience, with optional AMD Radeon™ Discrete Graphics.

Expand your view:
Expand your screen setup with integrated graphics, allowing you to use up to 4 displays at once.

Comprehensive connectivity:
Including USB-C, USB-A, DP and HDMI ports.

Modern device management
Modern device management

Single BIOS strategy
Streamline PC deployment and simplify fleet management with one unified BIOS across Dell Pro Micro, Slim and Tower form factors PCs.
Built to perform
Dell Pro desktops are built for reliability and durability, with less than 1% requiring service in their first year.
Dell Trusted Update Experience
We package the latest BIOS, drivers and firmware versions for our customers – with Dell-exclusive capabilities to simplify PC management.

Simplify IT
Simplify IT

We offer the most secure and manageable commercial PCs, along with modern lifecycle services and solutions to make IT management a breeze. Begin your PC refresh with ProDeploy for systems that are ready to use on day one, and ensure they continue working without interruption with our ProSupport solutions.
Dell Security
Reduce the attack surface and improve cyber resilience with Dell Trusted Workspace. Supply chain security and BIOS-level tamper detections help maintain device trust while partner software provides advanced threat protection for endpoints, network and the cloud.
Dell Management
Manage your PCs over the cloud, in conjunction with Microsoft Intune, via the Dell Management Portal.
Dell APEX
Experience the world’s first and most comprehensive as-a-service portfolio with Dell APEX. Spanning from multi-cloud to client devices, APEX PC-as-a-Service unlocks capital so you can invest in AI-ready PCs with no upfront investment. Seamlessly deploy, secure, manage, support and responsibly retire devices as part of your subscription.

Advancing sustainability
Advancing sustainability

This compact and modern desktop is designed for sustainability with recycled materials while meeting key environmental standards.

Innovative materials
The Dell Pro Slim desktop is crafted with 48% post-consumer recycled plastic including closed loop plastic. Dell continues to lead the industry in the use of 50% recycled steel in the chassis of this desktop. Plus, it ships in packaging made with up to 100% recycled content or renewable content.

Reduce e-waste when modernising your tech
We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.

Raising environmental standards
This product is certified ENERGY STAR® and registered EPEAT Gold with Climate+, meaning it meets key sustainability criteria for energy efficiency and climate impact.

Accelerate business success with Copilot and Windows 11 Pro
Accelerate business success with Copilot and Windows 11 Pro

AI-powered multi-tasking mastery for a new way of working with Windows 11 Pro. With features like Copilot in Windows, get better answers, grow your skills, and effortlessly optimise workflows. Windows 11 Pro on Dell PCs come with the latest advances in security and AI delivered conveniently to your desktop. Benefit from AI-enhanced efficiency, performance, and security today, and innovate to take on new challenges tomorrow.

Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel Core Ultra (Series 2)
Processor model *
265
Processor cores
20
Processor threads
20
Processor boost frequency
5.3 GHz
Performance cores
8
Efficient cores
12
Performance-core Max Turbo Frequency
5.2 GHz
Efficient-core Max Turbo Frequency
4.6 GHz
Performance-core base frequency
2.4 GHz
Efficient-core base frequency
1.8 GHz
Processor cache
30 MB
Processor cache type
Smart Cache
Number of processors installed
1
Processor base power
65 W
Maximum turbo power
182 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Sparsity support
Yes
Windows Studio effects support
Yes
AI software frameworks supported by NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Total processor performance up to
33 TOPs
NPU performance up to
13 TOPs
GPU performance up to
8 TOPs
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x DIMM
Non-ECC
Yes
Memory channels
Single-channel
Memory data transfer rate
5600 MT/s
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel Graphics
On-board graphics card model *
Intel Graphics
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
LAN controller
Intel® I219-LM
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
1.4a
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
DC-in jack
Yes
Number of rear USB ports
4
Number of front USB ports
4
Number of SATA III connectors
2
Expansion slots
PCI Express x1 (Gen 3.x) slots
2
PCI Express x16 (Gen 3.x) slots
1
Design
Chassis type *
Slim PC
Placement supported
Horizontal/Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Intel® vPro™ Platform Eligibility
Yes
Performance
Market positioning
Business
Audio chip
Realtek ALC3204
Audio system
High Definition Audio
Trusted Platform Module (TPM)
Yes
Product type *
PC
Trusted Platform Module (TPM) version
2.0
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Trial software
Activate Your Microsoft 365 For A 30 Day Trial
Power
Power supply *
180 W
Power supply input voltage
90 - 264 V
Power supply input frequency
47/63 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Operating shock
110 G
Non-operating shock
160 G
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Climate +, EPEAT Gold
Doesn't contain
PVC/BFR
Weight & dimensions
Width *
95 mm
Depth *
293 mm
Height *
303.5 mm
Weight *
5.89 kg
Packaging content
Mouse included on selected markets
Dell Optical Mouse-MS116 - Black
Keyboard included on selected markets
Dell Wired Keyboard - KB216 - UK (QWERTY) - Black
Cables included
AC
Display
Display included *
No
Country Distributor
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)