location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Tab One Mediatek 64 GB 22.1 cm (8.7") 4 GB Wi-Fi 5 (802.11ac) Android 14 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tab
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tab One
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZAF00231FR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198158238663 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jun 2025 08:42:23
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Tab One Mediatek 64 GB 22.1 cm (8.7") 4 GB Wi-Fi 5 (802.11ac) Android 14 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Grey
  • - 22.1 cm (8.7") 1340 x 800 pixels IPS
  • - Mediatek Helio G85
  • - 64 GB eMMC Card reader integrated
  • - Single camera 8 MP Front camera 2 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.3
  • - Lithium-Ion (Li-Ion) 5100 mAh
  • - Android 14
More>>>
Display
Display diagonal *
22.1 cm (8.7")
Display resolution *
1340 x 800 pixels
Maximum refresh rate
60 Hz
LED backlight
Yes
Panel type *
IPS
Display brightness
480 cd/m²
Processor
Processor manufacturer *
MediaTek
Processor family *
Mediatek
Processor model *
Helio G85
Processor cores
8
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4x-SDRAM
Storage
Internal storage capacity *
64 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Storage media *
eMMC
Graphics
Graphics card family
ARM
Graphics card
Mali-G52 MC2
Audio
Number of built-in speakers
2
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Mobile network connection *
No
Bluetooth
Yes
Bluetooth version
5.3
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
WWAN
Not installed
Ports & interfaces
USB 2.0 Type-C ports quantity
1
Combo headphone/mic port
Yes
Design
Colour name
Luna Grey
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Grey
Performance
GLONASS
Yes
BeiDou
Yes
GPS (satellite)
Yes
Galileo
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Hall sensor
Yes
Position location *
Yes
Software
Platform *
Android
Operating system installed *
Android 14
Battery
Battery included
Yes
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
5100 mAh
Power
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
USB Type-C charging port *
Yes
Weight & dimensions
Width
211 mm
Depth
124.8 mm
Height
8.5 mm
Weight
320 g
Packaging content
AC adapter included *
No
Certificates
Certification
ENERGY STAR,RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%