- - Laptop Clamshell Silver
- - Intel Core Ultra 5 235U Processor cores: 12
- - 40.6 cm (16") Full HD+ 1920 x 1200 pixels IPS 16:10
- - 16 GB DDR5-SDRAM 1 x 16 GB
- - 512 GB SSD
- - Intel Graphics
- - Wi-Fi 6E (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
- - 55 Wh 65 W
- - Windows 11 Pro 64-bit
DELL Pro PC16250 Intel Core Ultra 5 235U Laptop 40.6 cm (16") Full HD+ 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro UK English Silver


only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Enhanced performance, long-lasting battery life, and all-new innovative design make this a device you can rely on. Dell Pro laptops are designed with up to 30% PCR plastic.
The Dell Pro 16 is meticulously crafted with metallic finish in platinum silver or laser textured finish in magnetite.
Built to travel wherever your work takes you, the Dell Pro 16 undergoes rigorous MIL-STD testing for durability and reliability.
With the help of Copilot in Windows, you have instant access to your own personal AI assistant using the Windows Copilot key. With fast connectivity options up to Wi-Fi 7, you can stay productive from anywhere.
Thanks to an expansive 16:10 display with sleek, narrow bezels, Dell Pro 16 has 10% more screen area than the predecessor. This means you can work more productively on a roomier, more detailed screen.
Thanks to larger battery options and super low power displays.
Thin, polished, and durable 16", the sleek Dell Pro 16 was built to perform.
Modern design
Meticulously crafted, with two chassis options of metallic finish in platinum silver colour and laser textured finish in magnetite colour.
Modular build
Built stronger with modular Type-C ports, keyboard and I/O board for greater reliability.
16:10 aspect ratio
10% more screen space and narrower borders than the previous generation.
Harness exceptional performance, battery life, and powerful on-device AI, with optional Intel® Core™ Ultra 200U series processors featuring an NPU, GPU and CPU.
With the Intel vPro® Platform, IT departments get the multilayer security, remote manageability and reliable stability needed to support their business.
NPU
Low Power: Ideal for running AI features like Microsoft Studio Effects during video calls.
GPU
High Throughput: Ideal for AI-accelerated digital content creation and video editing.
CPU
Fast Response: Ideal for real time multi-tasking and AI workload such as noise cancellation and instant transcription.
Reach unstoppable productivity with Intel® Core™ Ultra Processors (up to U7) and features that allow for speedy connectivity and long-lasting battery life.
Select from a variety of displays including FHD+, touch options and ComfortView Plus.
Stay connected, fast with connectivity options including Wi-Fi 6, Wi-Fi 6 E, and a Wi-Fi 7 capable wireless card.
Optional Intel vPro® for enhanced manageability.
Upgraded ports with a 2nd Type-C port with Thunderbolt™ 4 capabilities and HDMI 2.1.
Upgradable DDR5 memory up to 64GB for fast response time and performance.
Standout on video calls with an optional 2MP camera featuring HDR technology which accurately captures image detail, even in poor lighting conditions. Manual privacy shutters ensure you're seen only when you want to be.
Uncompromising durability to match your performance with the world's first commercial PC designed with a modular USB-C port with up to 4 times better twist resistance and up to 33 times better impact resistance, improving durability and enabling easier repairs.
Dell offers the most secure and most manageable commercial PCs, along with modern lifecycle services and solutions to make IT management a breeze.
Begin your PC refresh with ProDeploy for systems that are ready to use on day one, and ensure they continue working without interruption with our ProSupport solutions.
Dell Security
Reduce the attack surface and improve cyber resilience with Dell Trusted Workspace. Supply chain security and unique BIOS-level tamper detections help maintain device trust while partner software provides advanced threat protection for endpoints, network and the cloud.
Dell Management
Manage your PCs, over the cloud, in conjunction with Microsoft Intune, via the Dell Management Portal.
Dell APEX
Experience the world’s first and most comprehensive as-a-service portfolio with Dell APEX. APEX PC-as-a-Service unlocks capital so you can invest in AI-ready PCs with no upfront investment. Seamlessly deploy, secure, manage, support and responsibly retire devices as part of your subscription.
The fastest, most intelligent Windows PCs ever.
Stay connected and do more with Microsoft Teams and Microsoft Studio Effects. Now you can eliminate distracting sights and sounds and elevate your video calls experience.

































Country | Distributor |
---|---|
![]() |
2 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.