location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A560 1/2.5" 7.1 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot A560
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1774B018
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot A560 1/2.5" 7.1 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.1 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 4x Digital zoom: 4x
  • - TTL
  • - PictBridge
  • - Alkaline
More>>>
Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
7.1 MP
Sensor type *
CCD
Still image resolution(s) *
640 x 480,1600 x 1200,1600 x 1200,2048 x 1536,2592 x 1944,3072 x 1728,3072 x 2304
Lens system
Optical zoom *
4x
Digital zoom *
4x
Focusing
Focus *
TTL
Auto Focus (AF) lock
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Red-eye reduction, Slow synchronization
Flash range (wide)
0.45 - 3.5 m
Flash range (tele)
0.45 - 2.2 m
Video
Video formats supported
AVI
Memory
Internal memory
16 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Viewfinder
Viewfinder type
Optical
Ports & interfaces
PictBridge *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Children, Fireworks, Night landscape, Party (indoor), Portrait, Underwater, Landscape
Photo effects *
Black&White, Sepia
Design
Product colour *
Silver
Battery
Battery technology *
Alkaline
Battery type
NB4-300
Number of batteries supported
2
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
91.2 mm
Depth
43.1 mm
Height
64 mm
Weight
165 g
Other features
Video capability
Yes
Interface
USB
Lens focal range
f/2.6 – f/5.5
Lens system
7 / 5
Built-in flash
Yes
Camera shutter speed
15 – 1/2000
Compatible operating systems
Windows 2000 SP4/XP/Vista; Mac OS X v10.3 - 10.4
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 00:50:05
Uk has collected 15 expert reviews for Canon PowerShot A560 1/2.5" 7.1 MP CCD Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
digitalversus.com
Updated:
2011-09-26 00:50:05
Smaller sibling of the non-stabilized Canon A570 IS, the compact A560 has a classic but nonetheless interesting technical sheet: 4x zoom, 8 million pixel sensor, manual mode, DIGIC III, and face tracking. Especially important is that all of this is o...
Good Easy to use, Optical viewfinder, 4x zoom, Decent macro, Good overall reactivity...
Bad No wide angle, No optical stabilization, Lens a bit disappointing, Definition of LCD screen...
60%
Cameras.co.uk
Updated:
2011-09-26 00:50:05
The Canon Powershot A560 looks a bit like a cut down version of a digital SLR camera. It has a decent sized grip area on the front. This helps you to hold the camera steady when you are taking a shot. Being able to hold the camera still helps to reduce...
0%
Cameras.co.uk
Updated:
2011-09-26 00:50:05
The Canon Powershot A560 is a seven megapixel digital camera with a 4x optical zoom lens. Although shaped like a mini digital SLR it is really a point and shoot digital camera. Although not as cheap as the lowest priced digital cameras the Powershot A...
0%
goodgearguide.com.au
Updated:
2011-11-04 09:45:49
In recent weeks weve reviewed an awful lot of cameras from the Canon PowerShot series. They consistently perform at a high standard and the latest model weve looked at, the PowerShot A560, continues the trend. Taking good picture quality and throwing...
Good Brilliantly low noise, Great colour, Speedy, Face Detect...
Bad Pictures a little on the soft side, Some haloing, Burst mode not quite on par with other models The Final Word Another strong entry into the compact camera market by Canon, the A560 produces similarly high quality pictures to its sister model, the A550...
Bottom line Another strong entry into the compact camera market by Canon, the A560 produces similarly high quality pictures to its sister model, the A550, and this time around they have packed in Face Detect, which will be a big selling point for some users.
80%
smh.com.au
Updated:
2011-11-04 09:45:49
Canon A560 The digital camera market is changing significantly. By now, most of us have owned a digital camera and are in the market for our second or third. Digital cameras are no longer simply cool tech gadgets; they really are ma...
70%
whatdigitalcamera.com
Updated:
2011-09-26 00:50:05
As expected from Canon’s Powershot range, manual control and handling are the key selling points of the A560, but coupled with a 4x optical zoom lens and a DIGIC III processor make it even more of an appealing proposition. Of course, not...
89%
steves-digicams.com
Updated:
2011-09-26 00:50:05
The 7.1 megapixel PowerShot A560 includes nearly all of the imaging advances of the PowerShot A570 IS digital camera. Like its image stabilized A-series sibling, the A560 digital camera features a smooth 4x (35mm-140mm equivalent) zoom lens and a brigh...
0%