location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M75q Gen 5 AMD Ryzen™ 5 8500GE 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre M75q Gen 5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12RRS6TY0E
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jun 2025 15:30:36
The date of the most recent change of this product data-sheet in Icecat.
User Guide (8.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 12RRS6TY0E user manual (16.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide for Linux (13.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Information (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre M75q Gen 5 AMD Ryzen™ 5 8500GE 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini PC Black 65 W
  • - AMD Ryzen™ 5 8500GE 3.4 GHz Processor cores: 6
  • - 16 GB DDR5-SDRAM 5200 MHz
  • - 512 GB SSD
  • - AMD Radeon 740M
  • - Ethernet LAN 100,1000 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Windows 11 Pro 64-bit
More>>>
Unbeatable Performance
Unbeatable Performance

The ThinkCentre M75q Gen 5 tiny PC is designed to maximize your productivity potential and provide a powerful computing experience with up to AMD Ryzen™ PRO processors. With dual channel memory it handles multiple tasks efficiently and ensures quick reponsiveness. Plus, with flexible expansion slots, this compact device easily accommodates your growing business.

Built-in Security Protects Your Investment
Built-in Security Protects Your Investment

The ThinkCentre M75q Gen 5 tiny PC boasts ThinkShield, our comprehensive suite of security solutions that safeguard your system at every level. AMD Memory Guard protects your device if lost or stolen, while the Kensington Security Slot™ enables cable attachment to deter physical theft. We take care of security, so you can focus on your business!

Enterprise-Grade Manageability
Enterprise-Grade Manageability

The M75q Gen 5 tiny powerhouse with AMD Ryzen™ PRO makes it easy to deploy, upgrade, and manage thanks to integrated driver support for older OS versions. Maintenance and expansion are super efficient, thanks to toolless access to the SSD and memory modules. And with a ThinkCentre, IT will appreciate the reliability and longevity behind each device.

Go Big With Style
Go Big With Style

The compact ThinkCentre M75q Gen 5 tiny PC saves space and fits almost anywhere. Position it vertically or horizontally. Mount it under a desk, place it on a bookshelf, or create your own modular device with our Tiny-in-One solution.  Whether front office or back room, this tiny PC delivers big style to any workspace. Plus it supports up to three displays.

Recycled Materials & Efficiency
Recycled Materials & Efficiency

With an unwavering commitment to sustainability, we strive to use recycled materials in our PCs. The ThinkCentre M75q Gen 5 tiny desktop uses 85% post-consumer content (PCC) recycled acrylonitrile butadiene styrene (ABS), while packaging relies on 30% recycled ocean-bound plastic. Plus, it’s energy efficient with certifications, like ENERGY STAR® and TCO 9.

Think Reliability
Think Reliability

We use the US Department of Defense's MIL-STD 810H to create a balance of reliability and durability for our devices. Meeting 12 standards and 17 procedures, ThinkCentre PCs are engineered to run in harsh conditions like the Arctic wilderness, desert dust storms, extreme temps, pressure, humidity, vibration, and more.

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor generation
AMD Ryzen 8000 Series
Processor model *
8500GE
Processor cores
6
Processor threads
12
Processor boost frequency
5 GHz
Processor frequency *
3.4 GHz
Processor cache
16 MB
Processor cache type
L3
Number of processors installed
1
Memory
Internal memory *
16 GB
Maximum internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory slots
2x SO-DIMM
Memory clock speed
5200 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
AMD Radeon 740M
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
AMD
WLAN controller model
AMD RZ616
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
2.1
Ports & interfaces
DisplayPorts quantity
1
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Volume
1 L
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Audio chip
Realtek ALC233
Audio system
High Definition Audio
Built-in speaker(s)
Yes
Number of speakers
1
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Trusted Platform Module (TPM)
Yes
Product type *
Mini PC
Trusted Platform Module (TPM) version
2.0
Software
Operating system architecture
64-bit
Operating system language
Danish, English, Finnish, Norwegian, Swedish
Operating system installed *
Windows 11 Pro
Power
Power supply *
65 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12192 m
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ErP, TCO
Weight & dimensions
Width *
179 mm
Depth *
182.9 mm
Height *
36.5 mm
Weight *
1.25 kg
Package width
494 mm
Package depth
250 mm
Package height
128 mm
Packaging content
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired
Display
Display included *
No
Brand Image Product code Product Stock Price from
Lenovo 12NBGAR1UK PC/workstation Lenovo 12NBGAR1UK PC/workstation
(show image)
12NBGAR1UK 12NBGAR1UK 0.00
(excl. VAT)
0 (incl. VAT)