location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra PRO 925 BT APAC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra PRO 925 BT APAC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
925-15-508-108
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2025 21:12:24
The date of the most recent change of this product data-sheet in Icecat.
Jabra 925-15-508-108 user manual (7.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra PRO 925 BT APAC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Neck-band, Ear-hook, Head-band Headset
  • - Wireless USB connectivity Bluetooth 4.0 100 m
  • - Supraaural 150 - 7000 Hz 32 Ω 91 dB
  • - Microphone type: Boom -30 dB
  • - Built-in battery 650 mAh
More>>>
Wireless headset range

Bring your conversation to the coffee machine, colleague or private room. The Jabra PRO 900 DECT variants give you the wireless freedom to walk and talk at up to 120 metres of range (or 100 metres for Bluetooth variants).

World-class sound

Lifelike conversations require great, ambient-noise reducing speakers and a noise-cancelling microphone that also avoids air shocks. With Jabra PRO 900, you can get both – and choose between a range of mono and duo variants.

Easy to use with all-day battery

The Jabra PRO 900 is easy to set up and get started. Each headset comes with a pre-connected charging base so you can make calls straight away. With up to 12 hours of battery time, you’ll never have to worry about running out.

Performance
Product type *
Headset
Wearing style *
Neck-band, Ear-hook, Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Operating keys
Multi-key
Volume control
Digital
LED indicators
Yes
Hearing protection technologies
Jabra SafeTone
Number of simultaneously connected devices (max)
2
HD voice
Yes
Clear sound
Yes
Plug and Play
Yes
Country of origin
China
Certification
CE, FCC, IC, UL, SRRC, TELEC, EAC, NCC, IDA, RoHS, Reach, KCC, ETA, ACMA, EMC, SIRIM, NTC, DGPosTel
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
Mini-USB
Bluetooth
Yes
Bluetooth profiles
A2DP, AGHFP
Bluetooth version
4.0
Wireless range
100 m
Headphones
Ear coupling *
Supraaural
Headphone frequency
150 - 7000 Hz
Impedance
32 Ω
Headphone sensitivity
91 dB
Driver unit
2.8 cm
Noise canceling
Yes
Microphone
Microphone type *
Boom
Microphone frequency
-100 - 10000 Hz
Microphone sensitivity
-30 dB
Microphone direction type
Unidirectional
Microphone noise-canceling
Yes
Microphone mute
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery capacity
650 mAh
Talk time
12 h
Battery charge indicator
Yes
Battery recharge time
3 h
Battery
Battery voltage
7.5 V
Standby time
168 h
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 45 °C
Weight & dimensions
Width
131 mm
Depth
18 mm
Height
50 mm
Weight
29 g
Charging case dimensions (W x D x H)
76 x 29 x 118 mm
Charging case weight
177 g
Packaging data
Package width
185 mm
Package depth
138.5 mm
Package height
67.5 mm
Packaging content
Charger
Yes
AC adapter included *
Yes
Quick start guide
Yes
Warranty card
Yes
Cables included
Phone
Base station
Yes
Ear pad material
Leatherette
Logistics data
Master (outer) case width
600 mm
Master (outer) case length
316 mm
Master (outer) case height
399 mm
Technical details
Removable head-band
Yes
Supplier features
Charging time
180 min
Certificates
Compliance certificates
RoHS
Other features
RJ-9 connector
Yes
Voice guidance
Yes
Call management
Yes
Near Field Communication (NFC)
Yes
Digital Signal Processing (DSP)
Yes
Brand Image Product code Product Stock Price from
Jabra Pro 900 Replacement Headset without NFC Jabra Pro 900 Replacement Headset without NFC
(show image)
14401-13 Jabra Pro 900 Replacement Headset without NFC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro900 Replacement Headset with NFC Jabra Pro900 Replacement Headset with NFC
(show image)
14401-12 Jabra Pro900 Replacement Headset with NFC 0.00
(excl. VAT)
0 (incl. VAT)