location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision T27QD-40 LED display 68.6 cm (27") 2560 x 1440 pixels Wide Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkVision T27QD-40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64AAGAT2CH
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2025 09:23:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision T27QD-40 LED display 68.6 cm (27") 2560 x 1440 pixels Wide Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LED IPS
  • - Wide Quad HD 2560 x 1440 pixels 16:9
  • - 120 Hz 350 cd/m² 1500:1
  • - E 21.7 kWh 19 W
More>>>
<p>Sharp Image Reproduction</p>

Sharp Image Reproduction

Experience crystal-clear, stutter-free visuals on the IPS panel with its QHD resolution and 48-120 Hz variable refresh rate*.

<p>Impressive Color Accuracy</p>

Impressive Color Accuracy

Rely on work content being completely color accurate with the panel’s 99% sRGB, 99% BT.709 color space coverage.

<p>Uncompromised Eye-Care</p>

Uncompromised Eye-Care

Get work done without any worry of eye-fatigue with the monitor’s TÜV Rheinland Certified Eye Comfort 5-Star rating.

<p>Varied Connectivity</p>

Varied Connectivity

ThinkVision docking monitors offer a USB hub and one cable docking solution that delivers power (up to 100W*), data, and display simultaneously, making it convenient for your digital workspace.

<p>Expandable Screen</p>

Expandable Screen

Elevate your productivity by expanding your screen real-estate with the monitor’s daisy chaining capability and its 4-sided ultra thin bezels. 

<p>Easily Accessible Controls</p>

Easily Accessible Controls

Use the monitor’s  Mirrored Power Button to conveniently turn on, shut down, or wake a docked Lenovo notebook.

<p>Modular Add-On Support</p>

Modular Add-On Support

Take your audio and camera quality up a notch by easily connecting to the ThinkVision Modular MC60 Webcam and MS30 Soundbar via the top-mounted USB-A port. Keep your desk neat and organized with the monitor’s support for mounting the Lenovo Tiny PC.

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Wide Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
LED backlight
Yes
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1500:1
Maximum refresh rate *
120 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
4 ms
Pixel pitch
0.2331 x 0.2331 mm
Pixel density
109 ppi
High Dynamic Range (HDR) supported
Yes
Colour gamut
99%
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in microphone
No
Built-in camera *
Yes
Design
Product colour *
Black
Colour name
Eclipse Black
Ports & interfaces
Built-in USB hub *
Yes
Number of upstream ports
1
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
3
USB Type-C downstream ports quantity
1
Ports & interfaces
USB Type-C DisplayPort Alternate Mode
Yes
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.1
DisplayPorts quantity
2
DisplayPort out quantity
1
DisplayPort out version
1.4
DisplayPort version
1.4
Network
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Height adjustment *
Yes
Pivot
Yes
Tilt adjustment
Yes
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
21.7 kWh
Energy consumption (HDR) per 1000 hours *
29.2 kWh
Power consumption (typical) *
19 W
Power consumption (standby) *
0.5 W
Power consumption (max)
5 W
Power consumption (off)
0.3 W
Power supply type
Internal
Energy efficiency scale
A to G
Weight & dimensions
Weight (with stand)
6.8 kg
Weight (without stand)
4.6 kg
Bezel width (side)
2 mm
Packaging data
Package width
693 mm
Package depth
150 mm
Package height
422 mm
Package weight
9.4 kg
Other features
Certification
ENERGY STAR Certified, TCO 10, TCO Edge 2.1, EU Energy Efficiency Level (Level-E), EPEAT Gold, Eyesafe Display 2.0, TÜV Low Blue Light (Hardware solution), TÜV Rheinland Eye Comfort (5 Stars)