location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision T34WD-40 LED display 86.4 cm (34") 3440 x 1440 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkVision T34WD-40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64AEGAT1CH
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2025 09:23:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision T34WD-40 LED display 86.4 cm (34") 3440 x 1440 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 86.4 cm (34") LED VA
  • - 3440 x 1440 pixels 21:9
  • - 120 Hz 300 cd/m² 3000:1
  • - E 25 kWh 30 W
More>>>
<p>Ultra-Smooth Visuals</p>

Ultra-Smooth Visuals

Become a multitasking maestro using the 34-inch WQHD panel. All content appears buttery-smooth on the panel with its 48-120Hz variable refresh rate*.

<p>Unparalleled Image Quality</p>

Unparalleled Image Quality

Breeze through work that looks immersive and color accurate content on the monitor with its 99% sRGB and 99% BT.709 color space coverage and its 4-sided ultra-thin bezel design.

<p>Maximum Eye Comfort</p>

Maximum Eye Comfort

Work in complete comfort with no eye strain, ensured by the monitor’s Eye Comfort 5-Star Certification and EyeSafe Certification 2.0 by TÜV Rheinland.

Convenient Docking
Convenient Docking

ThinkVision docking monitors offer a USB-C one-cable solution that delivers power (up to 100W*), data, and network connectivity simultaneously, making it convenient for your digital workspace.

Plethora of Connectivity
Plethora of Connectivity

Get more connected with a wide range of devices on ThinkVision USB hubs, unlocking greater productivity for your workflows and utilizing the USB-C downstream port for up to 15W PD charging.

<p>Unified Controls</p>

Unified Controls

Add convenience to your setup with the ability to turn on, shut down, or wake a docked Lenovo notebook directly from the monitor using the Mirror Power Button.

Plug-And-Play Versatility
Plug-And-Play Versatility

Level up your audio and camera quality by easily connecting the ThinkVision Modular MC60 Webcam and MS30 Soundbar via the top-mounted USB-A port. Enjoy a clean desk setup with the monitor’s support for mounting the Lenovo Tiny PC.

<p>Lenovo Display Fleet Manager</p>

Lenovo Display Fleet Manager

Empower IT administrators with remote asset management and full control of your monitors with LDFM.

<p>Lenovo Accessory and Display Manager</p>

Lenovo Accessory and Display Manager

Allow for remote optimization of your displays for work, entertainment, or any other use case with Lenovo ThinkColour (Lenovo Accessory and Display Manager).

Display
Display diagonal *
86.4 cm (34")
Display resolution *
3440 x 1440 pixels
Native aspect ratio *
21:9
Display technology *
LED
Panel type *
VA
LED backlight
Yes
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
1500R
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
120 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
4 ms
Pixel pitch
0.2318 x 0.2318 mm
Pixel density
110 ppi
High Dynamic Range (HDR) supported
Yes
Colour gamut
99%
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in microphone
No
Built-in camera *
Yes
Design
Product colour *
Black
Colour name
Eclipse Black
Ports & interfaces
Built-in USB hub *
Yes
Number of upstream ports
1
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
3
USB Type-C downstream ports quantity
1
Ports & interfaces
USB Type-C DisplayPort Alternate Mode
Yes
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
1.4
Network
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Height adjustment *
Yes
Tilt adjustment
Yes
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
25 kWh
Energy consumption (HDR) per 1000 hours *
36 kWh
Power consumption (typical) *
30 W
Power consumption (standby) *
0.5 W
Power consumption (max)
200 W
Power consumption (off)
0.3 W
Power supply type
Internal
Energy efficiency scale
A to G
Weight & dimensions
Weight (with stand)
9.2 kg
Width (without stand)
806.1 mm
Depth (without stand)
114.7 mm
Height (without stand)
356.5 mm
Weight (without stand)
6.4 kg
Bezel width (side)
2 mm
Packaging data
Package width
980 mm
Package depth
186 mm
Package height
495 mm
Package weight
13.7 kg
Other features
Certification
ENERGY STAR Certified, TCO 10, TCO Edge 2.1, EU Energy Efficiency Level (Level-E), EPEAT Gold, Eyesafe Display 2.0, TÜV Low Blue Light (Hardware solution), TÜV Rheinland Flicker Free, TÜV Rheinland Eye Comfort (5 Stars)