location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision T27UD-40 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkVision T27UD-40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64AFGAT2CH
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2025 09:23:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision T27UD-40 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LED IPS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 350 cd/m² 1500:1
  • - E 21.7 kWh 18 W
More>>>
<p>Impressive Visual Fidelity</p>

Impressive Visual Fidelity

Relish distortion-free, ultra sharp visuals on the IPS panel with its UHD resolution and 48-60 Hz refresh rate.

<p>Immersive and Vivid Images</p>

Immersive and Vivid Images

Dive into work content that looks immersive and color accurate with the panel’s 99% sRGB, 99% BT.709 color space coverage and 4-sided ultra thin bezel design.

<p>Comprehensive Eye-Care</p>

Comprehensive Eye-Care

Eliminate eye-strain from your work using the monitor’s TÜV Rheinland Certified Eye Comfort 4-Star and Eyesafe® Certification 2.0.

Intelligent Docking
Intelligent Docking

ThinkVision docking monitors offer a USB hub and one cable docking solution that delivers power (up to 100W*), data, and display simultaneously, making it convenient for your digital workspace.

<p>Ample Connectivity</p>

Ample Connectivity

Connect with a plethora of devices using the ThinkVision USB hub, unlocking greater productivity for your workflows, while utilizing the USB - C downstream port for up to 15W PD charging.

<p>Efficient Controls</p>

Efficient Controls

Use the Mirrored Power Button to conveniently turn on, shut down, or wake a docked Lenovo notebook directly from the monitor.

<p>Modular Versatility</p>

Modular Versatility

Connect to the ThinkVision Modular MC60 Webcam and MS30 Soundbar via the top-mounted USB-A port to elevate your audio and camera quality easily. Leverage the monitor’s support for mounting the Lenovo Tiny PC and enjoy a clean desk setup.

Display
Display diagonal *
68.6 cm (27")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
LED backlight
Yes
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1500:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Response time (fast)
4 ms
Pixel pitch
0.1554 x 0.1554 mm
Pixel density
163 ppi
High Dynamic Range (HDR) supported
Yes
Colour gamut
99%
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in microphone
No
Built-in camera *
Yes
Design
Product colour *
Black
Colour name
Eclipse Black
Ports & interfaces
Built-in USB hub *
Yes
Number of upstream ports
1
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
3
Ports & interfaces
USB Type-C downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
1.4
Network
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Height adjustment *
Yes
Pivot
Yes
Tilt adjustment
Yes
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
21.7 kWh
Energy consumption (HDR) per 1000 hours *
30 kWh
Power consumption (typical) *
18 W
Power consumption (standby) *
0.5 W
Power consumption (max)
175 W
Power consumption (off)
0.3 W
Power supply type
Internal
Energy efficiency scale
A to G
Weight & dimensions
Weight (with stand)
6.7 kg
Weight (without stand)
4.5 kg
Bezel width (side)
2 mm
Packaging data
Package width
693 mm
Package depth
150 mm
Package height
422 mm
Package weight
9.3 kg
Other features
Certification
ENERGY STAR Certified, TCO 10, TCO Edge 2.1, EU Energy Efficiency Level (Level-E), EPEAT Gold, Eyesafe Display 2.0, TÜV Rheinland Eye Comfort (4 Stars)