location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Slim 3 15Q8X10 Copilot+ PC Qualcomm Snapdragon X1-26-100 38.9 cm (15.3") WUXGA 24 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home English Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Slim 3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IdeaPad Slim 3 15Q8X10 Copilot+ PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83N3002FUK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198158410878 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2025 10:28:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad Slim 3 15Q8X10 Copilot+ PC Qualcomm Snapdragon X1-26-100 38.9 cm (15.3") WUXGA 24 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home English Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey
  • - Qualcomm Snapdragon X1-26-100 Processor cores: 8
  • - 38.9 cm (15.3") WUXGA 1920 x 1200 pixels IPS LED backlight 16:10
  • - 24 GB LPDDR5x-SDRAM 8448 MHz
  • - 1 TB SSD
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - 50 Wh 65 W
  • - Windows 11 Home
More>>>
Smooth Multitasking, Always-On Productivity
Smooth Multitasking, Always-On Productivity

No one left behind in the AI era — the Lenovo IdeaPad Slim 3x Gen 10 Copilot+ PC features 45 TOPS NPU for AI multitasking and smooth video calls. It ensures smart computing on the Snapdragon® X series platform, a vibrant display for elevated visuals, all-day battery life and rapid charging for maximum productivity, and a rugged chassis for reliability.

<p>For Anyone Ready to Embrace the Future of Computing</p>

For Anyone Ready to Embrace the Future of Computing

Feel the speed and power of smarter computing. Powered by a 45 TOPS NPU (Neural Processing Unit), this AI-driven Copilot+ PC crushes multitasking, and seamless virtual collaboration to last all day. It adapts to you and stays ahead of time.

Essential Performance &amp; Long Battery Life
Essential Performance & Long Battery Life

Stay productive and on the move with the essential performance and energy efficiency of the Lenovo IdeaPad Slim 3x Gen 10 laptop. Keep up with your tasks and enjoy the confidence of lasting battery life that will delight and surprise you.

Built for AI &amp; Personalization
Built for AI & Personalization

Experience the smart advantage in your Lenovo IdeaPad Slim 3x Gen 10 laptop with built-in AI that gives you an edge every day. Explore enhanced features with the leading on-device NPU for personalization like never before.

Sharp &amp; Secure Collaboration
Sharp & Secure Collaboration

Step into the future of productivity with advanced AI support of the IdeaPad Slim 3x laptop. Enjoy real-time intelligence assistance, a sharp camera, and intelligent noise suppression—ensuring you effortlessly shine in every meeting and task.

All-Day Power, Fast Charging, No Limits
All-Day Power, Fast Charging, No Limits

Stay charged and ready with all-day battery life and Rapid Boost. The Lenovo IdeaPad Slim 3x Gen 10 laptop’s robust battery teams up with the Snapdragon X’s AI-enhanced processor for maximum power efficiency and is ready when you are.

Your Laptop, Your Rules, Your Privacy
Your Laptop, Your Rules, Your Privacy

Your privacy and security, go hand in hand. The Lenovo IdeaPad Slim 3x Gen 10 laptop features a physical shutter for your webcam, so you’re always in control of who's watching. Log in faster and safer with the fingerprint reader, while the Enhanced Security Suite adds extra layers of protection to keep your data private and your device secure.

Premium, Durable, Ready for Anything
Premium, Durable, Ready for Anything

The Lenovo IdeaPad Slim 3x Gen 10 laptop is built for reliability with a premium-grade metal chassis and military-grade durability from MIL-STD 810H tests. Whether it’s everyday bumps, tough travel conditions, or life’s unexpected moments, it delivers strong, dependable performance with a premium design. Ready for whatever, wherever.

Future-Proof Storage, No Pros Required
Future-Proof Storage, No Pros Required

Upgrade the IdeaPad Slim 3x Gen 10 laptop’s storage on your terms. The ready-to-expand SSD slot makes it easy to add space for files, apps, or games whenever you need. No service centers, no hassle—just DIY storage that grows with you and keeps up with your life.

Elevated Visual Display
Elevated Visual Display

Immerse in stunning clarity with the Lenovo IdeaPad Slim 3x Gen 10 laptop’s 15″ high-resolution display. Enjoy vivid colours, deep blacks, and sharp contrast that make every detail pop—transforming work or streaming into a vibrant visual experience.

More Viewing Space
More Viewing Space

Boost your productivity with the Lenovo IdeaPad Slim 3x Gen 10 laptop’s expansive display. Designed for comfort, it’s perfect for scrolling articles or reviewing notes—offering a seamless, user-friendly experience for studies and leisure alike.

Less Eye Strain
Less Eye Strain

Thanks to the TÜV Rheinland Low Blue Light certification, the Lenovo IdeaPad Slim 3x Gen 10 laptop keeps your eyes comfortable during extended study sessions or project work, or even nighttime binge-watching your favorite show.

CREDIBILITY &amp; COLLABORATION
CREDIBILITY & COLLABORATION

Our goal is to provide smarter technology that builds a brighter, more sustainable future for our customers, communities, and the planet. That's why we pursue industry-leading labels and certifications that demonstrate our commitment to sustainability in product design. Together, we can build a smarter future for all.

Design
Colour name
Luna Grey
Product colour *
Grey
Housing material
Acrylonitrile butadiene styrene (ABS), Aluminium, Polycarbonate (PC)
Display
Display diagonal *
38.9 cm (15.3")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB colour space
NTSC
Colour gamut
45%
Processor
Processor manufacturer *
Qualcomm
Processor family *
Qualcomm Snapdragon
Processor model *
X1-26-100
Processor cores
8
Memory
Internal memory *
24 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
8448 MHz
Memory form factor
On-board
Maximum internal memory *
24 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera resolution (numeric)
5 MP
Privacy camera
Yes
Camera
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.4
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Performance
Motherboard chipset
Qualcomm SoC
Keyboard
Keyboard backlit
No
Keyboard language
English
Copilot key
Yes
Software
Operating system language
English
Microsoft Copilot
Yes
Copilot+ PC
Yes
Trial software
Office
Operating system installed *
Windows 11 Home
Battery
Battery capacity *
50 Wh
Power
AC adapter power
65 W
USB Type-C charging port *
Yes
USB Power Delivery (USB PD)
Yes
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Certificates
Certification
ENERGY STAR,EPEAT Gold,RoHS
Weight & dimensions
Width
343.4 mm
Depth
239.5 mm
Weight *
1.55 kg
Packaging content
Mouse included
Yes
AC adapter included *
Yes