location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion Go S 8APU1 portable game console 20.3 cm (8") 1 TB Touchscreen Wi-Fi Black, Violet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Legion Go S 8APU1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83N6001NUK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198158889025 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2025 10:56:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (9.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 83N6001NUK user manual (32.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Information (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion Go S 8APU1 portable game console 20.3 cm (8") 1 TB Touchscreen Wi-Fi Black, Violet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Platform: Legion Go AMD Ryzen Z1 Extreme
  • - 3300 MHz Processor cores: 8
  • - Gaming control technology: Analogue / Digital
  • - Built-in touchpad Touchscreen
  • - IPS 20.3 cm (8") 1920 x 1200 pixels
  • - Storage media type: SSD 1 TB
  • - Card reader integrated Wi-Fi Bluetooth USB port Combo headphone/mic port
  • - Built-in Lithium-Ion (Li-Ion) 55.5 Wh
  • - Black, Violet
More>>>
<p>EXHILARATING SPEED &amp; PERFORMANCE</p>

EXHILARATING SPEED & PERFORMANCE

Enjoy smooth performance with the exclusive AMD Ryzen™ "Z2 Go" and Z1 Extreme platforms—power and efficiency in your hand. Get immersed with 1080p gaming fueled by AMD Radeon graphics. With up to AMD RDNA™ 3 architecture and built-in SteamOS scaling options, it transforms your games’ visuals and cutting-edge technologies like super-resolution sharpening (FSR) and band-limited pixel scaling.

<p>GAMING OPTIMIZED UI</p>

GAMING OPTIMIZED UI

SteamOS combines the simplicity of a console with the power of PC gaming. Optimized for gamepad controls, it gets you into games fast with features like quick suspend/resume and seamless system and game updates. Access the full Steam ecosystem—your Steam Library, plus Steam Cloud, Steam Chat, Steam Game Recording, and more—on an operating system optimized for gaming.

<p>8″ WUXGA Display</p>

8″ WUXGA Display

Enjoy an expansive 8″ screen with a 16:10 aspect ratio and native landscape. This PureSight display provides a 37% larger viewing area than average gaming handhelds*
*Compared to gaming handhelds with 7” screen with 16:9 aspect ratio, making every moment ultra-vibrant and immersive.

<p>120Hz Refresh Rate</p>

120Hz Refresh Rate

The 120Hz of variable refresh rate delivers buttery-smooth visuals, ensuring you never miss a beat during fast-paced gameplay. Experience seamless motion and ultra-clear graphics.

<p>Vivid Colour Accuracy</p>

Vivid Colour Accuracy

With 100% sRGB colour accuracy and 500-nit brightness, colours pop with vibrant detail and clarity, enhancing your gaming experience.

<p>ADVANCED THERMAL TECHNOLOGY</p>

ADVANCED THERMAL TECHNOLOGY

Unlock epic gaming with the Legion Go S. Continuing its legacy of handheld innovation, it boasts the relentless Legion ColdFront tech. With an enormous fan and bigger heat sinks, it crushes heat waves, ensuring legendary performance. Stay cool and unstoppable, as cutting-edge 3D fans whisk heat away, keeping you in the game wherever your dreams take you!

<p>LEGION TRUESTRIKE</p>

LEGION TRUESTRIKE

Conquer every game with ergonomic Legion TrueStrike Controllers! Flaunting RGB lighting, they blend style and function seamlessly. Effortlessly switch between short and long presses with the adjustable trigger for different play scenarios. Experience fluid control with hall effect RGB joysticks, and unleash mighty combos with the large Pivot D-Pad.

<p>Built for Comfort, Engineered for Victory</p>

Built for Comfort, Engineered for Victory

Unleash your potential with the streamlined ergonomic unibody design.  Built for all-day comfort, their anti-slip texture ensures you stay in control during the fiercest battles. Game like a boss with unmatched grip and precision!

<p>Adapt, Overcome, Win</p>

Adapt, Overcome, Win

Master every scenario with the adjustable trigger switch! Effortlessly tailor your trigger response for FPS or racing games, switching between short and long presses with ease. Customize your gameplay with the flick of a switch!

<p>Flawless Control, Vibrant Style</p>

Flawless Control, Vibrant Style

Experience ultra-smooth control with Hall effect joysticks, complete with RGB flair. Achieve pinpoint accuracy and fluid movements while gaming in style. Let your true colours shine through!

<p>Execute Brutal Combos</p>

Execute Brutal Combos

Execute powerful combos with the large Pivot D-Pad, designed for fighting game enthusiasts. Its responsive touchpad makes navigation a breeze, giving you the edge to outpace your opponents with precision!

<p>Charge Up &amp; Go</p>

Charge Up & Go

Stay unstoppable with a 55.5Whr battery and Rapid Charge Pro, refueling swiftly. The travel-ready 65W adapter is airline-approved. Use the Steam Overlay to fine-tune your power settings and extend play without a pause.

<p>Load Fast, Store More, Game Harder</p>

Load Fast, Store More, Game Harder

Experience unbeatable gaming with up to 32GB LPDDR5X memory and 1TB PCIe Gen4 storage on the Lenovo Legion Go S. Load games instantly and expand your storage via Micro-SD for unparalleled speed and space right from the start.

<p>Connect &amp; Go!</p>

Connect & Go!

Legion Go S boasts dual USB4 Type-C ports for effortless connectivity with docks and monitors via DisplayPort 1.4. Enjoy rapid 40Gbps file transfers or elevate your game, adapting to any setup for supreme versatility.

<p>No Lag, No Limits</p>

No Lag, No Limits

Enhance your matches with WiFi 6E for swift, stable connections. Dock Legion Go S to play on a TV or gaming monitor and link controllers and headsets via Bluetooth 5.3.

<p>Immersive Audio That Pulls You In</p>

Immersive Audio That Pulls You In

Experience front-firing immersive audio and clear chat function via built-in mics. Go wireless with Legion E510 Headphones for ultimate freedom. Dive in, connect, and prepare for an audio adventure.

<p>GAMING SIMPLIFIED</p><p>No Tweaks, Just Play</p>

GAMING SIMPLIFIED

No Tweaks, Just Play

SteamOS delivers a seamless, console-like gaming experience. Optimized for gamepads, it enables quick suspend/resume, eliminates driver updates, and ensures plug-and-play gaming. Regular updates keep it ready for immersive, uninterrupted gameplay.

<p>THE FULL STEAM EXPERIENCE</p><p>Cloud Saves, Chat &amp; More</p>

THE FULL STEAM EXPERIENCE

Cloud Saves, Chat & More

Experience seamless gaming with SteamOS! Enjoy cloud saves, Steam Chat, game recording, and access your full Steam library. Optimized for gaming, yet versatile with desktop access, SteamOS redefines PC gaming on the Legion Go S.

<p>UNPARALLELED CONTROL</p><p>Tailor Your Settings, Perfect Your Play</p>

UNPARALLELED CONTROL

Tailor Your Settings, Perfect Your Play

Unleash your gaming potential with customizable controller settings. Fine-tune joystick sensitivity for precision aiming or rapid reactions. Create personalized profiles tailored to your favorite games, ensuring every move is perfectly executed.

<p>LEGION ECOSYSTEM</p>

LEGION ECOSYSTEM

Expand your PC gaming experience with the Legion Ecosystem and Legion Go S. Connect to the big screen with the Legion Go Dock or enjoy private viewing with Legion AR Glasses 2. Protect your device with a screen protector, customize it with joystick caps, immerse in sound with earbuds, and even more.

Performance
Platform *
Legion Go
SSD form factor
M.2
Processor model
AMD Ryzen Z1 Extreme
Processor frequency
3300 MHz
Processor boost frequency
5.1 GHz
Processor cores
8
Processor threads
16
Graphics processor
AMD Radeon Graphics
Internal memory
32000 MB
Internal memory type
LPDDR5x
Memory clock speed
7500 MHz
Accelerometer
Yes
Ambient light sensor
Yes
Fingerprint reader
No
Gyroscope
Yes
Number of microphones
2
Operating system installed
SteamOS
Design
Product colour *
Black, Violet
Gaming control technology *
Analogue / Digital
Gaming control function buttons *
D-pad, Menu button, View button
Built-in touchpad
Yes
Analog thumbsticks
Yes
Volume control
Buttons
Material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Colour name
Nebula nocturne
Display
Display diagonal *
20.3 cm (8")
Display *
IPS
Touchscreen *
Yes
Display resolution
1920 x 1200 pixels
Display brightness
500 cd/m²
Aspect ratio
16:10
Touch technology
Multi-touch
Panel type
IPS
Maximum refresh rate
120 Hz
Storage
Storage media type *
SSD
Built-in memory capacity *
1 TB
Storage
SSD interface
PCI Express 4.0
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Bluetooth version
5.3
Ports & interfaces
USB port
Yes
USB version
USB4 Gen 3x2
USB connector type
USB Type-C
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Multimedia
Built-in camera *
No
Built-in microphone
Yes
Number of built-in speakers
2
Speaker power
2 W
Power
Battery type
Built-in
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
55.5 Wh
Continuous video playback time
14.5 h
USB Power Delivery (USB PD)
Yes
USB Power Delivery revision
3.0
USB Type-C charging port *
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 95%
Weight & dimensions
Width
298.5 mm
Depth
127.5 mm
Height
43.4 mm
Weight
740 g
Technical details
Sustainability certificates
ErP