location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X1 2-in-1 Gen 10 Aura Edition Intel Core Ultra 7 265U Hybrid (2-in-1) 35.6 cm (14") Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Nordic Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X1 2-in-1 Gen 10 Aura Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21Q1S0Q600
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2025 15:47:17
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide for Linux (22.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (27.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 21Q1S0Q600 user manual (38.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Information (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad X1 2-in-1 Gen 10 Aura Edition Intel Core Ultra 7 265U Hybrid (2-in-1) 35.6 cm (14") Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Nordic Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Grey
  • - Intel Core Ultra 7 265U Processor cores: 12
  • - Touchscreen 35.6 cm (14") WUXGA 1920 x 1200 pixels IPS LED backlight 16:10
  • - 32 GB LPDDR5x-SDRAM 8400 MHz
  • - 512 GB SSD
  • - Intel Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium-Ion (Li-Ion) 57 Wh 65 W
  • - Windows 11 Pro 64-bit
More>>>
<p>LIMITED ONLY BY YOUR IMAGINATION</p>

LIMITED ONLY BY YOUR IMAGINATION

This remarkable 2-in-1 device provides an outlet for unleashed creativity. Imagine the power of a premium laptop, the convenience of a touchscreen tablet, and the flexibility of a 360-degree hinge that makes physical screen sharing a cinch. Add to that the magnetic pen option and you can sign documents, sketch designs, take notes, and so much more. 

<p>AUTOMATE SIMPLE TASKS</p>

AUTOMATE SIMPLE TASKS

This premium ThinkPad X1 2-in-1 Gen 10 Aura Edition laptop is an AI PC, enabling a range of productivity-rich tasks. Enjoy enhanced video conferencing and collaboration tools, robust security, document automation including scanning and summarizing, and email management and scheduling. Plus, with speedy response times, it’s ideal for multitasking.

A Partnership With You at the Center
A Partnership With You at the Center

Lenovo and Intel® have long joined forces to engineer the best laptops in the industry. Our years of deep collaboration now culminate in bold new software solutions that elevate your day-to-day experience. The best products. The best experiences. Lenovo Aura Edition, imagined with Intel®.

Fend Off Lurkers
Fend Off Lurkers

When you’re finalizing a project at your favorite café, Shield Mode has you covered. It deploys AI computer vision technology to warn you if someone is looking over your shoulder, then blurs the screen for unwanted shoulder surfers, and automatically prompts your VPN.

The Cure for Pre-Meeting Panic
The Cure for Pre-Meeting Panic

Suddenly time for a remote meeting? No problem! Collaboration Mode calibrates your camera for you, sets your preferred backgrounds effects, launches autoframing, and more. Additionally, it uses computer vision AI features to enhance your webcam experience in low-light conditions and other environments.

Avoid Going Down Rabbit Holes
Avoid Going Down Rabbit Holes

When it’s time to get things done, Attention Mode silences notifications and blocks distracting websites so you can focus on what really matters. And it puts you in control, as you choose what sites to block and for how long.

Say Goodbye to Battery Anxiety
Say Goodbye to Battery Anxiety

Whether you’re dialed in to a meeting or closing up your laptop to stash in your bag, Power Mode automatically optimizes settings to deliver performance when you need it and longer battery life when you don’t. 

Good Health Starts With Awareness
Good Health Starts With Awareness

When you’re putting in long days and late nights, Wellness Mode has your back. It adjusts settings to ease eyestrain and uses computer-vision AI to assess your posture and how long you’ve been looking at your display — and then alerts you if you’re hunched over or need to take a break.

<p> TWO DEVICES, ONE VISION</p>

TWO DEVICES, ONE VISION

Smart Share connects your smartphone to your laptop instantly via an AI virtual sensor. Just tap your Android™ or iOS device to your laptop — then drag and drop. Edit photos and share easily. Plus access and send text messages from your PC.

<p>TECH SUPPORT 24/7</p>

TECH SUPPORT 24/7

With Smart Care, you’ll enjoy convenient access to Lenovo’s online support tools and chatbot for real-time problem solving. Or upgrade to one of our enhanced Premier Support services to unlock access to dedicated support connecting you via remote camera sharing, with one-click access to voice or chat with live elite Lenovo engineers 24/7* through your PC or smartphone.


*Limited global availability & optional upgrade applies for Premier Support and Premier Support Plus. 

<p>
    THE IDEAL TRAVEL COMPANION
</p>

THE IDEAL TRAVEL COMPANION

Enjoy amazing performance efficiency with extended battery life to keep you connected anywhere, anytime. When you do need some juice, the super-compact GaN adapter saves power and charges up to four times faster than a conventional AC adapter. But the best part? This laptop can run memory-intensive programs smoothly in a chassis that’s so lightweight you’ll almost forget you’re carrying it.

<p>
    PRIVACY &amp; PROTECTION
</p>

PRIVACY & PROTECTION

This X1 2-in-1 PC boasts multilevel security. ThinkShield, our comprehensive suite of security solutions, boasts discrete Trusted Platform Module to safeguard critical data with encryption. Biometrics provide extra protection too. With Intel® Core™ Ultra on the vPro® platform, you get AI-enhanced threat detection and defense — even below the OS.

<p>
    THINKPAD TOUGH
</p>

THINKPAD TOUGH

We use the US Department of Defense MIL-STD-810H for a balance of reliability and durability in ThinkPad laptops. Meeting or exceeding 12 standards, 26 procedures, and 200+ quality checks ensure these devices run in extreme conditions, including harsh variables like Arctic wilderness, desert dust storms, extreme temps, pressure, vibration, and more.

<p>
CREDIBILITY &amp; COLLABORATION<br/>
</p>

CREDIBILITY & COLLABORATION

Our goal is to provide smarter technology that builds a brighter, more sustainable future for our customers, communities, and the planet. That's why we pursue industry leading labels and certifications that demonstrate our commitment to sustainability in product design. Together, we can build a smarter future for all.

Design
Product type *
Hybrid (2-in-1)
Product colour *
Grey
Form factor *
Convertible (Folder)
Housing material
Aluminium
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1200 pixels
Touchscreen *
Yes
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Anti-smudge coating
Yes
Display brightness
500 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel Core Ultra (Series 2)
Processor model *
265U
Processor cores
12
Processor threads
14
Processor boost frequency
5.3 GHz
Performance cores
2
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
5.3 GHz
Efficient-core Max Turbo Frequency
4.2 GHz
Low Power Efficient-core Max Turbo Frequency
2.4 GHz
Performance-core base frequency
2.1 GHz
Efficient-core base frequency
1.7 GHz
Low Power Efficient-core Base Frequency
700 MHz
Processor cache
12 MB
Processor base power
15 W
Maximum turbo power
57 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Sparsity support
Yes
Windows Studio effects support
Yes
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
8400 MHz
Memory form factor
On-board
Maximum internal memory *
32 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
PCI Express 5.0
NVMe
Yes
SSD form factor
M.2
M.2 SSD size
2280 (22 x 80 mm)
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Graphics
On-board graphics card model *
Intel Graphics
Audio
Audio chip
Realtek ALC3306
Audio system
Dolby Atmos
Number of built-in speakers
2
Speaker power
2 W
Audio
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
Yes
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.3
Near Field Communication (NFC)
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard language
Nordic
Copilot key
Yes
Software
Operating system architecture
64-bit
Operating system language
Danish, English, Finnish, Norwegian, Swedish
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
57 Wh
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
USB Type-C charging port *
Yes
USB Power Delivery (USB PD)
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on, SSD, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Certification
ENERGY STAR,TCO,EPEAT Gold,RoHS
Weight & dimensions
Width
312.8 mm
Depth
217.7 mm
Height (front)
1.62 cm
Height (rear)
1.83 cm
Weight *
1.22 kg
Packaging content
AC adapter included *
Yes