Front camera resolution (numeric)
2.07 MP
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Video capturing speed
30 fps
Privacy type
Privacy shutter
Top Wi-Fi standard
*
Wi-Fi 7 (802.11be)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax), Wi-Fi 7 (802.11be)
Mobile network connection
*
Wi-Fi band
Tri-band (2.4 GHz / 5 GHz / 6 GHz)
WLAN controller model
Intel Wi-Fi 7 BE201
WLAN controller manufacturer
Intel
Ethernet LAN data rates
10, 100, 1000 Mbit/s
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
*
2
Ethernet LAN (RJ-45) ports
1
Thunderbolt 4 ports quantity
2
USB Type-C DisplayPort Alternate Mode
Motherboard chipset
Intel SoC
Operating system architecture
64-bit
Trial software
Activate Your Microsoft 365 For A 30 Day Trial
Operating system installed
*
Windows 11 Pro
Brand specific technologies
Express Charge Boost capable
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery recharge time
3 h
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
USB Type-C charging port
*
USB Type-C required charging power (min)
*
45 W
USB Type-C required charging power (max)
*
100 W
USB Power Delivery (USB PD)
USB charging voltage
20, 5, 9, 15 V
Cable lock slot type
Wedge
Trusted Platform Module (TPM)
Trusted Platform Module (TPM) version
2.0
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Sustainability certificates
ENERGY STAR, EPEAT Gold