location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Open Source Wireless-G Router wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Open Source Wireless-G Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KWGR614-100FSS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96522
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:22
The date of the most recent change of this product data-sheet in Icecat.
Network
Supports ISDN connection
No
VPN support
IPSec, L2TP
Security
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Authentication method
MAC address
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Weight & dimensions
Weight
300 g
Other features
Compatible operating systems
Microsoft Windows 98, Me, NT, 2000, XP
Other features
Dimensions (WxDxH)
28 x 175 x 118 mm
I/O ports
4 x 10/100
Supported protocols
TCP/IP, UDP, NAT, RIP-1, RIP-2, PPTP, PPPoE, L2TP (static & dynamic), DNS, DHCP (Client & Server), VPN passthrough (IPSec, L2TP)
Supported WAN type
OFDM with BPSK, QPSK, 16QAM, 64QAM, DBPSK, DQPSK, CCK
Minimum system requirements
-Microsoft Internet Explorer 5.0, Netscape 4.7. -Microsoft Vista Beta Drivers Available.
Maximum data transfer rate
0.54 Gbit/s
Interface
10/100, RJ-45
Filtering description
URL
xDSL connection
No