location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot S1 IS 1/2.7" 3.2 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot S1 IS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9179A001
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot S1 IS 1/2.7" 3.2 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.2 MP CCD Silver
  • - Image sensor size: 1/2.7"
  • - Image stabilizer
  • - Optical zoom: 10x Digital zoom: 3.2x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Built-in microphone
More>>>
Picture quality
Image sensor size *
1/2.7"
Megapixel (approx.) *
3.2 MP
Sensor type *
CCD
Image stabilizer *
Yes
Supported aspect ratios
4:3
Lens system
Optical zoom *
10x
Digital zoom *
3.2x
Focal length range
5.8 - 58 mm
Focusing
Focus *
TTL
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
AVI
Audio
Built-in microphone *
Yes
Memory
Compatible memory cards *
CF
Display
Display *
LCD
Display
Display diagonal *
3.81 cm (1.5")
Ports & interfaces
I/O ports
1 x USB (Mini-B, PTP); 1 x A/V out (PAL/NTSC)
Design
Product colour *
Silver
Battery
Battery life (max)
5.5 h
Battery type
AA
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
111 mm
Depth
78 mm
Height
66 mm
Weight
370 g
Other features
Video capability
Yes
Built-in flash
Yes
Camera shutter speed
15 - 1/2000 s
Compatible operating systems
Pc: Windows 98 SE / 2000 / Me / XP; Mac: OS 9.0 ¿ 9.2, OS X v10.1 / v10.2
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:51:39
Uk has collected 16 expert reviews for Canon PowerShot S1 IS 1/2.7" 3.2 MP CCD Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
Cameras.co.uk
Updated:
2016-11-14 19:51:38
Ambitious digital camera from Canon. Excellent feature set, but image quality lets it down in places.
70%
pocket-lint.com
Updated:
2016-11-14 19:51:38
A remarkable range of functions for those that want more than a point and shoot...
90%
T3.com
Updated:
2016-11-14 19:51:39
Take two digital-imaging devices on holiday? Not us. We just converge and go, thanks to any number of camera-corders wooing us with silky, shiny movie footage and solid, reliable photographs. But while every consumer digital camera can record still i...
Good Great tape-free movies. Stunning 10x lens with stabilisation. Attractive still images...
Bad Modest resolution. Heavy, ugly body. Extremely memory-hungry AVI clips.
Bottom line Great tape-free movies. Stunning 10x lens with stabilisation. Attractive still images.
80%
Neocamera.com
Updated:
2016-11-14 19:51:36
Considering that the Canon S1 IS shows high noise levels, chromatic aberrations and vignetting it is clearly not a picture perfect camera. However, the Canon S1 IS is one of the smallest ultra-zoom camera with optical stabilization. It provides good t...
40%
imaging-resource.com
Updated:
2016-11-14 19:51:38
The Canon PowerShot S1 IS is the latest in a long line of high-quality digicams from Canon. Canon U.S.A. has long been a strong contender in the film and digital camera markets, well-known for its high-quality optics, technical innovations, and aggressive...
0%
digitalcamerainfo.com
Updated:
2016-11-14 19:51:38
The Canon PowerShot S1 retails for US $399. Although this low price seems great when evaluating the 10x optical/3.2x digital zoom, a positive judgment of the camera is somewhat diminished when the 1/2.7-inch 3.2 effective MP CCD and imaging performance...
0%
dcresource.com
Updated:
2016-11-14 19:51:39
At first glance, the PowerShot S1 IS ($499) may look like just another ultra zoom camera, but its more than that. First, its Canons first ultra zoom camera since the Pro90 IS. Along those lines, its also their first camera (since the Pro90) w...
0%
v3.co.uk
Updated:
2016-11-14 19:51:39
3megapixels, a large zoom and loaded with features.
80%
dpreview.com
Updated:
2016-11-14 19:51:39
Announced in February 2004, the PowerShot S1 IS is the long overdue successor to Canons last 10x Zoom Image Stabilized compact, the (the PowerShot Pro90 IS). It is not only much smaller and lighter, but a lot less expensive - (hardly surprising given...
Good Very small, handles really well, Packed with features, Image stabilization works really well (and can be used in movie mode), Very quiet, Fast and responsive, Stunning movie mode with high quality sound, Impressive continuous (burst) shooting, Good color...
Bad Some focus errors - especially at the telephoto end of the zoom, Slow AF at longer focal lengths, can struggle in low light, No AF illuminator, Noisy above ISO200, No rechargeable batteries, Small screen, viewfinder difficult to see in very bright or very...
Bottom line Despite one or two minor annoyances - specifically the focus performance at the long end of the zoom and the rather puny screen - the Canon S1 IS is a camera it is hard not to like. Sure, there are a few high end features missing (no live histogram, n...
0%
pcmag.com
Updated:
2016-11-14 19:51:39
Specs: Megapixels: 3.2, Included Memory Amount: 32 MB, Media Format: CompactFlash, Maximum Resolution: 2048 x 1536 pixels...
60%
steves-digicams.com
Updated:
2016-11-14 19:51:39
Renowned for the high quality of its ?glass,? Canon designed the PowerShot S1 IS digital camera?s lens with 11 elements including one aspherical element to reduce size and weight and ensure image sharpness, particularly at wide-angle settings. Thanks t...
0%