location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo 1290S photo printer Inkjet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Photo 1290S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C393152LA
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Photo 1290S photo printer Inkjet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office
  • - Inkjet
  • - USB port
More>>>
Printing
Print technology *
Inkjet
Features
Market positioning *
Home & office
Country of origin
China
Input & output capacity
Total input capacity
100 sheets
Paper handling
Paper tray media types
Glossy paper, Iron-On Transfers, Photo paper, Transparencies
ISO A-series sizes (A0...A9)
A3, A4, A5, A6
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, C6, DL
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Parallel connector
Yes
Performance
Internal memory
0.25 MB
Sound pressure level (printing)
38 dB
Power
Power consumption (printing) *
18 W
Weight & dimensions
Weight
8.4 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
380 mm
Package depth
690 mm
Package height
290 mm
Package weight
10.5 kg
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.18 m
Products per pallet layer
3 pc(s)
Products per pallet
21 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.18 m
Products per pallet layer (UK)
3 pc(s)
Products per pallet (UK)
21 pc(s)
Other features
Dimensions (WxDxH)
609 x 311 x 175 mm
Connectivity technology
Wired
Mac compatibility
Yes
Print speed (black, normal quality, A4/US Letter)
9.4 ppm
Print speed (colour, normal quality, A4/US Letter)
9 ppm
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 3 expert reviews for Epson Stylus Photo 1290S photo printer Inkjet but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
v3.co.uk
Updated:
2022-10-17 18:56:23
A bargain price for stunning output.
0%
Brand Image Product code Product Stock Price from
Epson Stylus Photo P50 Epson Stylus Photo P50
(show image)
C11CA45302 Epson Stylus Photo P50 0.00
(excl. VAT)
0 (incl. VAT)