location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ 5J.08G01.001 projector lamp 200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5J.08G01.001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5J.08G01.001 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2018 17:26:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ 5J.08G01.001 projector lamp 200 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 200 W
  • - Service life of lamp: 3000 h
  • - Brand compatibility: Benq
More>>>
Features
Brand compatibility *
Benq
Compatibility *
MP730
Features
Service life of lamp
3000 h
Bulb power *
200 W
Brand Image Product code Product Stock Price from
BenQ 5J.JAM05.001 projector lamp 280 W BenQ 5J.JAM05.001 projector lamp 280 W
(show image)
5J.JAM05.001 5J.JAM05.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.J8A05.001 projector lamp BenQ 5J.J8A05.001 projector lamp
(show image)
5J.J8A05.001 5J.J8A05.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.J7L05.001 projector lamp BenQ 5J.J7L05.001 projector lamp
(show image)
5J.J7L05.001 5J.J7L05.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.J6N05.001 projector lamp BenQ 5J.J6N05.001 projector lamp
(show image)
5J.J6N05.001 5J.J6N05.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.J4S05.001 projector lamp 220 W BenQ 5J.J4S05.001 projector lamp 220 W
(show image)
5J.J4S05.001 5J.J4S05.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Lamp for SH960 / TP4940 (Module 2) projector lamp 330 W UHP BenQ Lamp for SH960 / TP4940 (Module 2) projector lamp 330 W UHP
(show image)
5J.J4L05.021 Lamp for SH960 / TP4940 (Module 2) 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Lamp for SH960 / TP4940 (Module 1) projector lamp 330 W UHP BenQ Lamp for SH960 / TP4940 (Module 1) projector lamp 330 W UHP
(show image)
5J.J4L05.001 Lamp for SH960 / TP4940 (Module 1) 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.J5205.001 projector lamp 220 W UHP BenQ 5J.J5205.001 projector lamp 220 W UHP
(show image)
5J.J5205.001 5J.J5205.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.J3T05.001 projector lamp 210 W BenQ 5J.J3T05.001 projector lamp 210 W
(show image)
5J.J3T05.001 5J.J3T05.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.J2N05.011 projector lamp 300 W BenQ 5J.J2N05.011 projector lamp 300 W
(show image)
5J.J2N05.011 5J.J2N05.011 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)