location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom Start 25 Europa navigator Handheld/Fixed 12.7 cm (5") LCD Touchscreen 213 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Start 25 Europa
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1EN5.002.10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636926049504 show
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TomTom Start 25 Europa navigator Handheld/Fixed 12.7 cm (5") LCD Touchscreen 213 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld/Fixed 12.7 cm (5") Black
  • - Auto
  • - Touchscreen Widescreen 480 x 272 pixels
  • - Built-in speaker(s)
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2014-09-19 01:27:08
Uk has collected 10 expert reviews for TomTom Start 25 Europa navigator Handheld/Fixed 12.7 cm (5") LCD Touchscreen 213 g Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
digitalversus.com
Updated:
2014-09-19 01:27:08
The first TomTom Starts (photo above) came with a small screen, small price tag and features that were previously reserved for the mid-range.The new Start 20 and 25 unfortunately cost a good bit more. They have almost all the advantages of the Via 110...
Good Rapid journey calculations, Nice finish, Compact and practical suction mount, Good navigation interface, Large 5inch screen...
Bad Only one programmable stage, No traffic info, Aesthetically uninteresting, Screen lacks responsiveness...
Bottom line The TomTom Start 25 doesn't suffer too much at the hands of models further up the range when judged solely on route guidance. This model will be a very good choice for anyone who doesn't need traffic information, connected services or Bluetooth. It's j...
80%
Country Distributor
United Kingdom 1 distributor(s)