location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD 300GB HDD internal hard drive 7200 RPM 8 MB 3.5" Ultra-ATA/100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300GB HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3300831A
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2025 11:56:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Desktop HDD 300GB HDD internal hard drive 7200 RPM 8 MB 3.5" Ultra-ATA/100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 300 GB 3.5" 7200 RPM Ultra-ATA/100
  • - HDD
  • - Storage drive buffer size: 8 MB
  • - 635 g
More>>>
Features
HDD capacity *
300 GB
HDD speed *
7200 RPM
Storage drive buffer size *
8 MB
HDD size *
3.5"
Interface *
Ultra-ATA/100
Type *
HDD
Average seek time
8 ms
Average latency
4.16 ms
Bytes per sector
512
Start/stop cycles
50000
Power
Power consumption (typical)
12.84 W
Power consumption (standby)
0.8 W
Power consumption (read)
12.8 W
Power consumption (write)
12.8 W
Power consumption (idle)
7.2 W
Operating voltage
5 / 12 V
Start-up current
2.8 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating vibration
0.5 G
Non-operating vibration
5 G
Operating altitude
-60.96 - 3048 m
Non-operating altitude
-60.96 - 12192 m
Operating shock
63 G
Non-operating shock
300 G
Weight & dimensions
Width
101.8 mm
Height
26.1 mm
Depth
147 mm
Weight
635 g
Other features
Mac compatibility
No
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 06:55:49
Uk has collected 12 expert reviews for Seagate Desktop HDD 300GB HDD internal hard drive 7200 RPM 8 MB 3.5" Ultra-ATA/100 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
custompc.co.uk
Updated:
2015-01-01 06:55:48
The 7200.8 isnt exactly the champagne of hard disks, but neither is it a can of Rola Cola. The Far Cry level-loading time was decent, and the high sustained transfer rate means it should be good at handling movies and digital media, although NCQ seems...
Bottom line The 7200.8 isnt exactly the champagne of hard disks, but neither is it a can of Rola Cola. The Far Cry level-loading time was decent, and the high sustained transfer rate means it should be good at handling movies and digital media, although NCQ seems...
67%
atomicmpc.com.au
Updated:
2015-01-01 06:55:49
We may well never know the true meaning behind why hard drive manufacturers have chosen to go with naming their drives after fish and their slimy spawn. That said, a Barracuda is probably a good call for this beast, considering its ability to eat almo...
Bottom line If you dig wads of data, this is for you...
85%
tweaktown.com
Updated:
2015-01-01 06:55:49
Seagate has been in the hard disk drive business for a long time and they know how to make a solid hard drive for any particular market. So much so that they claim they are the world’s largest manufacturer of disc drives.Recently the company launche...
Bottom line As far as noise levels go, the 7200.8 is a good deal quieter than the older generation. Idle levels are pretty much identical but when the drive is under heavy access it is much quieter than the older version. The older version made an audible “chug...
95%
sharkyextreme.com
Updated:
2015-01-01 06:55:48
The desktop market for hard drives used to be one of choosing between either high-end performance or top-level data capacity. The 10K RPM Western Digital Raptors literally ruled the desktop performance world, but their 36GB and 74GB capacities left so...
Good Serious 400GB Capacity, UltraQuiet Operation, Surprising Highend Performance...
Bad Only 8MB Data Cache, Needs NCQcompatible System for Top Performance...
Bottom line Seagate hard drives never fail to impress us, but although Barracuda drives are competitive performers, the kudos are usually for their incredibly low drive noise and great dependability. This time out, Seagate is really hitting on all cylinders, as n...
90%
techarp.com
Updated:
2015-01-01 06:55:48
Seagate 400GB Barracuda 7200.8 Serial ATA Hard DiskThe Seagate 400GB Barracuda 7200.8 not only comes with a remarkable 400GB of storage space, its also a fast hard disk. Even though its platters spin at the same speed (7200 RPM) as those of the Barrac...
0%
bigbruin.com
Updated:
2015-01-01 06:55:48
The 200GB Seagate Barracuda 7200.8 SATA NCQ drives earn praise for several reasons. The results from the various tests show that this generation of drives provides a performance boost over the previous generation, whether the system is capable of imple...
0%
viperlair.com
Updated:
2015-01-01 06:55:48
Games, applications, and media files are using up more space than ever. We look at Seagates answer to that problem.
Bottom line Those of you looking for an obscene amount of storage with good hard drive performance will want to keep an eye out for the Seagate Barracuda 7200.8 400GB. While we didnt test the lesser capacity versions of the drive, we suspect performance should b...
0%
Bjorn3d.com
Updated:
2015-01-01 06:55:49
When its time to shop for hard drives, one of the several names that comes to mind right away is Seagate. And when it comes time to recommending a disc drive, warranty is always one of the top concerns. Seagate has the longest warranty around right n...
Good Good performance, Big time storage!, Affordable at $0.75/GB, 5-year warranty, Relatively quiet...
Bad Would be nice to see 16MB cache versions...
Bottom line Overall, I was quite pleased by the 7200.8s performance. The RAID performance came in right around where I expected it to. Since I didnt have competing drives to test in RAID, I paid particular attention to the single drive performance. For the most...
90%
anandtech.com
Updated:
2015-01-01 06:55:49
Introduction Though the technology seems fairly new to many of us end users, command queuing has been around for years. The idea of reordering the list of requests given to the hard disk drive was first introduced in the SCSI-2 standard and implemented...
0%
storagereview.com
Updated:
2015-01-01 06:55:49
The Seagate Barracuda 7200.8 is the first drive to hit a 133 GB/platter density. Its also the first Barracuda to utilize a three-platter design since the ATA III! Together, the result is a huge 400 GB flagship capacity and the potential for great perf...
0%
maximumpc.com
Updated:
2015-01-01 06:55:49
It draws blood but misses the takedownMonth Reviewed: April 2005Verdict: 8URL: www.seagate.com It’s been all quiet on the Seagate front for more than a year, but the world’s largest hard drive manufacturer is back on the offensive with its new, eighth-...
80%
Brand Image Product code Product Stock Price from
Seagate Desktop HDD 300GB 3.5" SATA internal hard drive 7200 RPM 16 MB 3.5" Serial ATA Seagate Desktop HDD 300GB 3.5" SATA internal hard drive 7200 RPM 16 MB 3.5" Serial ATA
(show image)
ST3300631AS 300GB 3.5" SATA 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital 320 GB, 7200 RPM Hard Drive internal hard drive 8 MB Serial ATA
(show image)
WD3200SD 320 GB, 7200 RPM Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital HD SE 200GB, 7200 RPM Hard Drive internal hard drive 8 MB Serial ATA II
(show image)
WD2000JS-20PK HD SE 200GB, 7200 RPM Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital HD SE 160 GB, 7200 RPM Hard Drive internal hard drive 8 MB Serial ATA II
(show image)
WD1600JS-20PK HD SE 160 GB, 7200 RPM Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital CAVIAR 320 GB, 7200 RPM Hard Drive internal hard drive 250 GB 8 MB Serial ATA
(show image)
WD2500PD CAVIAR 320 GB, 7200 RPM Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)