location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SELPHY CP740 photo printer Dye-sublimation 300 x 300 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SELPHY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Selphy CP740
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2094B015
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2020 17:19:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon SELPHY CP740 photo printer Dye-sublimation 300 x 300 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 300 x 300 DPI
  • - Dye-sublimation
  • - 5.08 cm (2") LCD
  • - USB port
More>>>
Printing
Print technology *
Dye-sublimation
Maximum resolution *
300 x 300 DPI
Features
Market positioning *
Home & office
Display
LCD
Display diagonal
5.08 cm (2")
Paper handling
Standard media sizes
- Postcard Size (148 x 100mm) - Wide Size (100 x 200mm) - L Size (119 x 89mm) - Credit Card Size (86 x 54mm) - Credit Card Size Stickers (86 x 54mm) - Mini Stickers (22.0 x 17.3mm)
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Compatible memory cards
Microdrive
Power
Power consumption (printing) *
60 W
Power consumption (standby)
4 W
Weight & dimensions
Weight
940 g
Packaging data
Bundled software
PC: ZoomBrowser EX, Easy-PhotoPrint, PhotoStitch, EOS Utility Mac: ImageBrowser, PhotoStitch, EOS Utility
Other features
Dimensions (WxDxH)
179 x 127.1 x 63 mm
Connectivity technology
Wired
Mac compatibility
Yes
Compatible ink types, supplies
USB
Compatible operating systems
Windows 2000 SP4, XP (SP1-2), Vista Mac OS X v10.3 - v10.4
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:52:24
Uk has collected 15 expert reviews for Canon SELPHY CP740 photo printer Dye-sublimation 300 x 300 DPI and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
pcworld.co.nz
Updated:
2016-11-14 19:52:24
The Canon Selphy CP740 is a compact photo printer that employs dye-sublimation, a printing process that uses heat to transfer images onto printable surfaces. Though the CP740 is advertised as a compact photo printer, the only 4x6 inch photo paper that...
0%
techadvisor.co.uk
Updated:
2016-11-14 19:52:24
Its slow and a bit clunky, but the Canon Selphy CP740s photo prints look smooth (albeit dark). The Canon Selphy CP740s dye-sublimation photos compare well with those produced by the more common inkjet technology. The Selphy costs very little to b...
Bottom line Although the Canon Selphy CP740 falls short in various small ways - whether its the clunky paper tray, the small omissions in the documentation, or the slow print times - it does print a good photo. Its acquisition and supply prices are reasonable, t...
70%
expertreviews.co.uk
Updated:
2016-11-14 19:52:24
If you take a lot of photos it can be a real hassle getting them developed, and not everyone wants a big A4 printer taking up space in the home. For many people the answer is a dedicated 6x4in photo printer, which is compact, economical and extremel...
60%
itreviews.com
Updated:
2016-11-14 19:52:24
portable dye-sublimation photo printer: The digital age has altered forever the way we take and view photos, not least because of the speed at which the final image can be produced and then passed on to other media. Photojournalists can...
0%
macworld.com
Updated:
2016-11-14 19:52:24
The Selphy CP740 prints decent 4-by-6 inch photos, but overall its irksome limitations outweigh its benefits. Canon’s decision to continue giving consumers the option to choose between ink-jet and dye-sub printers is admirable. But the...
Good Dye-sub printing produces continuous tones and colors; includes retractable USB cable.
Bad Paper type for 4-by-6-inch prints limited to Canon postcards; lacks advanced image-editing features; dark prints appear flat; less intuitive operation than comparable printers.
Bottom line The Selphy CP740 prints decent 4-by-6 inch photos, but overall its irksome limitations outweigh its benefits. Canon’s decision to continue giving consumers the option to choose between ink-jet and dye-sub printers is admirable. But the...
60%
pcmag.com
Updated:
2016-11-14 19:52:24
If youre looking for a dedicated small-format photo printer at a bargain-basement price, the Canon Selphy CP740 ($99.99 direct) is hard to beat. Designed to print photos on a variety of paper sizes up to 4 by 8 inches, the CP740 offers reasonably fa...
Good Low initial cost. Fast. Relatively low cost per photo. Reasonably high-quality photos.
Bad Photos lose more detail in dark areas than with other printers. Preview LCD is only 2 inches. No battery option.
Bottom line The Canon Selphy CP740 strikes a balance between speed, output quality, convenience features, price, and running costs...
70%
pcworld.com_techhive.com
Updated:
2016-11-14 19:52:24
Canon Selphy CP740 Its slow and a bit clunky, but prints look smooth (albeit dark). Cost per print is reasonable. Recommend this story? Yes No Please Wait... The Canon Selphy CP740s dye-sublimation photos compare well with those produced by the more...
Good Inexpensive, Reasonable cost per print...
Bad Slow; photos can look overly dark, Needs front and rear clearance to print...
Bottom line Its slow and a bit clunky, but prints look smooth (albeit dark). Cost per print is reasonable.
84%