location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-AR440S wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-AR440S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-AR440S-50
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Allied Telesis AT-AR440S wired router
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ADSL
  • - DHCP client DHCP server
  • - 3DES, DES, SSH
More>>>
Network
Data transfer rate
8 Mbit/s
Supports ISDN connection
No
DSL features
ADSL
Yes
Upstream data rate
0.832 Mbit/s
Downstream data rate
8 Mbit/s
DSL specification
Annex A G992.1 G.DMT
Management features
Quality of Service (QoS) support
Yes
Ports & interfaces
I/O ports
1x ADSL 5x 10/100BASE-T 1x PIC
Protocols
Management protocols
CLI, SNMP
DHCP client *
Yes
DHCP server *
Yes
Security
Security algorithms *
3DES, DES, SSH
Authentication method
RADIUS, TACACS, MD5, PAP, CHAP
IP address filtering
Yes
VPN support
L2TP NAT-T
Features
Built-in processor
Yes
Features
Processor frequency
300 MHz
Flash memory
16 MB
Internal memory
64 MB
Mean time between failures (MTBF)
120000 h
Certification
UL TUV UL60950 EN60950 EN55022 class A EN55024 FCC class A VCCI class A AS/NZS CISPR22 class A CE
Power
Power consumption (typical) *
40 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 80%
Weight & dimensions
Weight
1.96 kg
Other features
Power requirements
100-240V@50-60Hz
Maximum data transfer rate
0.008 Gbit/s
Dimensions (WxDxH)
335 x 180 x 44 mm
Connectivity technology
Wired
Power supply type
AC