location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola W375 4.57 cm (1.8") 88 g Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W375
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE9505AB2N1
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola W375 4.57 cm (1.8") 88 g Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Orange
  • - 4.57 cm (1.8") 128 x 160 pixels
  • - Rear camera resolution (numeric): 0.3 MP
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 850 mAh
More>>>
Design
Product colour *
Orange
Display
Display diagonal *
4.57 cm (1.8")
Display resolution *
128 x 160 pixels
Display type
TFT
Panel type
TFT
Display number of colours
65536 colours
External display resolution
28 x 35 pixels
External display number of colours
Monochrome
Memory
Flash card support *
No
Internal memory
1.5 MB
Camera
Rear camera resolution (numeric)
0.3 MP
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Built-in flash
No
Front camera *
No
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
No
Microphone included
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
850 mAh
Talk time (2G) *
7.5 h
Standby time (2G) *
250 h
Weight & dimensions
Weight *
88 g
Width
99 mm
Depth
18.6 mm
Height
45 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calendar
Java technology
Yes
Direct printing
No
Form factor *
Clamshell
Other features
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 02:11:44
Uk has collected 9 expert reviews for Motorola W375 4.57 cm (1.8") 88 g Orange and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
etechreviews.com
Updated:
2014-02-28 01:59:14
Motorola W375 is one of the many cheap unlocked phones in the market and it is really affordable. Considering the features that it has to offer for such a low price, I think it is great value for money. Motorola W375 is one of those cheap unlocked phon...
0%
tech-faq.com
Updated:
2014-02-28 01:59:15
The Motorola W375 is your run of the mill clamshell phone that is designed for those who want an attractive device, but do not want to pay for all of the extra features found on the high end phones. In other words, the Motorola W375 is perfectly aver...
Good Cheap ,Attractive...
Bad Lacking in features ,No 3G support...
Bottom line The Motorola W375 is an excellent phone for those who aren’t looking for all of the high end features that some of the other cell phones on the market have. Perfect for calling friends and family, the Motorola W375 is an average phone with an averag...
0%