location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 28-135mm f/3.5-5.6 IS USM Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 28-135mm f/3.5-5.6 IS USM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2562A022
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 07:20:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EF 28-135mm f/3.5-5.6 IS USM Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Lens structure (elements/groups): 16/12
  • - Maximum aperture number: 22
  • - Closest focusing distance: 0.5 m
  • - Auto focus Manual focus
More>>>
Lens system
Lens structure (elements/groups) *
16/12
Focal length range
28 - 135 mm
Number of diaphragm blades
6
Closest focusing distance *
0.5 m
Maximum aperture number *
22
Image stabilizer
Yes
Performance
Auto focus
Yes
Manual focus
Yes
AF actuator
USM
Design
Product colour
Black
Weight & dimensions
Length
96.8 mm
Weight
540 g
Diameter *
7.84 cm
Filter size *
72 mm
Packaging content
Soft travel pouch
Yes
Other features
Magnification
0.19x
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:37:23
Uk has collected 12 expert reviews for Canon EF 28-135mm f/3.5-5.6 IS USM Black and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
Kenrockwell.com
Updated:
2011-09-25 23:37:23
The Canon 28-135mm f/3.5-5.6 IS is a wonderfully versatile lens. It's my favorite Canon all-purpose zoom for full-frame digital and 35mm film. The 28-135 EF IS USM is easy to handle, works great, goes long and wide, ha...
0%
Slrgear.com
Updated:
2011-10-21 03:30:33
A mid-range zoom on 35mm cameras that can substitute for a long zoom on a digital camera, the EF 28-135 IS USM was already a popular lens design. Its chief benefit is its Image Stabilization, which allows users to shoot handheld two to three stops lowe...
0%
Wlcastleman.com
Updated:
2011-10-21 03:30:33
Canon EF 28-135mm IS LensCompared to Other Consumer Zoom LensesPrimes and Canon L-ZoomsNote: This is a dated review based mostly on film camera performance. A more recent review of the EF 28-135mm f/3.5-5.6 IS comparing its digital camera performance...
0%
The-digital-picture.com
Updated:
2011-10-21 03:30:33
When someone is looking for a good quality but affordable walkaround lens, the Canon EF 28-135mm f3.5-5.6 IS USM Lens is what I will often recommend to them. The Canon EF 28-135mm f3.5-5.6 IS USM Lens is a relatively small and light in weight lens. It...
0%
bobatkins.com
Updated:
2011-10-21 03:30:33
By Bob Atkins Canon currently have a number of choices for a general purpose zoom lens. Three of the choices are the 28-90/4-5.6 (USM and non-USM), the 28-105/3.5-4.5 USM and the 28-135/3.5-5.6 IS USM and these span the range from around $100 to $400...
0%
dxomark.com
Updated:
2015-07-02 01:11:14
This is the second and final part of our comprehensive lens recommendations for the new entry-level Canon EOS Rebel T5 / 1200D. This time we've assessed zoom lenses from both the Canon and third party makers to see how well they perform on the camera, and...
20%
shutterbug.com
Updated:
2019-12-22 03:08:57
The zoom range of Canon's EF 28-135mm f/3.5-5.6 IS USM lens encompasses the entire trinity of focal lengths—85mm, 105mm, and 135mm—for portraiture. While the f/3.5-5.6 variable aperture may be a bit slow for available light portraits, it's more than made...
0%