More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Passport 120GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDXMSB1200TE
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
21639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
No information available on Specs
Login or signup for Full Icecat
to access all product specs
to access all product specs
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 25 expert reviews for Western Digital Passport 120GB external hard drive 5400 RPM 2.5" USB 2.0 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
76%
|
Source | Review comments | Score |
---|---|---|
expertreviews.co.uk
Updated:
2011-10-04 15:24:33 |
Whereas Freecoms ToughDrive and WiebeTechs ToughTech XE are built with protection from bumps and bangs in mind, Western Digitals Passport hard drive is all about easy portability.
|
80%
|
techradar.com
Updated:
2011-10-04 15:24:35 |
Western Digital has a good brand name for external storage. We particularly liked its MyBook Pro desktop drives last year. Those drives came with loads of connection options, including speedy FireWire 800 and 400 ports in addition to USB.Following in t...
![]() ![]() ![]() |
70%
|
alphr.com
Updated:
2011-10-04 15:24:35 |
When it comes to toting large amounts of data around, small and light are the order of the day. The Western Digital Passport is just 15mm high and holds a 120GB Western Digital Scorpio notebook drive. The chassis is USB powered via a port thats hid...
|
67%
|
ozhardware.com.au
Updated:
2011-11-06 06:41:33 |
The My Book passport from Western Digital isn’t anything revolutionary, but it certainly is outstanding value wrapped up in an attractive and convenient package, as we’ve come to expect from Western Digital. The My Book Passport we have in our...
|
100%
|
Zdnet.com.au
Updated:
2011-11-06 06:41:35 |
The Western Digital WD Passport is one of the best portable hard drives weve seen.
|
0%
|
maximumpc.com
Updated:
2011-10-04 15:24:29 |
Pink is our new obsession, and we have Western Digital to blame. Its pink, portable Passport hard drive (try saying that fast) is small enough to fit in Steven Tyler’s mouth, yet it comes with two of our most favorite features in the world: sweet speed...
![]() ![]() |
80%
|
Digitaltrends.com
Updated:
2011-10-04 15:24:30 |
Notebook users would be wise to keep a portable backup of their drive’s contents, as they are prone to dying at a young age from being moved around so much. Western Digital’s solution to this conundrum is the WD Passport – a USB-powered...
![]() ![]() ![]() |
80%
|
xbitlabs.com
Updated:
2011-10-04 15:24:32 |
A hard disk drive cannot be too big. Very often we get to the point when we start thinking of getting a new storage solution, because the old one can no longer fit all the data that we need for comfortable living. Those who care most about mobility of...
![]() |
0%
|
pcmag.com
Updated:
2011-10-04 15:24:40 |
Pocket hard drives such as the Western Digital Passport ($199.99 direct) are certainly handy for backing up your notebook or desktop hard drive. In cases where you dont want to shuttle your laptop back and forth to work, this 120GB, 5,400-rpm portab...
![]() ![]() ![]() |
70%
|
paulstamatiou.com
Updated:
2011-10-04 15:24:41 |
Today I’ll be taking a look at Western Digital’s recently upgraded Passport series of portable hard drives; in particular, the 120GB bus-powered Passport. But Paul, didn’t you tell us to avoid generally fragile, death-prone 2.5-inch hard drives in y...
|
0%
|
techgage.com
Updated:
2015-11-29 10:35:36 |
WD has upped its storage densities on its new range of high-end portable hard drives. Starting at 1TB and going up to 3TB, we have the middle-range 2TB under review. These new drives go by the ‘Ultra' tag, but this means little anymore (originally it mean...
![]() |
0%
|
Brand | Image | Product code | Product | Stock | Price from |
Western Digital |
![]() (show image) |
WDXMSB2500TE | Passport 250GB |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Western Digital |
![]() (show image) |
WDXMSB1600TE | Passport 160GB |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|