location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC P6500, UK handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P6500, UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HDP001-00
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC P6500, UK handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.89 cm (3.5") 240 x 320 pixels
  • - 0.256 GB
  • - Compatible memory cards: SDIO
  • - 0.4 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in camera 3 MP
  • - Auto focus Phone function
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 10:46:57
Uk has collected 7 expert reviews for HTC P6500, UK handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
techradar.com
Updated:
2011-07-31 10:46:33
The super-chunky HTC P6500 comes up with a high rating because if you need its features you simply wont find much competition out there. However, dont even consider it if you are looking for something sleek and slim because these things it most certai...
Good Great screen, Fingerprint scanner, 2 expansion slots, Wi-Fi...
Bad Bulky handset, Battery life could be better, No dedicated headphone slot...
80%
3g.co.uk
Updated:
2011-07-31 10:46:38
We freely admit that HTC’s P6500 is not the usual kind of Windows Mobile device we would put on show for you. But it is a good example of how the smartphone can be made to function in environments where it needs to be more robust than usual. HTC P6500...
60%
tracyandmatt.co.uk
Updated:
2011-07-31 10:46:51
Not the prettiest PDA phone ever made the HTC P6500 aims to fill the gap in the market for rugged PDA devices but is there a market in the gap?10 second review:Device: HTC P6500Cost: SIM free only: £449 (£527.58 inc VAT)Available from: Clove Technology...
Bottom line I actually enjoyed using the HTC P6500 which is perhaps a little odd when you consider that I really dont fall into the target demographic for the device. Sure, its not the best looking phone, but you can see that its been built to withstand more th...
0%
coolsmartphone.com
Updated:
2014-03-20 04:44:03
This is a device youre definitely not going to lose in a coat pocket. The HTC P6500 isnt the smallest of devices by any stretch of the imagination. It looks like the Pocket PCs of old and weighs nearly a quarter of a kilogram, yet theres a more mo...
0%
mobilechoiceuk.com
Updated:
2011-07-31 10:46:42
The P6500 is designed for use in business. You won’t find many consumers wanting to carry this one around. Related links News Orange to roll out HTC Touch HD HTC boss believes the G1 could kill the PC Others to consider HTC Touch Cruise HTC Touch Pro T...
Good The P6500 has lots of memory, a vast screen, and a fingerprint scanner...
Bad This large handset is not for the small-pocketed or the bling lover. Look and Feel...
Bottom line The P6500 is designed for use in business. You won’t find many consumers wanting to carry this one around...
60%
coolsmartphone.com
Updated:
2011-07-31 10:46:47
This is a device youre definitely not going to lose in a coat pocket. The HTC P6500 isnt the smallest of devices by any stretch of the imagination. It looks like the Pocket PCs of old and weighs nearly a quarter of a kilogram, yet theres a more mo...
0%
tech-faq.com
Updated:
2014-03-20 04:44:03
The HTC P6500 is the quintessential phone for the on the go businessperson. This beauty streamlines details of multiple business ventures with state of the art processing and memory. The phone is structured in a PDA format for ease of use. It comes l...
0%