location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola H375 Bluetooth Headset Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H375 Bluetooth Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H375
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:24
The date of the most recent change of this product data-sheet in Icecat.
Performance
Product type *
Headset
Headset type
Monaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
2.0+EDR
Battery
Talk time
6 h
Standby time
144 h
Weight & dimensions
Weight
14 g
Supplier features
Charging time
120 min
Other features
Compatibility
Telephone
Dimensions (WxDxH)
53.5 x 22 x 11.25 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 17:34:29
Uk has collected 2 expert reviews for Motorola H375 Bluetooth Headset Wireless Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
pocket-lint.com
Updated:
2013-08-05 17:34:29
A good solid headset that is simple and easy to use. The price is a little on the high side and certainly you can find comparable products for less...
Good Lightweight, support loop, simple...
Bad Price...
Bottom line A good solid headset that is simple and easy to use. The price is a little on the high side and certainly you can find comparable products for less...
70%
Laptopmag.com
Updated:
2013-08-05 17:34:29
A loose-fitting design undermines this budget Bluetooth headset.
Good Decent voice quality on the receiving end, Long Bluetooth range...
Bad Loose fit, Poor volume...
Bottom line A headset isn’t much good if both callers aren’t happy with the quality. Thanks to a loose-fitting design, the volume is poor, and you’ll spend too much time yelling, “What did you say?” Because of its long range and battery...
50%