location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C2800DTN Colour 2400 x 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AcuLaser C2800DTN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA09031BW
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser C2800DTN Colour 2400 x 2400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - 2400 x 2400 DPI
  • - 25 ppm
  • - Maximum duty cycle: 60000 pages per month
  • - Total input capacity: 400 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB 400 MHz
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Colour *
Yes
Maximum resolution *
2400 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Warm-up time
30 s
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
15 s
Features
Maximum duty cycle *
60000 pages per month
Country of origin
China
Input & output capacity
Total input capacity *
400 sheets
Total output capacity *
250 sheets
Paper tray 2 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum input capacity
950 sheets
Paper handling
Media weight (tray 1)
60 - 216 g/m²
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100, TCP/IP, NetBEUI
Management protocols
TCP/IP: SNMP, HTTP, TELNET, DHCP, BOOTP, APIPA, PING, DDNS, mDNS†1, SNTP, SSDP, SLP, Auto-IP, SSDP MS, SNMP
Performance
Internal memory *
128 MB
Maximum internal memory
640 MB
Processor frequency
400 MHz
Sound pressure level (printing)
30 dB
Sound power level (standby)
51 dB
Design
Certification
2006/95/EC EN60950-1 2004/108/EC, EN 55022 Class B, EN 55024, EN 61000-3-2; EN 61000-3-3
Power
Power consumption (standby)
78 W
Power consumption (PowerSave)
17 W
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
15 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
32.9 kg
Dimensions (WxDxH)
408 x 577 x 615 mm
Packaging data
Package width
570 mm
Package depth
740 mm
Package height
840 mm
Package weight
43.9 kg
Logistics data
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
2 pc(s)
Products per pallet
4 pc(s)
Pallet length (UK)
2.33 m
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
4 pc(s)
Other features
Mac compatibility
Yes
Standard media sizes
A4, A5, B5, LT, GLT, HLT, LGL, GLG ISO - B5, EXE, C5, DL (76.2 - 220 mm) x (98.4 - 355.6 mm)
Power requirements
220V - 240V ±10% / 50Hz, 60Hz ± 3Hz / 4.0 A
Networking features
Ethernet 10/100 Base-TX
Power consumption (active)
750 W
Compatible operating systems
Windows 2000 / XP / Server 2003 / Vista / XP x64 Edition / Server 2003 x64 / Vista x64 Mac OS 10.2.810.4.X,10.4.X
Emulations
ESC/P-C, PCL5c, PCL6, APS3, PDF1.3, ESCP2, FX, I239X
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)