location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Mini DisplayPort to HDMI Adapter - mDP to HDMI Video Converter - 1080p - Mini DP or Thunderbolt 1/2 Mac/PC to HDMI Monitor/Display/TV - Passive mDP 1.2 to HDMI Dongle - White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini DisplayPort to HDMI Adapter - mDP to HDMI Video Converter - 1080p - Mini DP or Thunderbolt 1/2 Mac/PC to HDMI Monitor/Display/TV - Passive mDP 1.2 to HDMI Dongle - White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDP2HDW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030845960 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 309956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:31:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Mini DisplayPort to HDMI Adapter - mDP to HDMI Video Converter - 1080p - Mini DP or Thunderbolt 1/2 Mac/PC to HDMI Monitor/Display/TV - Passive mDP 1.2 to HDMI Dongle - White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.12 m
  • - Mini-DisplayPort Straight Male
  • - HDMI Straight Female
  • - 1920 x 1200 pixels
  • - White
  • - 1 pc(s)
More>>>
Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Cable length *
0.12 m
Connector 1 *
Mini-DisplayPort
Connector 2 *
HDMI
Connector 1 gender *
Male
Connector 2 gender *
Female
HDMI version
1.4
HDCP
Yes
HDCP version
1.4
DisplayPort version
1.2
DisplayPort Content Protection (DPCP)
Yes
Maximum resolution
1920 x 1200 pixels
Supported video modes
1080p
Product colour
White
Chipset
NXP - PTN3361
Supported audio channels
7.1
Plug and Play
Yes
Converter type
Passive video converter
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-10 - 70 °C
Operational conditions
Operating relative humidity (H-H)
40 - 85%
Certificates
Compliance certificates
CE, RoHS
Weight & dimensions
Weight
24 g
Width
40 mm
Depth
170 mm
Height
15 mm
Packaging data
Package width
160 mm
Package depth
240 mm
Package height
20 mm
Package weight
50 g
Packaging content
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
270 mm
Master (outer) case length
455 mm
Master (outer) case height
355 mm
Products per master (outer) case
200 pc(s)
Other features
Material
Plastic
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)