location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Goldtouch Numeric numeric keypad PC USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Goldtouch Numeric
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEGTBNUM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399991261 show
Category: Numeric Keypads Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Feb 2025 15:04:57
The date of the most recent change of this product data-sheet in Icecat.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Certificate (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BakkerElkhuizen Goldtouch Numeric numeric keypad PC USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Purpose: PC Keyboard key switch: Membrane
  • - Device interface: USB
  • - USB hub Keyboard number of keys: 22
  • - Material: Plastic
  • - Power source type: USB
  • - Black
More>>>
Ergonomic background
Ergonomic background

A compact keyboard without the numeric keypad, which allows placing the mouse closer to the keyboard. Research shows that 90% of users do not use the numeric keypad, if ever. With a compact keyboard you work more comfortably, because it lowers the reaching distance to the mouse (Cook C. et al., 1998). This lightens the load on the forearms and shoulder. Dark letters on a clear background make reading easier (ISO 9241) and contribute to higher productivity (Snyder, 1990).

Enter data rapidly.
Enter data rapidly.

With the Goldtouch numeric you’ll find all of the keys you need in close proximity. While some external keyboards may include a numeric keypad on the right side of the board, this is less than ideal for both left-handed users and right-handed users, who can’t easily reach the keypad where it’s anchored. In addition, a built in numeric keypad on the right side of your keyboard forces many users to position their mouse outside of normal range of motion. With the Goldtouch Numeric you can position the numeric close to your body this reduces the amount of movement needed to enter data rapidly.

Features
Keyboard key switch
Membrane
Purpose *
PC
Device interface *
USB
Pointing device *
No
USB hub *
Yes
USB 2.0 ports quantity
2
Keyboard number of keys
22
Plug and Play
Yes
Design
Material
Plastic
Ergonomic design
Yes
Non-slip base
Yes
Cable length
1.85 m
LED indicators
Yes
Product colour *
Black
Power
Power source type *
USB
System requirements
Windows operating systems supported
Yes
Mac compatibility
Yes
Weight & dimensions
Width
153 mm
Depth
97 mm
Height
31 mm
Weight
289 g
Packaging data
Package width
170 mm
Package depth
144 mm
Package height
47 mm
Package weight
384 g
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)