location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPod Special Edition U2 20 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPod
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Special Edition
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPod U2 Special Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M9787B/A
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:41:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPod Special Edition U2 20 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 20 GB
  • - LCD 5.08 cm (2") 160 x 128 pixels
  • - Audio formats supported: AIFF, WAV
  • - Continuous audio playback time: 12 h Lithium-Ion (Li-Ion)
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 04:26:09
Uk has collected 8 expert reviews for Apple iPod Special Edition U2 20 GB and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
macworld.co.uk
Updated:
2013-11-20 04:25:40
Apple continues its ‘unique’ partnership with U2 in the form of this new 30GB video iPod, which replaces the original 20GB U2 iPod introduced in 2004. The band-branded music player is now fully encased in black, front and back, and still sport...
Good Distinctive colour, band signatures, free U2 video, full-featured current video iPod...
Bad 20 more than regular iPod, featured U2 memorabilia seems a little light...
Bottom line For most people the decision will come down to the price and how much they love U2. If you’re a fan and like to collect anything associated with the band, you probably already own the older U2 iPod. If you’ve considered upgrading to a video-en...
80%
Zdnet.com.au
Updated:
2013-11-20 04:26:01
Upside: The most practical upside of the U2 Edition iPod is that its an iPod like any other, and that means youre getting the worlds favourite hard drive based music player, complete with the clickwheel introduced on the fourth generation model, iTu...
0%
ilounge.com
Updated:
2013-11-20 04:25:58
Last November, iLounge previewed Apple’s original iPod U2 Special Edition, a $349, black and red-colored 20GB (5,000 song) iPod with engraved signatures of U2’s famous bandmates Bono, The Edge, Adam Clayton and Larry Mullin Jr. on its back. Bu...
90%
Brand Image Product code Product Stock Price from
Apple

Apple iPod Special Edition U2 20 GB
(show image)
MA127NF/A iPod U2 Special Edition 0.00
(excl. VAT)
0 (incl. VAT)