location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 7600 large format printer Colour 2880 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Pro 7600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C472001GA
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Printing
Colour printing technology
Drop on demand piezoelectric inkjet technology
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Print speed (best quality)
A1 size: About 55 minutes (2880x1440dpi, Advanced Photo 2880, Premium Glossy Photo Paper)
Print speed (normal quality)
Up to 17.8m2/hr (Plain paper, economy mode, double-matte black ink configuration)
Print head
Colour and monochrome heads, 672 nozzles (96 nozzles x 7)
Input & output capacity
Total number of input trays
1
Paper handling
Media types supported
Roll or Cut Sheet
Maximum roll length
202 m
Maximum media width
610mm
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Performance
Internal memory
32 MB
Power
Power requirements
AC 100V - 240V
Power
Power consumption (typical)
50 W
Operational conditions
Recommended operating temperature range (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 80%
System requirements
Mac compatibility
Yes
Weight & dimensions
Dimensions (WxDxH)
1100 x 605 x 561 mm
Weight
43.5 kg
Packaging data
Bundled software
Comprehensive utility software featuring executable maintenance, diagnostic tools, error-correction and user installable firmware upgrades
Other features
Minimum system requirements
Windows 95/98/Me/NT4.0/2000/XP: 1GHz Pentium III or faster processor, 256MB or more RAM, 8GB or more free hard disk space. Macintosh PowerPC G4 733MHz or faster, System 9.x or later, 130MB available RAM, 8GB or more free hard disk space
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:36:51
Uk has collected 1 expert review for Epson Stylus Pro 7600 large format printer Colour 2880 x 1440 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%