location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung C140 69 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C140GRY
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:55:05
The date of the most recent change of this product data-sheet in Icecat.
Display
Display resolution *
128 x 128 pixels
Display type
CSTN
Panel type
CSTN
Display number of colours
65536 colours
Memory
Flash card support *
No
Internal memory
0.6 MB
Camera
Rear camera *
No
Data transmission
Infrared data port
No
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
No
Chat
No
Audio
Ringer type
Polyphonic
FM radio *
No
Audio
Music player
No
Polyphonic rings quantity
16
Voice recording
Yes
Power
Talk time (2G) *
5 h
Standby time (2G) *
497 h
Weight & dimensions
Weight *
69 g
Width
44.2 mm
Depth
16.2 mm
Height
104.2 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calendar, To-do list
Java technology
No
Phonebook capacity
500 entries
Form factor *
Bar
Other features
Operating frequency
GSM900, DSC 1800
Video capability
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:16:26
Uk has collected 2 expert reviews for Samsung C140 69 g and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
techtree.com
Updated:
2013-11-15 23:16:26
Today, we have with us a simple entry level phone from Samsung. The C140, at least, the numbering suggests that it is better than the C130; but then its Samsung and the numbering used by companies is mostly all haywire. Leave the numbering aside as the...
Good Battery life, 500 entry phonebook, 600 KB internal memory, Speaker, GPRS, Mobile Tracker.
Bad Un-ergonomic keypad, Poor build.
Bottom line The Samsung C140, being a basic phone, has nothing really to talk about out here. Nevertheless we will look at the subjects that matter the most in this segment of phones which could turn it into a strong contender for being saleable.
60%