location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Magenta Inkjet Cartridge - Replaces HP No.951XL (CN047AE) ink cartridge 1 pc(s) High (XL) Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magenta Inkjet Cartridge - Replaces HP No.951XL (CN047AE)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10038DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598018312
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:08:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Magenta Inkjet Cartridge - Replaces HP No.951XL (CN047AE) ink cartridge 1 pc(s) High (XL) Yield
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Magenta
  • - Colour ink type: Pigment-based ink
  • - High (XL) Yield
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP OfficeJet Pro 251 DW HP OfficeJet Pro 276 DW HP OFFICEJET PRO 8100 E PRINTER HP OFFICEJET PRO 8600 HP OFFICEJET PRO 8600 PLUS HP OFFICEJET PRO 8600 PREMIUM
Quantity per pack *
1 pc(s)
Colour ink volume
30 ml
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Magenta
Features
Brand compatibility *
HP
Cartridge return & recycling
Yes
Colour
Yes
Packaging data
Package width
96 mm
Package depth
30 mm
Package height
149 mm
Package weight
67 g
Package type
Blister
Other features
Archival storage life
2 year(s)
Brand Image Product code Product Stock Price from
MM Black & Color Inkjet Cartridges - Replaces HP No.950XL & No.951XL Value Pack BK/C/M/Y ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow MM Black & Color Inkjet Cartridges - Replaces HP No.950XL & No.951XL Value Pack BK/C/M/Y ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
10047DK Black & Color Inkjet Cartridges - Replaces HP No.950XL & No.951XL Value Pack BK/C/M/Y 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces Cyan Inkjet Cartridge No.951XL (CN046AE) ink cartridge 1 pc(s) High (XL) Yield MM Cyan Inkjet Cartridge - Replaces Cyan Inkjet Cartridge No.951XL (CN046AE) ink cartridge 1 pc(s) High (XL) Yield
(show image)
10037DK Cyan Inkjet Cartridge - Replaces Cyan Inkjet Cartridge No.951XL (CN046AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.950XL (CN045AE) ink cartridge 1 pc(s) Extra (Super) High Yield MM Black Inkjet Cartridge - Replaces HP No.950XL (CN045AE) ink cartridge 1 pc(s) Extra (Super) High Yield
(show image)
10036DK Black Inkjet Cartridge - Replaces HP No.950XL (CN045AE) 0.00
(excl. VAT)
0 (incl. VAT)
HP 951XL ink cartridge Cyan, Magenta, Yellow HP 951XL ink cartridge Cyan, Magenta, Yellow
(show image)
CR712AE 951XL 0.00
(excl. VAT)
0 (incl. VAT)