location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageCLASS D1350 Laser A4 600 x 600 DPI 35 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageCLASS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D1350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4839B003 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imageCLASS D1350 Laser A4 600 x 600 DPI 35 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 600 x 600 DPI
  • - Printing colours: Black
  • - A4 35 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB
  • - 21.4 kg
More>>>
Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Duplex print speed (black, normal quality, A4/US Letter)
17 ppm
Time to first page (black, normal)
6 s
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
8 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
USB
Scan speed (colour)
10 ppm
Scan speed (black)
29 ppm
Image formats supported
BMP, JPG, PNG, TIF
Input colour depth
24 bit
Output colour depth
24 bit
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Fax resolution (black)
400 x 400 DPI
Modem speed
33.6 Kbit/s
Fax memory
512 pages
Fax speed dialing (max numbers)
181
Fax broadcasting
210 locations
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Printing colours *
Black
Page description languages
UFRII-LT
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Input & output capacity
Maximum number of input trays
3
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, B5, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP
Supported network protocols (IPv6)
TCP/IP
Management protocols
SNMPv1, SNMPv36
Performance
Card reader integrated
No
Internal memory *
128 MB
Sound pressure level (printing)
52 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Power
Power consumption (average operating)
550 W
Power consumption (PowerSave)
2.3 W
Power consumption (standby)
9 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
21.4 kg
Packaging content
Drivers included
Yes
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
452.12 x 472.44 x 467.36 mm
Compatible operating systems
Windows 7, Server 2008, Vista, Server 2003, XP, 2000 Mac OS X 10.4.9+ Linux
Supported media weight (imperial)
23.1 kg (51 lbs)
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan
Connectivity technology
Wired
Languages support
English, Spanish, French, Portuguese
Scanner integrated
Yes
Energy saving mode
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-06-12 10:02:11
Uk has collected 1 expert review for Canon imageCLASS D1350 Laser A4 600 x 600 DPI 35 ppm and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2013-06-12 10:02:08
As the middle model in Canon's D1300 series, the Canon imageClass D1350 ($599 direct) adds fax capabilities to the Canon imageClass D1320 ($499 direct, 3.5 stars). It's a solid monochrome laser multifunction printer (MFP) geared to small offices, and in...
Good Good standard paper capacity. Duplexing ADF.
Bad Below-par graphics. Slightly sub-par text. Relatively high running costs...
Bottom line The Canon imageClass D1350 is a monochrome laser MFP with a good set of features for a small office...
70%
Country Distributor
México 1 distributor(s)