location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS Fax-L170 fax machine Laser 33.6 Kbit/s 200 x 400 DPI A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fax-L170
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5258B030
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574579672
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156354
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Starter Guide (15.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon i-SENSYS Fax-L170 fax machine Laser 33.6 Kbit/s 200 x 400 DPI A4 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser 200 x 400 DPI
  • - 33.6 Kbit/s
  • - 7.8 sec/page
  • - 100 entries
  • - Copy function
  • - Maximum standard media size: A4
  • - LCD
More>>>
Fax
Print technology *
Laser
Colour faxing *
No
Modem speed *
33.6 Kbit/s
Fax resolution
200 x 400 DPI
Fax transmission speed
7.8 sec/page
Error Correction Mode (ECM)
Yes
Fax delayed sending
Yes
Fax dual access
Yes
Fax broadcasting
140 locations
Features
Maximum duty cycle
8000 pages per month
Noise level
53 dB
Product colour
White
Phone features
Phonebook capacity
100 entries
Copying
Copy function *
Yes
Maximum copy resolution
600 x 600 DPI
Time to first copy (black, normal)
22.3 s
Maximum number of copies
99 copies
Copier resize
50 - 200%
Greyscale levels
256
Paper handling
Maximum standard media size *
A4
ISO A-series sizes (A0...A9)
A4, A5
Paper tray media types
Envelopes, Labels, Plain paper, Recycled paper, Transparencies
Input & output capacity
Standard input capacity
150 sheets
Auto document feeder (ADF) input capacity
30 sheets
Standard output capacity
100 sheets
Display
Display
LCD
Display number of lines
5 lines
Memory
Fax memory
512 pages
Printing
Maximum print size
216 x 297 mm
Print speed (black, normal quality, A4/US Letter)
18 ppm
Time to first page (black, normal)
7.8 s
Standard printer languages
UFRII-LT
Scanning
Scan speed
3.4 sec/page
Weight & dimensions
Dimensions (WxDxH)
372 x 303 x 303 mm
Weight
8.8 kg
Software
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Power
Power consumption (typical)
400 W
Power consumption (standby)
10 W
AC input frequency
50 - 60 Hz
Other features
Maximum resolution
1200 x 600 DPI
Sustainability
Sustainability certificates
ENERGY STAR
Brand Image Product code Product Stock Price from
Canon i-SENSYS Fax-L410 fax machine Laser 33.6 Kbit/s A4 White Canon i-SENSYS Fax-L410 fax machine Laser 33.6 Kbit/s A4 White
(show image)
6356B012 Fax-L410 0.00
(excl. VAT)
0 (incl. VAT)