location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 1100D + EF-S 18-55mm SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1100D + EF-S 18-55mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5161B006 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS 1100D + EF-S 18-55mm SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SLR Camera Kit 12.2 MP CMOS Black
  • - Image stabilizer
  • - Optical zoom: 5.6x
  • - TTL
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 6400 Fastest camera shutter speed: 1/4000 s Slowest camera shutter speed: 30 s ± 5EV (1/3EV step)
  • - Video recording 1280 x 720 pixels HD
  • - PictBridge HDMI
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Camera type *
SLR Camera Kit
Megapixel (approx.) *
12.2 MP
Sensor type *
CMOS
Maximum image resolution *
4272 x 2848 pixels
Still image resolution(s) *
720 x 480,1920 x 1280,2256 x 1504,3088 x 2056,4272 x 2848
Image stabilizer *
Yes
Supported aspect ratios
3:2
Total megapixels
12.6 MP
Image sensor size (W x H)
22.2 x 14.7 mm
Lens system
Optical zoom *
5.6x
Focal length range
68.5 x 70 mm
Minimum focal length (35mm film equiv)
29 mm
Maximum focal length (35mm film equiv)
88 mm
Minimum aperture number
22
Maximum aperture number
38
Lens structure (elements/groups)
11/9
Filter size
58 mm
Number of diaphragm blades
6
Lens mount interface
Canon EF-S
Focusing
Focus *
TTL
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
6400
ISO sensitivity
100, 6400
Light exposure modes *
Auto, Manual
Light exposure control
Program AE
Light exposure correction *
± 5EV (1/3EV step)
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/4000 s
Slowest camera shutter speed *
30 s
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Manual
Flash exposure lock
Yes
External flash connector
Yes
Flash sync-speed
0.005 s
Flash exposure compensation
Yes
Flash exposure correction
±2EV (1/2, 1/3 EV step)
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
Video
HD type *
HD
Video resolutions
1280 x 720 pixels
Analog signal format system
NTSC, PAL
Video formats supported
H.264, MOV
Audio
Built-in microphone *
No
Memory
Compatible memory cards *
SD, SDHC, SDXC
Display
Display *
LCD
Display diagonal *
6.86 cm (2.7")
Display resolution (numeric)
230000 pixels
Field of view
170%
Viewfinder
Viewfinder type
Electronic
Magnification
0.8x
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
HDMI *
Yes
Camera
White balance *
Auto
Self-timer delay *
2, 10 s
Direct printing
Yes
On Screen Display (OSD) languages
Arabic, Bulgarian, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Swedish, Thai, Turkish, Ukrainian
Image processor
DIGIC 4
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
700 shots
Battery type
LP-E10
Number of batteries supported
1
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
129.9 mm
Depth
77.9 mm
Height
99.7 mm
Weight (including battery)
495 g
Other features
Video capability
Yes
Built-in flash
Yes
Compatible operating systems
Windows XP, Vista Starter Edition, Windows 7 Starter Edition, OS X v10.5-10.6
HDMI ports quantity
1
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2014-05-17 01:36:11
Uk has collected 100 expert reviews for Canon EOS 1100D + EF-S 18-55mm SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
evogadget.com
Updated:
2014-05-17 01:36:10
Many companies take the following approach when they want to sell a gadget. They don't present a new model costing very few bucks. Instead they let high-end products have a drop in their price. Until they can actually be considered as entry-level practica...
Bottom line The Canon EOS Rebel T3 (1000D) will definitely lose in a competition with what's currently on sale. So yes, this camera is indeed Canon's least inspired model...
0%
practicalphotography.com
Updated:
2014-05-17 01:36:10
Earlier this year Canon refreshed its entry-level lineup with the 1100D, which sits just below the 600D in the companys D-SLR range...
80%
techadvisor.co.uk
Updated:
2014-05-17 01:36:10
Canon’s entry-level EOS Rebel T3 is a step up from Canon’s popular XS DSLR, adding a bump up to a 12 megapixel sensor, a DIGIC 4 processor, longer battery life, higher ISO capabilities, improved autofocus and metering systems and the now ubiquitous vid...
Bottom line The Canon EOS Rebel T3 is a solid albeit unexciting, entry-level DSLR that is—for the most part—easy to use. Beginner photographers or those who want a little help along the way will appreciate the camera’s on-board Feature Guide; enthusiasts who are c...
80%
macworld.co.uk
Updated:
2014-05-17 01:36:10
Canon’s entry-level EOS Rebel T3 is a step up from Canon’s popular XS DSLR, adding a bump up to a 12 megapixel sensor, a DIGIC 4 processor, longer battery life, higher ISO capabilities, improved autofocus and metering systems and the now ubiquitous vid...
Good Solid but basic feature set; Beginner friendly Feature Guide; Superior image quality; Superior low light/high ISO performance...
Bad No spot metering; No dust removal system; Video limited to 720p (no 1080, no VGA); Video mode must be set via mode dial...
80%
techadvisor.co.uk
Updated:
2014-05-17 01:36:10
The Canon EOS Rebel T3 is a DSLR camera who's core functionality is very similar to its predecessor although the updated model is even more user-friendly. In keeping with Canon's naming system, the Canon EOS Rebel T3 is a stripped down version of the h...
Bottom line The Canon EOS Rebel T3 is a solid albeit unexciting, entry-level DSLR that is—for the most part—easy to use. Beginner photographers or those who want a little help along the way will appreciate the camera's on-board Feature Guide; enthusiasts who are c...
70%
macworld.co.uk
Updated:
2014-05-17 01:36:10
This 12.2-megapixel DSLR upgrades the 1000D and slots in at the start of the EOS range, where it does battle with Nikon’s equally beginner-friendly D3100. As this is supposed to be Canon’s most affordable DSLR, it unsurprisingly features a plastic, gre...
Good Affordable; simple to use; long 700-shot battery life; crammed with auto and manual shooting options; one-touch HD video recording and HDMI output...
Bad Plasticky and a tad bulky; manual focusing required when shooting video...
Bottom line The 1100D is a decent first rung on the EOS ladder, though a compact system camera like Panasonic's G3 might be a better bet for anyone who prefers DSLR-like control but a smaller form factor...
60%
smarthouse.com.au
Updated:
2014-05-17 01:36:10
Key Features * 12.2-megapixels * DIGIC 4 image processor * 9-point AF system * ISO 100 - 6400 * 1280 x 720 HD movies at 30fpsThe 1100D is aimed primarily at first-time DSLR buyers on a budget, and at compact users looking to upgrade to a...
Good Image quality; Relatively userfriendly; Cheapest entrypoint to Canon DSLR system...
Bad Plastic finish feels a bit cheap; No rubberisation on grip; Contrastdetect live view AF is slow...
70%
trustedreviews.com
Updated:
2014-05-17 01:36:10
As the entry point to Canon's DSLR range, the 1100D sits below the older yet still available 550D and the more recent 600D as a sort of bare-bones version of these more advanced entry-level models. The 1100D is aimed primarily at first-time DSLR buyers on...
Good Image quality, Relatively user-friendly, Cheapest entry-point to Canon DSLR system...
Bad Plastic finish feels a bit cheap, No rubberisation on grip, Contrast-detect live view AF is slow...
70%
stuff.tv
Updated:
2014-05-17 01:36:10
Although the 1100D sits firmly at the bottom of Canon DSLR range, it’s still capable of knocking out well exposed, nicely saturated pics with no bother. The body feels small and light with a solid grip, but it’s very plasticky and certainly not a...
Good Quality shines through in stills, Light and portable...
Bad Compacts do more with less, Slow, noisy autofocus in video...
Bottom line A cheap and cheerful entry-level snapper but its competitors could serve you better...
60%
T3.com
Updated:
2014-05-17 01:36:10
The EOS 1100D follows on from the 1000D as Canon’s budget digital SLR aimed, like the , at those trading up from a compact camera for the first time. The Canon has a distinctly plastic-y grey outer shell, chunky dimensions and large and obvious bu...
Good Long battery life, Big and obvious buttons and dials, Plenty of full auto and true manual features for all levels of experience, HD video and HDMI output with one-touch recording...
Bad Not the most portable starter option, Not full HD video, Focus has to be manually adjusted when filming video which beginners may find tricky...
80%
gadgetshow.channel5.com
Updated:
2014-05-17 01:36:10
The Canon EOS 1100D is the latest entry-level DSLR from Canon, and takes over from the old EOS 1000D model. With a 12-megapixel sensor, 9-point autofocus and an affordable price tag, it's a relatively cheap way to get more involved in serious photograp...
Good The design of the Canon EOS 1100D is firmly evolution rather than revolution, and it looks very similar to the EOS 1000D, EOS 550D and EOS 500D that came before it. This is actually a good thing, as it's one of the neater looking DSLRs on the market. The Canon EOS 1100D is available with the now standard 18-55mm f/3.5-5.6 IS kit lens. It's actually a very good lens, and it suits this budget model...
Bad The biggest disappointment with the Canon EOS 1100D is the small 2.7-inch screen on the back. It looks slightly cheap in comparison with its more expensive siblings – all of which offer larger screens – although it does help to keep the price down. Although the styling is similar to more expensive Canon models, we prefer the textured and soft-touch plastics used on the EOS 1100D's siblings – to k...
Bottom line The Canon EOS 1100D is well worth a look for users wanting to step up to the digital SLR market. It's affordable, offers a good range of features and is easily capable of shooting amazing photographs. As always, however, it'll be haunted by slightly ol...
80%
digitalversus.com
Updated:
2014-05-17 01:36:10
The Canon EOS 1100D has the same 'Creative Auto' mode first seen in the 50D almost three years ago (and inexplicably absent from the EOS 1000D). This mode allows novice users to quickly change key settings such as the depth of field, which is given the...
Good Picture quality up to 3200 ISO, Responsive for daytoday use, Pleasant to handle and use, Simplified modes for beginners (Custom Auto mode)...
Bad Lowdef screen, Less responsive in Raw mode, Room for improvement in the camera's build (slippery), Kit lens isn't stabilised (unless there's a 1855 mm IS kit), Awful sound in video mode...
Bottom line The Canon EOS 1100D is a nice upgrade of Canon's entry-level SLR. It meets all the current market standards but offers nothing more than its competitors. For example, there's no high-def screen, no stereo microphone, and a non-stabilised kit lens that...
60%
expertreviews.co.uk
Updated:
2014-05-17 01:36:10
The Canon EOS 1000D was a fantastic camera, giving frugal shoppers a foothold onto the esteemed EOS range for a breakthrough sub-£400 price. However, its 2.5in screen, lack of video capture and limited performance mean that it's not such a tempting pro...
Bottom line A predictable update to a fine entry-level SLR – it might be short on exciting extras but its ability to take gorgeous photos is hard to fault...
80%
techradar.com
Updated:
2014-05-17 01:36:11
Canon EOS 1100D: OverviewCanon has long catered well for the entry-level digital SLR market. Canon's EOS 300D was the first digital SLR available for under £1000 and as technology has advanced, its cameras aimed at this market have been made cheaper and m...
Good Affordable price, Good image quality, Easy to use...
Bad Build quality same as EOS 1000D, You might quickly outgrow it...
Bottom line ForAffordable priceGood image qualityEasy to use...
80%
pocket-lint.com
Updated:
2014-05-17 01:36:11
Quick review Full review Images (10) News Related The Canon EOS 1100D follows on from the previous 1000D model. It’s been quite a few years in the making, so has Canon truly delivered with this latest model and does the budget DSLR market have a new k...
Good Image quality, autofocus performance (at this entry level)...
Bad Softness and quality issues from kit lens, plasticy build, sluggish live view...
Bottom line The 1100D forges together decent performance with good, if not slightly soft (with kit lens), image quality. First time DSLR users won’t find a package as complete as this anywhere else at the moment, giving Canon the winning strike by a whisker in the...
90%
photoreview.com.au
Updated:
2014-05-17 01:36:11
The EOS 1100D steps into Canon's DSLR line-up between the EOS 1000D and EOS 550D and features a 12.2 megapixel CMOS sensor. Offered for the first time in three colours - Black, Metallic Grey and a limited edition Red - the EOS 1100D supports 720p HD vi...
90%
amateurphotographer.co.uk
Updated:
2014-05-17 01:36:11
Canon EOS 1100D at a glance: 12.2 million effective pixels ISO 100-6400 2.7in LCD screen with 230,000 dots 720p HD video Street price £419 body only or £499 including kit lensScores: Features - 7/10 Build and Handling - 7/10 White balance and Colour -...
Bottom line Three years is a long time to wait and in some respects it is easy to feel a little disappointed with what, on the surface, could be deemed minor improvements. However, many of the changes to the core of Canon’s EOS 1100D have trickled down from old an...
81%
avhub.com.au
Updated:
2014-06-05 01:23:10
Thank you for searching out Camera Magazine's equipment review and laboratory test of the Canon 1100d DSLR Camera originally published in Camera Magazine, Sept/Oct 2011."It's been two years since the 1000D and a lot of developmental water has passed under...
0%
photoreview.com.au
Updated:
2014-06-07 01:23:54
Colour options for the EOS 1100D. (Source: Canon.) Other features include a fast, wide-area autofocusing system with nine sensor points and the same iFCL metering system as used in the EOS 7D. This camera is compatible with all EF and EF-S lenses. The tab...
90%
hardwarezone.com.my
Updated:
2016-11-26 04:11:35
Everybody seems to be jumping on the DSLR wagon these days, no doubt thanks to their ever-increasing popularity and the introduction of many entry-level offerings in the market. Due to this sudden influx of DSLR wielders, it comes as no surprise that the...
Bottom line For the Beginners and BeyondIn terms of design, the distinctly plastic construction and rubberized fittings may well be a turn-off for some. But then again, with its lightweight body and color variations, they make it easier to overlook such relatively mi...
0%
camerastuffreview.com
Updated:
2014-05-17 01:36:10
The Canon 1100D is small and light for a Canon SLR. The smooth plastic body of the camera is less comfortable to hold than Canon's more expensive cameras.Unusual with a Canon camera is that an SD card is not put into the side of the camera, but under the...
Bottom line Support CameraStuffReview and buy your camera hereFor proper performance enable JavaScript. Pages: 1Powered by Tools JX.               StarterYear:2011Overall score:6Resolution:5.5Dynamic Range:6.5Noise:8Color:6.8Whitebalance:7Megapixels:12Sensor:APS...
67%
shutterbug.com
Updated:
2014-05-17 01:36:10
“We’ve got to consider the pros and cons, make a list, get advice…” —Jim Backus in Rebel Without a Cause I don’t blame you for being confused. I just tested the EOS Rebel T3i, which I really, really liked, and along comes this review of the EOS Rebel...
0%
macworld.com
Updated:
2014-05-17 01:36:10
Canon’s entry-level EOS Rebel T3 is a step up from Canon’s popular XS DSLR, adding a bump up to a 12 megapixel sensor, a DIGIC 4 processor, longer battery life, higher ISO capabilities, improved autofocus and metering systems and the now ubiquitous vid...
Good Solid but basic feature set, * Beginner friendly Feature Guide, * Superior image quality, * Superior low light/high ISO performance...
Bad No spot metering, * No dust removal system, * Video limited to 720p (no 1080, no VGA), * Video mode must be set via mode dial, Price when rated: $600...
70%
pcmag.com
Updated:
2014-05-17 01:36:10
With Micro Four Thirds models and other mirrorless digital cameras growing in popularity, the digital SLR market has gotten some stiff competition. The category continues to push forward, though, and Canon, which has not yet manufactured a compact inte...
Good Very fast, Good low-light performance...
Bad Body feels underbuilt, Similarly priced Micro Four Thirds cameras offer better performance in smaller bodies, Live View LCD suffers from painfully slow focus, Poor focusing in movie mode...
Bottom line The Canon EOS Rebel T3 is a decent entry-level D-SLR, but spending just a little more can get you a better-performing compact interchangeable lens camera with a smaller build...
70%
imaging-resource.com
Updated:
2014-05-17 01:36:10
The Canon T3 is much more than just a compact SLR, though; it's a good quality camera with a rich feature set that just happens to carry an entry-level price. An enhanced menu guide system makes it perhaps the most approachable Canon SLR to date for novic...
Good Good ergonomics; varied button-shapes make it easy to operate by feel, Solid build for a plastic-bodied camera, Generally good image quality for its class, Reasonably wide sensitivity range for an entry-level model, Excellent detail from RAW files, Acc...
Bad Control dial is very stiff, and not ideally angled for comfort, Flash button is easy to miss, since it lacks a screen-printed label, New viewfinder has slightly less magnification, much narrower diopter adjustment range, Very warm auto white balance wh...
Bottom line Although it occupies the entry-level position in Canon's SLR lineup, the Rebel T3 has a fairly rich feature set, and offers a significant step forwards from the earlier Rebel XS. Handling is good, with a comfortable grip, although those with larger han...
0%
camcorderinfo.com
Updated:
2014-05-17 01:36:10
The EOS Rebel T3 is a budget DSLR from Canon that offers a 720p HD video record mode. The camera certainly doesn't have the same video features or performance as Canon's more-expensive Rebel T3i, but the quality of its video mode wasn't bad for a camera...
Bottom line The biggest disappointment we had with the Canon T3's video mode was the camera's lack of essential manual controls when shooting video. Unlike it's more expensive sibling, the Canon T3i, the T3 does not allow you to adjust aperture, shutter speed, or...
0%
digitalcamerainfo.com
Updated:
2014-05-17 01:36:10
The Canon Rebel T3 is the spiritual successor to the Rebel XS and XSi models, entering Canon’s lineup as the company’s least expensive current generation DSLR. Despite the low price tag the T3 comes with 720/30p HD video and slots in just beneath the...
Bottom line The Canon T3 is an entry-level DSLR camera, coming in at just $499 for the body only. As such, we weren’t expecting miracles, though the camera does suffer from obvious cost-cutting in production and a truncated feature-set that keeps the T3 placed fi...
0%
digitalcamerareview.com
Updated:
2014-05-17 01:36:10
The Canon T3 looks and feels like any other entry-level DSLR, but great video and image quality place it at the top of the class. Announced in February 2011 along with the more fully featured Rebel , the slots into the middle of Canon's entry-lev...
Bottom line The Canon T3 looks and feels like any other entry-level DSLR, but great video and image quality place it at the top of the class.
80%
steves-digicams.com
Updated:
2014-05-17 01:36:10
Paired with the announcement of the Canon EOS Digital Rebel T3i, Canon also announced details around the launch of the EOS Rebel T3 Digital SLR, their secondary Rebel camera ideal for amateur photographers just getting their start with dSLR cameras. T...
Bottom line Do you feel that your current camera has been limiting your creative talent? If you have been using a point-and-shoot to capture all of your artistic observations, but don't quite feel sure about taking the next big step into the dSLR (Digital Single L...
0%
Digitaltrends.com
Updated:
2014-05-17 01:36:10
We almost felt like Sookie Stackhouse in HBO’s True Blood. We closed our eyes and the next thing we knew, a year was gone. In this case we didn’t travel in “fairy space time,” but blinked and Canon sent out a replacement for the XS and XSi DSLRs. The c...
Good Responsive, good quality 12.2-megapixel DSLR, 720p HD Videos at 30 fps, 3fps burst mode...
Bad No front AF Assist lamp (uses built-in flash), Images not super sharp, Awkward control placement...
Bottom line The Canon EOS Rebel T3 is a mixed bag. In cameras, you really do get what you pay for. The T3 doesn’t deliver what it should, even for the low price...
70%
cameralabs.com
Updated:
2014-05-17 01:36:10
Canon EOS Rebel T3 / 1100D reviewThe EOS Rebel T3, or 1100D, is Canon's latest entry-level DSLR. Announced in February 2011, it comes no less than two and a half years after its predecessor, the EOS Rebel XS / 1000D; indeed it's such a long time in...
Good Good image quality that's similar to modern 14 Mpixel rivals, Quick and easy access to many settings, Live View and HD video recording (albeit at 720p only), Supplied with decent RAW and remote control software.
Bad Plasticky body with no rubber surfaces - feels cheap, Continuous shooting buffer small. Slows down for RAW, Relatively small 2.7in screen, Weaker popup flash than many rivals.
Bottom line Canon's EOS Rebel T3 / 1100D is a solid entry-level DSLR which ticks the boxes of most first-time buyers without breaking the bank. By employing numerous parts from previous models, there's no surprises in terms of performance, but the 12 Megapixel se...
80%
tomsguide.com
Updated:
2014-05-17 01:36:10
One of the best things about upgrading to a DSLR is the freedom to shoot in lighting condition...
0%
itp.net
Updated:
2014-05-17 01:36:10
Whereas the EOS 600D sits at the top of Canon's entry-level SLR range, the 1100D is designed to tempt users to upgrade from point-and-shoots. As a result it costs a mere US $654.The EOS 1100D looks and feels its price when studied closely. The body of...
Bottom line Although the EOS 1100D looks and feels its budget price tag, it is a capable SLR that offers great photographic results...
100%
engadgethd.com
Updated:
2014-05-17 01:36:11
Are you a true contrarian looking for a camera that befits your nonconformist lifestyle? Well, Canon's latest entry-level DSLR may not be the most unruly camera out, but at least it sports a moniker that fits the bill. The Canon T3 Rebel, also known a...
0%
photographyblog.com
Updated:
2014-05-17 01:36:11
The Canon EOS 1100D (called the Canon EOS Rebel T3 in North America) is a new entry-level DSLR camera with some advanced features. Replacing the ageing 1000D / XS model, the new Canon 1100D / T3 offers a 12 megapixel sensor, 2.7 inch LCD screen, 720p...
Bottom line The EOS 1100D / T3 is a great entry-level DSLR camera that's well-suited to its beginner target audience. The combination of proven metering, auto-focus and processing systems with a sensible 12 megapixel sensor and simplified control layout is a winn...
90%
whatdigitalcamera.com
Updated:
2014-05-17 01:36:11
The Canon EOS 1100D, or Canon Rebel T3 as it's known Stateside, is the latest entry-level DSLR to come from Canon's stable since the Canon EOS 1000D (Rebel XS). It's been almost three years since then, so has Canon crammed enough new features into it's...
Good Fast AF for entrylevel model, good image quality...
Bad Build quality (plastic finish), slow live view focusing...
Bottom line There are very few things that let the Canon EOS 1100D (Rebel T3) down. Although we're not overly keen on some design elements, the body's smooth plastic finish or the live view mode's sluggish focusing, that's pretty much where the moaning stops. The...
89%
digital-photography-school.com
Updated:
2014-05-17 01:36:11
These days it’s hard to tell the entry level cameras apart from the fully geared up models. The Canon Rebel T3 (EOS 1100D) sits between the EOS 1000D and EOS 550D models, looking and feeling like any Canon DSLR, from the lofty 5D Mark II all the way d...
0%
bobatkins.com
Updated:
2014-05-17 01:36:11
The two new Canon EOS digital rebel models just announced (02/11) almost share a name - T3 and T3i - though they occupy opposite ends of the entry level (Rebel) DSLR spectrum. The Canon EOS Digital Rebel T3i now sits on top of the pack as the most a...
0%
The-digital-picture.com
Updated:
2014-05-17 01:36:11
A future Canon EOS Rebel T3 / 1100D review is planned...
0%
Kenrockwell.com
Updated:
2014-05-17 01:36:11
Canon Rebel T312MP, HD, March 2011, $600 w/lens © 2011 KenRockwell.com. All rights reserved. This free website's biggest source of is when you use , especially these directly to , , , , , and when you get anything, regardless of the country in whi...
0%
dpreview.com
Updated:
2014-05-17 01:36:11
Canon Rebel T3 / EOS 1100D Review April 2011 | Lars Rehm and Richard Butler The bottom-end of the interchangeable lens camera has become fiercely competitive with manufacturers culling features and cutting-corners to offer a tempting upgrade path from...
Good Decent resolution and detail at base ISO, Consistently reliable metering and good AF accuracy, Useful highlight tone priority mode, Intuitive user interface, Beginner-friendly 'Basic+' control Screens, On-screen Q-Menu offers good access to shooting settings, Good battery life, Comprehensive software bundle, Attractive price point...
Bad Plastic body has a cheap feel to it, no rubberized grips, Very simple video mode (no manual controls, only one resolution setting, no external mic), Very slow contrast detect AF in live view and movie mode, Comparatively small viewfinder, Combined battery/card compartment can make tripod use a little tricky, Flash less powerful than on previous Canon entry-level models, Slow continuous shooting...
Bottom line The EOS 1100D is Canon's budget model and it shows in the comparatively simple specification and cheapish look and feel of the camera body. However, the camera gets all the important stuff, such as metering and focus, right most of the time, and the t...
69%
popphoto.com
Updated:
2014-05-29 01:19:46
A new starter model that should convert more than a few point-and-shootersWhat's hot: Fast AF; low noise to ISO 800. What's not: Video capped at 720p; top ISO 6400. Who it's for: Anyone looking to enter Canon's DSLR system for as little money as possible...
0%
The-digital-picture.com
Updated:
2014-11-19 05:49:59
A full Canon EOS Rebel T4i / 650D review is planned...
0%
lifewire.com
Updated:
2017-10-14 02:13:39
If you're not tied into a system, the choice of cameras can seem bewildering.In this article, I'm going to take a look at the two manufacturer's entry-level cameras -- the Canon T3 and the Nikon D3100. Which is the better buy? I'll take a look at the key...
Bottom line The Nikon D3100 is a hard camera to beat, and, while the Canon T3 provides close competition, it doesn't quite cut the mustard! The D3100 isn't perfect, as I've discussed here, but in terms of image quality and ease of use for beginners, it's pretty unbea...
0%
Country Distributor
Nederland 1 distributor(s)