location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre A55 Intel® Pentium® E2180 1 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Windows XP Professional Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre A55
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VOP7MMH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre A55 Intel® Pentium® E2180 1 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Windows XP Professional Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 280 W
  • - Intel® Pentium® E2180 2 GHz Processor cores: 2
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 160 GB DVD±RW
  • - Intel® GMA 3000
  • - Windows XP Professional
More>>>
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
E2180
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Pentium E2000 Series for Desktop
Processor codename
Conroe
Thermal Design Power (TDP)
65 W
Tcase
73.3 °C
Number of Processing Die Transistors
105 M
Processing Die size
77 mm²
Stepping
M0
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
1 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Memory slots
2x DIMM
Storage
Total storage capacity *
160 GB
Optical drive type *
DVD±RW
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
Intel® GMA 3000
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
Tower
Performance
Audio system
ADI 1986 A
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLA8Y
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
31733
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
280 W
Power supply input voltage
110 / 220 V
Weight & dimensions
Width *
175 mm
Depth *
440 mm
Height *
402 mm
Display
Display included *
No
Other features
Networking features
Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2014-06-11 01:19:28
Uk has collected 3 expert reviews for Lenovo ThinkCentre A55 Intel® Pentium® E2180 1 GB DDR2-SDRAM 160 GB Intel® GMA 3000 Windows XP Professional Tower PC and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
55%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-06-11 01:19:28
Although the ThinkCentre A55 system didnt perform quite as well as the Core 2 Duo M55, it remains reasonably priced and is well suited for business environments.
Good Small form factor, quiet, easy maintenance design...
Bad Performance The Final Word Although the ThinkCentre A55 system didnt perform quite as well as the Core 2 Duo M55, it remains reasonably priced and is well suited for business environments. Notes # This product is no longer available directly from the...
Bottom line Although the ThinkCentre A55 system didnt perform quite as well as the Core 2 Duo M55, it remains reasonably priced and is well suited for business environments. Notes # This product is no longer available directly from the manufacturer. It may be ava...
70%
about.com/compute
Updated:
2014-06-11 01:19:28
Lenovo ThinkCentre A5510/26/06 – Compared to most of the processors used in todays budget desktops, the Lenovo ThinkCentre A55 has an ancient processor. While the Intel Pentium 4 541 was once a high end processor, it has been eclipsed by even the lo...
40%