location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-Z8355WNL

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-Z8355WNL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H460840
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-Z8355WNL
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Large venue projector Black
  • - 3LCD 8500 ANSI lumens
  • - Lamp 2500 h
  • - WXGA (1280x720) 16:10 5000:1
  • - Screen size compatibility: 1524 - 12700 mm (60 - 500")
  • - Focus: Auto/Manual
  • - AC 950 W
More>>>
Projector
Supported aspect ratios
16:10
Screen size compatibility *
1524 - 12700 mm (60 - 500")
Projection distance
2.2 - 30.2 m
Projection distance (wide)
2.2 - 18.7 m
Projection distance (tele)
3.6 - 30.2 m
Projector brightness *
8500 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WXGA (1280x720)
Contrast ratio (typical) *
5000:1
Native aspect ratio *
16:10
Projector brightness (economic mode)
6500 ANSI lumens
Keystone correction, horizontal
± 20°
Keystone correction, vertical
± 30°
White light output
8.500 ANSI lumens
Colour light output
8.500 ANSI lumens
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Service life of light source (economic mode)
3500 h
Lamp power
340 W
Lens system
Focus *
Auto/Manual
Focal length range
36 - 57 mm
Aperture range (F-F)
1.65 - 2.51
Horizontal lens shift range
-20 - 20%
Vertical lens shift range
-70 - 70%
Video
Full HD *
No
3D *
No
Video colour modes
Dynamic, sRGB, Theatre
Ports & interfaces
S-Video inputs quantity
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
BNC input ports
1
Composite video in *
1
DVI port *
No
Network
Smart TV *
No
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
34 dB
Noise level *
40 dB
Country of origin
China
Multimedia
Built-in speaker(s) *
No
Design
Market positioning *
Business
Product type *
Large venue projector
Product colour *
Black
Placement
Desktop
LED indicators
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
950 W
Power consumption (standby) *
0.5 W
Power consumption (PowerSave)
790 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
534 mm
Depth
734 mm
Height
167 mm
Weight *
22 kg
Package width
605 mm
Package depth
870 mm
Package height
315 mm
Package weight
24.8 kg
Packaging content
Remote control included *
No
Cables included
AC, VGA
Manual
Yes
Technical details
HD type
Full HD
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
4 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
143 cm
Products per pallet layer
1 pc(s)
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
4 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
143 cm
Other features
RS-232 ports
1