location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-Z8450WU

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-Z8450WU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H462040
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-Z8450WU
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large venue projector White
  • - 3LCD 7000 ANSI lumens
  • - 2500 h
  • - WUXGA (1920x1200) 16:10 5000:1
  • - Screen size compatibility: 1524 - 12700 mm (60 - 500")
  • - Focus: Auto Zoom capability
  • - AC 911 W
More>>>
Projector
Supported aspect ratios
16:10
Screen size compatibility *
1524 - 12700 mm (60 - 500")
Projection distance (wide)
2.2 - 19 m
Projection distance (tele)
3.6 - 30.7 m
Projector brightness *
7000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
5000:1
Native aspect ratio *
16:10
Keystone correction, horizontal
20°
Keystone correction, vertical
30°
White light output
7.000 ANSI lumens
Colour light output
7.000 ANSI lumens
Light source
Service life of light source *
2500 h
Lens system
Focus *
Auto
Focal length range
36.000 - 57.000 mm
Aperture range (F-F)
1.65 - 2.51
Zoom capability
Yes
Zoom type
Auto
Zoom ratio
1.16:1
Throw ratio
1.74 - 2.82:1
Video
Full HD *
Yes
Video colour modes
Dynamic, sRGB, Theatre
Ports & interfaces
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
BNC input ports
1
Composite video in *
1
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
34 dB
Noise level *
40 dB
Country of origin
China
Design
Product type *
Large venue projector
Product colour *
White
Design
Placement
Desktop, Ceiling
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
911 W
Power consumption (standby) *
0.49 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
534 mm
Depth
734 mm
Height
167 mm
Weight *
22 kg
Package width
610 mm
Package depth
870 mm
Package height
320 mm
Package weight
26.4 kg
Packaging content
Remote control included *
No
Manual
Yes
AC adapter included
Yes
Technical details
HD type
Full HD
Relative humidity
20 - 80%
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
4 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
143 cm
Products per pallet layer
1 pc(s)
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
4 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
143 cm
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 11:35:29
Uk has collected 1 expert review for Epson EB-Z8450WU but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
projectorreviews.com
Updated:
2013-02-14 11:35:29
Let's take a quick look at the series, and then get started with the details of the Epson Powerlite Z8450WUNL. There are technically six projectors in the lineup, but, there are really two pairs. The Z8450WUNL has a twin, the Z8455WUNL. The origin...
Bottom line This Epson Powerlite Pro Z8450WUNL, and it's black version – the Z8455WUNL – are true, high power commercial projectors designed to be able to take a huge array of different types of presentations, digital signage, rock concerts, Museum displays, Worship...
0%