location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X61 Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Windows Vista Business Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X61
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UU395SW
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X61 Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Windows Vista Business Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 30.7 cm (12.1")
  • - Intel® Core™2 Duo 1.6 GHz
  • - 80 GB
  • - Lithium-Ion (Li-Ion) 6.9 h
  • - Windows Vista Business
More>>>
Display
Display diagonal *
30.7 cm (12.1")
Processor
Processor family *
Intel® Core™2 Duo
Processor frequency *
1.6 GHz
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Maximum internal memory
4 GB
Storage
Internal storage capacity *
80 GB
Compatible memory cards
SD
Graphics
Graphics card
GMA X3100
Audio
Built-in microphone
Yes
Number of built-in speakers
1
Ports & interfaces
USB 2.0 ports quantity
3
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
SmartCard slot
Yes
Headphone out
Yes
DC-in jack
Yes
Design
Product colour *
Black
Software
Operating system version
Business
Operating system installed *
Windows Vista Business
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Number of battery cells
8
Battery life (max)
6.9 h
Weight & dimensions
Width
274 mm
Depth
267 mm
Height
33 mm
Weight
1.8 kg
Other features
Modem speed
56 Kbit/s
Dimensions (WxDxH)
274 x 267 x 33 mm
Networking features
Gigabit Ethernet
Infrared data port
Yes
Firewire (IEEE 1394) ports
1
Modem (RJ-11) ports
1
CardBus PCMCIA slot type
Type II
CardBus PCMCIA slots quantity
1
VGA (D-Sub) ports quantity
1
HDD speed
5400 RPM
Memory slots
2x SO-DIMM
Modem type
V.90
HDD interface
Serial ATA
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:12:36
Uk has collected 1 expert review for Lenovo ThinkPad X61 Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Windows Vista Business Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%